- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Built-in depth | Cable entry | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Degree of protection (IP) | For cables resistant to short circuit | Inflammability class of insulation material according to with UL94 | Material quality | Mfr | Model | Modular version | Nominal cross section | Overvoltage category | Package | Pollution degree | Product Status | Reel/roll packaging | Sleeve length | Suitable for | Surface protection | Transparent | Type of fastening | Voltage type | Voltage type of supply voltage | With identification flag | With strain relief | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Depth | Frequency | Failure Rate | Features | Prewired | Insulated | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR202800F Meritek | In Stock | - | - | 0402 (1005 Metric) | Steel | - | - | - | - | - | - | - | - | - | - | Other | Meritek | Without connector | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Continuously galvanized | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 280 Ohms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR011502F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | Feed-through block | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 15 kOhms | Thick Film | 1W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR1082R5F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | IP21 | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | AC | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 82.5 Ohms | Thick Film | 0.125W, 1/8W | 60 | - | - | - | - | - | 83 | 0.024 (0.60mm) | - | 52.5 | - | ||
![]() CR088451F Meritek | In Stock | - | - | 1206 (3216 Metric) | Copper | - | - | - | - | - | - | Standard | - | Yes | - | - | Meritek | - | - | 10 | - | Tape & Reel (TR) | - | Active | No | 12 | - | Tinned | - | - | - | - | No | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 8.45 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | Yes | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR1621R5F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | IP21 | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 21.5 Ohms | Thick Film | 0.1W, 1/10W | 500 | - | - | - | - | - | 650 | 0.022 (0.55mm) | - | 590 | - | ||
![]() CR08912J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Other | - | - | - | Meritek | - | No | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 9.1 kOhms | Thick Film | 0.25W, 1/4W | 206 | - | - | - | - | - | 199 | 0.024 (0.60mm) | - | 150 | - | ||
![]() CR084300F Meritek | In Stock | - | - | 1206 (3216 Metric) | Steel | - | - | - | - | - | - | - | - | - | - | - | Meritek | Partially submerged unit square | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Sendzimir galvanized | - | - | - | - | - | No | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 430 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | No | - | 37 | 0.024 (0.60mm) | 225 | 225 | - | ||
![]() CR0143R2F Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±1% | 2 | ±100ppm/°C | 43.2 Ohms | Thick Film | 1W | 16 | - | - | - | - | - | 30 | 0.026 (0.65mm) | - | 141 | - | ||
![]() CR04241J Meritek | In Stock | - | - | 1210 (3225 Metric) | - | - | Bottom | - | - | - | - | - | - | - | - | - | Meritek | Double-sided | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Screwing | - | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 240 Ohms | Thick Film | 0.5W, 1/2W | - | - | - | - | No | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR08394J Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | Bottom | - | - | - | - | - | - | - | - | - | Meritek | Double-sided | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Screwing | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 390 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | No | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR088R87F Meritek | In Stock | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | 8.87 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR011R6J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | 44.4 | - | - | - | 0.75 - 10 | 0.75 - 16 | - | IP20 | - | - | - | Meritek | - | - | - | 3 | Tape & Reel (TR) | 2 | Active | - | - | - | - | - | - | AC | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±200ppm/°C | 1.6 Ohms | Thick Film | 1W | - | 50/60 Hz | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CR2043R2F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | 44 | - | - | - | 0.75 - 35 | 0.75 - 50 | - | IP20 | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | 2 | Active | - | - | - | - | - | - | AC | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 43.2 Ohms | Thick Film | 0.063W, 1/16W | - | 50 Hz | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR02151J Meritek | In Stock | - | - | 2010 (5025 Metric) | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 4 | 0.5 - 6 | - | - | - | V2 | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 150 Ohms | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | 0.026 (0.65mm) | 85 | - | - | ||
![]() CR162322F Meritek | In Stock | - | - | 0603 (1608 Metric) | Plastic | - | - | - | - | - | - | - | Other | - | - | Thermoplastic | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Untreated | No | Engage (snap) | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 23.2 kOhms | Thick Film | 0.1W, 1/10W | 9 | - | - | - | - | - | 82 | 0.022 (0.55mm) | - | 224 | - | ||
![]() CR04624J Meritek | In Stock | - | - | 1210 (3225 Metric) | Plastic | - | - | - | - | - | - | - | - | - | - | - | Meritek | End cap | - | - | - | Tape & Reel (TR) | - | Active | - | - | C-profile | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.122 L x 0.102 W (3.10mm x 2.60mm) | ±5% | 2 | ±100ppm/°C | 620 kOhms | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | 0.026 (0.65mm) | 41 | 41 | - | ||
![]() CR201203F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | IP21 | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 120 kOhms | Thick Film | 0.063W, 1/16W | 310 | - | - | - | - | - | 390 | 0.016 (0.40mm) | - | 420 | - | ||
![]() CR202611F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 2.61 kOhms | Thick Film | 0.063W, 1/16W | 16 | - | - | - | - | - | 30 | 0.016 (0.40mm) | - | 176 | - | ||
![]() CR103832F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 38.3 kOhms | Thick Film | 0.125W, 1/8W | 55.9 | - | - | - | - | - | 26 | 0.024 (0.60mm) | - | 31.8 | - | ||
![]() CR203743F Meritek | In Stock | - | - | 0402 (1005 Metric) | Plastic | - | - | - | - | - | - | - | Other | - | - | Thermoplastic | Meritek | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Untreated | No | Engage (snap) | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 374 kOhms | Thick Film | 0.063W, 1/16W | 8.5 | - | - | - | - | - | 83 | 0.016 (0.40mm) | - | 296 | - |