- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Power - Max
- Resistor - Base (R1)
- Resistor - Emitter Base (R2)
- Supplier Device Package
Attribute column
Manufacturer
Diotec Semiconductor AG Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current-Collector (Ic) (Max) | Qualification | Packaging | Part Status | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Resistor - Base (R1) | Resistor - Emitter Base (R2) | Grade |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMDTA141DW Diotec Semiconductor | 22 |
| Datasheet | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SOT-363 | - | 100mA | - | Bulk | Active | 200mW | 2 NPN - Pre-Biased | 30 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 200MHz | 10kOhms | 10kOhms | - | ||
![]() BCR22PN-AQ Diotec Semiconductor | 2749 |
| Datasheet | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SOT-363 | BCR22 | 100mA | AEC-Q101 | Bulk | Active | 250mW | 1 NPN, 1 PNP - Pre-Biased | 70 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 60V | 170MHz | 22kOhms | 22kOhms | Automotive |