- Construction
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Network Type
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Height
- Package Length
- Package Style
- Package Width
Attribute column
Manufacturer
Meritek Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | RoHS | Rohs Code | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Gender | Subcategory | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Product Type | Network Type | First Element Resistance | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTA02-8D103JTP MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | Yes | - | 5% | e3 | Yes | EAR99 | 250 ppm/°C | 10000 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE, PAPER | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | 25 V | 0402 | 70 °C | - | ISOLATED | 10000 Ω | - | - | ||
![]() RTA02-8D470JTP MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | Yes | - | 5% | e3 | Yes | EAR99 | 250 ppm/°C | 47 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE, PAPER | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | 25 V | 0402 | 70 °C | - | ISOLATED | 47 Ω | - | - | ||
![]() RTA03-2D5R1JTP MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 5.1 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE, PAPER | 2 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | 50 V | 0603 | 70 °C | - | ISOLATED | 5.1 Ω | - | - | ||
![]() RTA02-8D330JTP MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | Yes | - | 5% | e3 | Yes | EAR99 | 250 ppm/°C | 33 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE, PAPER | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | 25 V | 0402 | 70 °C | - | ISOLATED | 33 Ω | - | - | ||
![]() RTA03-4D204JTP MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTA03-4D1501FP2 MERITEK Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | - | 155 °C | -55 °C | - | 0.5 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | - | - | 1% | e3 | - | EAR99 | 200 ppm/°C | 1500 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Tape, Paper | - | Chip | ARRAY/NETWORK RESISTOR | unknown | - | 0.0625 W | 50 V | 1206 | - | - | ISOLATED | - | - | - | ||
![]() RTA02-4D512JTH MERITEK Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | - | 155 °C | -55 °C | - | 0.4 mm | 2 mm | - | SMT | 1 mm | Active | - | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 5100 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Tape, Paper | - | Chip | ARRAY/NETWORK RESISTOR | unknown | - | 0.0625 W | 25 V | 0804 | - | - | ISOLATED | - | - | - | ||
![]() RTA03-4D331JTP Meritek | In Stock | - | - | Tin | - | - | - | - | Aptiv (formerly Delphi) | 9999 | - | Aptiv | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | Details | - | Bulk | - | - | - | - | - | - | 10 Position | - | Receptacle (Female) | Automotive Connectors | - | - | - | - | - | Crimp | - | - | - | - | Automotive Connectors | - | - | Connectors | Automotive Connectors | ||
![]() RTA02-4D511JTH MERITEK Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | - | 155 °C | -55 °C | - | 0.4 mm | 2 mm | - | SMT | 1 mm | Active | - | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 510 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Tape, Paper | - | Chip | ARRAY/NETWORK RESISTOR | unknown | - | 0.0625 W | 25 V | 0804 | - | - | ISOLATED | - | - | - | ||
![]() RTA03-4D222JTP MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 2200 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE, PAPER | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | 50 V | 0603 | 70 °C | - | ISOLATED | 2200 Ω | - | - | ||
![]() RTA03-4C1002FTP MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 10000 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE, PAPER | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | 50 V | 0603 | 70 °C | - | ISOLATED | 10000 Ω | - | - | ||
![]() RTA02-4D303JTH MERITEK Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | - | 155 °C | -55 °C | - | 0.4 mm | 2 mm | - | SMT | 1 mm | Active | - | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 30000 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Tape, Paper | - | Chip | ARRAY/NETWORK RESISTOR | unknown | - | 0.0625 W | 25 V | 0804 | - | - | ISOLATED | - | - | - | ||
![]() RA-09472G MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTA03-4C821JTP MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 820 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE, PAPER | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.0625 W | 50 V | 0603 | 70 °C | - | ISOLATED | 820 Ω | - | - |