- Construction
- Element Power Dissipation
- First Element Resistance
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Mounting Feature
- Network Type
- Number of Elements
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
KOA CORP Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Analog IC - Other Type | Element Power Dissipation | Network Type | First Element Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4TTD362J KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1J4TTD220J KOA CORP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | KOA SPEER ELECTRONICS INC | CN1J4TTD220J | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.31 | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8534.00.00.85 | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | 0.063 W | 50 V | 0612 | 70 °C | - | 0.0625 W | ISOLATED | 22 Ω | ||
![]() CN1J4TTD271J KOA CORP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | KOA SPEER ELECTRONICS INC | CN1J4TTD271J | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.31 | Yes | 5% | e3 | Yes | - | 200 ppm/°C | 270 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | 0.063 W | 50 V | 0612 | 70 °C | - | 0.0625 W | ISOLATED | 270 Ω | ||
![]() CN1E4KRTTD330J KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - |