- Ihs Manufacturer
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Package Shape
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
Attribute column
Manufacturer
Meritek Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR022704F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 2700000 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() CR01394J MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 390000 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 1 W | 200 V | 2512 | 70 °C | ||
![]() CR042752F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR041R33F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 2.55 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 1.33 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.5 W | 200 V | 1210 | 70 °C | ||
![]() CR0482R1F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR2011R8F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 11.8 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() CR046914F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR024713F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR011804F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 1800000 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 1 W | 200 V | 2512 | 70 °C | ||
![]() CR161721F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR023244F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 3240000 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() CR0221R5F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 21.5 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() CR101292F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR088213F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR045903F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 2.55 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 590000 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.5 W | 200 V | 1210 | 70 °C | ||
![]() CR256441F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR021022F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | SMT, 2010 | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 10200 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() CR254710F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR026R73F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR021915F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 19100000 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.75 W | 200 V | 2010 | 70 °C |