Filters
  • Ihs Manufacturer
  • Mounting Feature
  • Number of Terminals
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Package Description
  • Package Shape
  • Packing Method
  • Part Life Cycle Code
  • Rated Power Dissipation (P)
  • Reach Compliance Code
  • Resistor Type

Attribute column

Manufacturer

Meritek Specialized Resistors

View Mode:
333 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Terminal Shape

Mounting Feature

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Description

Package Height

Package Length

Package Shape

Package Style

Package Width

Part Life Cycle Code

Rohs Code

Tolerance

JESD-609 Code

Pbfree Code

ECCN Code

Temperature Coefficient

Resistance

Terminal Finish

HTS Code

Packing Method

Construction

Resistor Type

Reach Compliance Code

Rated Power Dissipation (P)

Working Voltage

Size Code

Rated Temperature

CR163563F
CR163563F

MERITEK Electronics Corporation

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

CR025363F
CR025363F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.55 mm

5 mm

RECTANGULAR PACKAGE

SMT

2.5 mm

Active

Yes

1%

e3

Yes

EAR99

100 ppm/°C

536000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.75 W

200 V

2010

70 °C

CR253992F
CR253992F

MERITEK Electronics Corporation

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

CR041R58F
CR041R58F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.55 mm

3.05 mm

RECTANGULAR PACKAGE

SMT

2.55 mm

Active

Yes

1%

e3

Yes

EAR99

200 ppm/°C

1.58 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.5 W

200 V

1210

70 °C

CR087771F
CR087771F

MERITEK Electronics Corporation

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

CR043093F
CR043093F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.55 mm

3.05 mm

RECTANGULAR PACKAGE

SMT

2.55 mm

Active

Yes

1%

e3

Yes

EAR99

100 ppm/°C

309000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.5 W

200 V

1210

70 °C

CR256204F
CR256204F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

125 °C

-55 °C

CHIP, ROHS COMPLIANT

0.23 mm

0.6 mm

RECTANGULAR PACKAGE

SMT

0.3 mm

Active

Yes

1%

e3

-

EAR99

200 ppm/°C

6200000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 INCH

Chip

FIXED RESISTOR

compliant

0.05 W

25 V

0201

70 °C

CR201185F
CR201185F

MERITEK Electronics Corporation

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

CR2065R5F
CR2065R5F

MERITEK Electronics Corporation

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

CR014853F
CR014853F

MERITEK Electronics Corporation

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

CR257154F
CR257154F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

125 °C

-55 °C

CHIP, ROHS COMPLIANT

0.23 mm

0.6 mm

RECTANGULAR PACKAGE

SMT

0.3 mm

Active

Yes

1%

e3

-

EAR99

200 ppm/°C

7150000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 INCH

Chip

FIXED RESISTOR

compliant

0.05 W

25 V

0201

70 °C

CR023160F
CR023160F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.55 mm

5 mm

RECTANGULAR PACKAGE

SMT

2.5 mm

Active

Yes

1%

e3

Yes

EAR99

100 ppm/°C

316 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.75 W

200 V

2010

70 °C

CR041965F
CR041965F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.55 mm

3.05 mm

RECTANGULAR PACKAGE

SMT

2.55 mm

Active

Yes

1%

e3

-

EAR99

100 ppm/°C

19600000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.5 W

200 V

1210

70 °C

CR026343F
CR026343F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

SMT, 2010

0.55 mm

5 mm

RECTANGULAR PACKAGE

SMT

2.5 mm

Active

Yes

1%

e3

Yes

EAR99

100 ppm/°C

634000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.75 W

200 V

2010

70 °C

CR0182R0F
CR0182R0F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.55 mm

6.3 mm

RECTANGULAR PACKAGE

SMT

3.2 mm

Active

Yes

1%

e3

-

EAR99

100 ppm/°C

82 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

1 W

200 V

2512

70 °C

CR041583F
CR041583F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.55 mm

3.05 mm

RECTANGULAR PACKAGE

SMT

2.55 mm

Active

Yes

1%

e3

Yes

EAR99

100 ppm/°C

158000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.5 W

200 V

1210

70 °C

CR012R10F
CR012R10F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

SMT, 2512

0.55 mm

6.3 mm

RECTANGULAR PACKAGE

SMT

3.2 mm

Active

Yes

1%

e3

Yes

EAR99

200 ppm/°C

2.1 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

1 W

200 V

2512

70 °C

CR252944F
CR252944F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

125 °C

-55 °C

CHIP, ROHS COMPLIANT

0.23 mm

0.6 mm

RECTANGULAR PACKAGE

SMT

0.3 mm

Active

Yes

1%

e3

-

EAR99

200 ppm/°C

2940000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 INCH

Chip

FIXED RESISTOR

compliant

0.05 W

25 V

0201

70 °C

CR101R27F
CR101R27F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.5 mm

2 mm

RECTANGULAR PACKAGE

SMT

1.25 mm

Active

Yes

1%

e3

Yes

EAR99

200 ppm/°C

1.27 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.125 W

150 V

0805

70 °C

CR202674F
CR202674F

MERITEK Electronics Corporation

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

2

MERITEK ELECTRONICS CORP

155 °C

-55 °C

CHIP, ROHS COMPLIANT

0.3 mm

1 mm

RECTANGULAR PACKAGE

SMT

0.5 mm

Active

Yes

1%

e3

-

EAR99

100 ppm/°C

2670000 Ω

Tin (Sn) - with Nickel (Ni) barrier

8533.21.00.30

TR, 7 Inch

Rectangular

FIXED RESISTOR

compliant

0.0625 W

50 V

0402

70 °C