- Ihs Manufacturer
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Package Shape
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
Attribute column
Manufacturer
Meritek Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0413R8F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR012151F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 2150 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() CR028252F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 82500 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | - | - | - | ||
![]() CR254R53F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 1% | e3 | - | EAR99 | 400 ppm/°C | 4.53 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | - | - | - | ||
![]() CR011201F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 1200 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() RN73F2BTD3012B MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 30100 Ω | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PAPER | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 1206 | 70 °C | - | - | - | ||
![]() CR027152F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 71500 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | - | - | - | ||
![]() MVR05D471K-S MERITEK Electronics Corporation | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | MERITEK ELECTRONICS CORP | 105 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | 10 mm | 7.5 mm | DISK PACKAGE | Radial | 6 mm | Active | Yes | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | BULK; TR | - | VARISTOR | compliant | CUL; VDE; UL | 0.1 W | 385 V | - | - | RADIAL | 300 V | 21 J | ||
![]() CR0193R1F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 93.1 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() CR021580F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 158 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | - | - | - | ||
![]() CR023923F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 392000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | - | - | - | ||
![]() CR011622F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 16200 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() CR255R76F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 1% | e3 | - | EAR99 | 400 ppm/°C | 5.76 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | - | - | - | ||
![]() CR255R62F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 1% | e3 | - | EAR99 | 400 ppm/°C | 5.62 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | - | - | - | ||
![]() CR013163F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 316000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() CR163R83F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 3.83 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CR017152F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 71500 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() CR103244F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3240000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() CR0132R4F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 32.4 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() CR013743F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 374000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - |