- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Draloric Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA02070C2053F2200 Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA0207-8203F Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA0207-1962F Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA0207-273G Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCA040268K1FKED Vishay Draloric | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 68100 Ω | TIN OVER NICKEL | ANTI-SULFUR, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.063 W | 50 V | 0402 | 70 °C | ||
![]() SMM02040C75R0FBE00 Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA0207-0R68F Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR0805-100-4R22FP5 Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA02070C8062F2200 Vishay Draloric | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY DRALORIC | SMA | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | - | - | TUBULAR PACKAGE | - | - | Obsolete | Yes | 1% | e3 | - | EAR99 | 50 ppm/°C | 80600 Ω | Matte Tin (Sn) | STANDARD: CECC-40000/40100/40101 | 8533.21.00.90 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.6 W | 350 V | - | 70 °C | ||
![]() RCV1206249KFKEA Vishay Draloric | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 249000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | 500 V | 1206 | 70 °C | ||
![]() SMA0207-512G Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCA040246R4FKED Vishay Draloric | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 46.4 Ω | TIN OVER NICKEL | ANTI-SULFUR, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.063 W | 50 V | 0402 | 70 °C |