- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Rohs Code
- Mounting Feature
- Surface Mount
- Number of Terminals
- Operating Temperature-Max
- Packing Method
- Terminal Placement
- Terminal Shape
Attribute column
Manufacturer
THINKING Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVR20821KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | 26 mm | 22 mm | DISK PACKAGE | Radial | 7.2 mm | Active | Yes | - | - | Yes | EAR99 | - | - | - | 8533.40.40.00 | Bulk | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 1 W | 670 V | 105 °C | RADIAL | - | - | 510 V | 282 J | ||
![]() TVR10330KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | Radial, | 15 mm | 12.5 mm | DISK PACKAGE | Radial | 4.9 mm | Active | Yes | - | e3 | Yes | EAR99 | - | TIN | - | 8533.40.40.00 | Bulk | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.05 W | 26 V | 105 °C | RADIAL | - | - | 20 V | 4 J | ||
![]() TTC05154JSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -30 °C | RADIAL LEADED, ROHS COMPLIANT | 6.5 mm | 6.5 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | 5% | - | Yes | EAR99 | 150000 Ω | - | - | 8533.40.80.70 | AMMO PACK; BULK; TR, 13 INCH | NTC THERMISTOR | unknown | CQC; CSA; CUL; TUV; UL | 0.45 W | - | 25 °C | RADIAL | TEMPERATURE SENSING | 4500 K | - | - | ||
![]() KRG0160250SBY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 85 °C | -40 °C | RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 18.3 mm | 11.4 mm | RECTANGULAR PACKAGE | Radial | 3.1 mm | Active | Yes | - | - | Yes | - | 0.02 Ω | - | - | - | BULK | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | 1.2 W | 16 V | - | RADIAL | - | - | - | - | ||
![]() TVR10561KSARW Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | - | - | - | - | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | - | , | - | - | - | - | - | Active | Yes | - | - | Yes | EAR99 | - | - | - | 8533.40.40.00 | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | ||
![]() TVR07471KIABY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | - | Radial, | - | - | - | Radial | - | Obsolete | Yes | - | - | Yes | EAR99 | - | - | - | 8533.40.40.00 | - | VARISTOR | unknown | - | - | 385 V | - | - | - | - | 300 V | 30 J | ||
![]() TVR20102KSARY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | - | 26 mm | 22 mm | - | Radial | 7.9 mm | Active | Yes | - | - | Yes | EAR99 | - | - | - | 8533.40.40.00 | TR, 13 INCH | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 1 W | 825 V | 105 °C | RADIAL | - | - | 625 V | 342 J | ||
![]() TVM1G5R5M100R Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | - | 0.95 mm | 1.6 mm | - | SMT | 0.8 mm | Active | - | - | - | - | - | - | - | - | - | TR, 7 INCH | VARISTOR | unknown | - | - | 5.5 V | 85 °C | DUAL ENDED | - | - | - | 0.01 J | ||
![]() TTC05204JSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -30 °C | , | 6.5 mm | 6.5 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | 5% | - | Yes | - | 200000 Ω | - | - | - | AMMO PACK; BULK; TR, 13 INCH | NTC THERMISTOR | unknown | CQC; CSA; CUL; TUV; UL | 0.45 W | - | 25 °C | RADIAL | TEMPERATURE SENSING | 4600 K | - | - | ||
![]() TVR14330KSARY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | - | 18.5 mm | 16 mm | - | Radial | 4.9 mm | Active | Yes | - | e3 | Yes | EAR99 | - | TIN | - | 8533.40.40.00 | TR, 13 INCH | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.1 W | 26 V | 105 °C | RADIAL | - | - | 20 V | 7.5 J | ||
![]() TVR05561KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | 9 mm | 7 mm | DISK PACKAGE | Radial | 5.5 mm | Active | Yes | - | - | Yes | EAR99 | - | - | - | 8533.40.40.00 | Bulk | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.1 W | 450 V | 105 °C | RADIAL | - | - | 350 V | 18 J | ||
![]() TTC05221JSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -30 °C | RADIAL LEADED, ROHS COMPLIANT | - | - | DISK PACKAGE | - | - | Active | Yes | 5% | - | Yes | - | 220 Ω | - | - | - | BULK | NTC THERMISTOR | unknown | - | 0.45 W | - | 25 °C | RADIAL | TEMPERATURE COMPENSATION | 3500 K | - | - | ||
![]() TTC05502KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -30 °C | , | 6.5 mm | 6.5 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | 10% | - | Yes | - | 5000 Ω | - | - | - | AMMO PACK; BULK; TR, 13 INCH | NTC THERMISTOR | unknown | CQC; CSA; CUL; TUV; UL | 0.45 W | - | 25 °C | RADIAL | TEMPERATURE SENSING | 3950 K | - | - | ||
![]() KMC5S300RY Thinking Electronic Industrial Co Ltd | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 85 °C | -40 °C | CHIP, 1812, HALOGEN FREE AND ROHS COMPLIANT | 1.2 mm | 4.73 mm | RECTANGULAR PACKAGE | SMT | 3.41 mm | Active | Yes | - | - | Yes | - | 0.012 Ω | - | RMIN AT 23 DEG CEL | - | TR, 7 INCH | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | 1.2 W | 6 V | - | DUAL ENDED | - | - | - | - | ||
![]() TVMAG5R5M330R Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | - | 0.35 mm | 0.6 mm | - | SMT | 0.3 mm | Active | - | - | - | - | - | - | - | - | - | TR, 7 INCH | VARISTOR | unknown | - | - | 5.5 V | 85 °C | DUAL ENDED | - | - | - | 0.01 J | ||
![]() TVR14201KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | Radial, | 18.5 mm | 16 mm | DISK PACKAGE | Radial | 4.4 mm | Active | Yes | - | e3 | Yes | EAR99 | - | TIN | - | 8533.40.40.00 | Bulk | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.6 W | 170 V | 105 °C | RADIAL | - | - | 130 V | 57 J | ||
![]() KMC2S020RY Thinking Electronic Industrial Co Ltd | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 85 °C | -40 °C | - | 0.85 mm | 2.2 mm | - | SMT | 1.5 mm | Active | Yes | - | - | - | EAR99 | 0.65 Ω | - | RMIN AT 23 DEG CEL | 8533.40.80.70 | TR, 7 INCH | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | 0.5 W | 9 V | - | DUAL ENDED | - | - | - | - | ||
![]() SCK101R55MSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 170 °C | -40 °C | RADIAL LEADED , HALOGEN FREE AND ROHS COMPLIANT | 11.5 mm | 10 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | 20% | e3 | Yes | EAR99 | 1.5 Ω | TIN | - | 8533.40.80.70 | Bulk | NTC THERMISTOR | unknown | CQC; CUL; TUV; UL | 2.4 W | - | 25 °C | RADIAL | OVERLOAD PROTECTION | - | - | - | ||
![]() TPM2S681P100R Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | - | 1 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | 50% | e3 | - | EAR99 | 680 Ω | Tin (Sn) | - | 8533.40.80.70 | TR, 7/13 INCH | PTC THERMISTOR | unknown | CUL; UL | - | 32 V | - | DUAL ENDED | TEMPERATURE SENSING | - | - | - | ||
![]() TVR10361KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | 15 mm | 12.5 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | - | e3 | Yes | EAR99 | - | TIN | - | 8533.40.40.00 | Bulk | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.4 W | 300 V | 105 °C | RADIAL | - | - | 230 V | 47 J |