- Composition
- Mfr
- Packaging
- Part Status
- Power (Watts)
- Resistance
- Series
- Tolerance
- Operating Temperature
- Package / Case
- Temperature Coefficient
- Number of Terminations
Attribute column
Manufacturer
Meritek Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF50-432JTR Meritek | In Stock | - | Datasheet | Axial | - | Meritek | -55°C ~ 125°C | Strip | CF | - | ±5% | Active | - | - | 4.3 Ohms | Carbon Film | 0.5W, 1/2W | ||
![]() MF25S-0000FTR Meritek | In Stock | - | - | Axial | Axial | Meritek | -55°C ~ 155°C | Tape & Reel (TR) | MF | 0.091" Dia x 0.248" L (2.30mm x 6.30mm) | ±1% | Active | 2 | - | 0 Ohms | Metal Film | 0.25W, 1/4W | ||
![]() MF12-4020FTR Meritek | In Stock | - | Datasheet | Axial | Axial | Meritek | -55°C ~ 155°C | Tape & Reel (TR) | MF | 0.071" Dia x 0.134" L (1.80mm x 3.40mm) | ±1% | Active | 2 | ±50ppm/°C | 402 Ohms | Metal Film | 0.125W, 1/8W | ||
![]() FRE5S330JB20072 Meritek | In Stock | - | Datasheet | - | - | Meritek | - | Strip | FRE5S-72 | - | ±5% | Active | - | ±200ppm/°C | 33 Ohms | Wirewound | 5W | ||
![]() FRE5S680JB20072 Meritek | In Stock | - | Datasheet | - | - | Meritek | - | Strip | FRE5S-72 | - | ±5% | Active | - | ±200ppm/°C | 68 Ohms | Wirewound | 5W |