- Ihs Manufacturer
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Characteristic Impedance
- Construction
- Insertion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Input Power-Max (CW)
- Rohs Code
- Pbfree Code
Attribute column
Manufacturer
Synergy RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DQP-2H1 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.7 dB | 70 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 40 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SMQ-C54 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.5 dB | 63 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 57 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-253 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 31.4 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 28.5 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQK-40-400S Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1 dB | 200 MHz | - | - | - | Contact Manufacturer | No | No | SMA | COAXIAL | unknown | 90 DEGREE HYBRID COUPLER | 40 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQP-10-50 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1 dB | 50 MHz | - | - | - | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 10 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SLQ-56 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 73.5 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 66.5 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-50-250 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1 dB | 250 MHz | - | - | - | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQS-10-100 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1.5 dB | 100 MHz | - | - | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | Yes | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 10 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SJ-K5 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 2.2 dB | 2200 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | - | - | - | COMPONENT | unknown | 180 DEGREE HYBRID COUPLER | 500 MHz | 1.5 | 30 dBm | 50 Ω | ||
![]() SQ-68 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.5 dB | 861 MHz | - | - | MINIATURE, LEADLESS PACKAGE-6 | Contact Manufacturer | Yes | Yes | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 779 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() DQP-50-500 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 2.2 dB | 500 MHz | - | - | - | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SMQ-C65 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.4 dB | 315 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 285 MHz | 1.25 | 30 dBm | 50 Ω | ||
![]() SMQ-C67 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.4 dB | 473 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 428 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() SMQ-C07 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1 dB | 400 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 200 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SMQ-C10 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.8 dB | 100 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-254 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 63 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 57 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SLQ-K20 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.75 dB | 100 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SQ-66 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 126 MHz | - | - | MINIATURE, LEADLESS PACKAGE-6 | Contact Manufacturer | Yes | Yes | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 114 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SLQ-K08 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.8 dB | 500 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 250 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQP-303 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.6 dB | 90 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.3 | 30 dBm | 50 Ω |