- Ihs Manufacturer
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Characteristic Impedance
- Construction
- Insertion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Input Power-Max (CW)
- Rohs Code
- Pbfree Code
Attribute column
Manufacturer
Synergy RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DJP-204 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 2 dB | 400 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 5 MHz | - | 30 dBm | 50 Ω | ||
![]() SMJ-C4 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 2.7 dB | 750 MHz | - | - | SURFACE MOUNT PACKAGE | Contact Manufacturer | No | No | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 50 MHz | - | 30 dBm | 50 Ω | ||
![]() DQP-2A2 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.7 dB | 120 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 80 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SCS1701650-16 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | unknown | BI-DIRECTIONAL COUPLER | - | - | - | - | ||
![]() SLQ-301 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.5 dB | 16.5 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 5.5 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() DQP-265 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.4 dB | 315 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 285 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SC-4B Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1.8 dB | 1000 MHz | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-6 | Contact Manufacturer | Yes | Yes | COMPONENT | compliant | DIRECTIONAL COUPLER | 5 MHz | 1.3 | - | 50 Ω | ||
![]() SQH-1825 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.25 dB | 2500 MHz | - | - | - | Obsolete | No | No | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 1800 MHz | 1.25 | 50 dBm | 50 Ω | ||
![]() SQH-A01 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 2500 MHz | - | - | SURFACE MOUNT PACKAGE-4 | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 1800 MHz | 1.25 | 50 dBm | 50 Ω | ||
![]() DJP-601 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.7 dB | 20 MHz | - | - | TO-8 | Contact Manufacturer | No | No | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 0.01 MHz | - | 30 dBm | 50 Ω | ||
![]() DQF-162 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 105 MHz | - | - | FP-8 | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 95 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-100-500 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1.5 dB | 500 MHz | 70 °C | -20 °C | - | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 100 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SLQ-KA2 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.75 dB | 120 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | No | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 60 MHz | 1.25 | 30 dBm | 50 Ω | ||
![]() SMQ-C57 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 21 MHz | - | - | LEADLESS PACKAGE | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 19 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQF-303 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.6 dB | 90 MHz | - | - | FP-8 | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SMQ-C20 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.6 dB | 88 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 52 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQF-166 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 126 MHz | - | - | FP-8 | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 114 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-304 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.7 dB | 270 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 90 MHz | 1.5 | 30 dBm | 50 Ω | ||
![]() SQ-62 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 105 MHz | - | - | MINIATURE, LEADLESS PACKAGE-6 | Contact Manufacturer | Yes | Yes | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 95 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-223 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.7 dB | 90 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 55 MHz | 1.2 | 30 dBm | 50 Ω |