- Ihs Manufacturer
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Characteristic Impedance
- Construction
- Insertion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Input Power-Max (CW)
- Rohs Code
- Pbfree Code
Attribute column
Manufacturer
Synergy RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DQS-3-32 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1.5 dB | 32 MHz | 85 °C | -40 °C | PACKAGE-10 | Contact Manufacturer | No | No | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 3 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SCS1701650-16 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | unknown | BI-DIRECTIONAL COUPLER | - | - | - | - | ||
![]() DJP-204 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 2 dB | 400 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 5 MHz | - | 30 dBm | 50 Ω | ||
![]() DQP-2A2 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.7 dB | 120 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 80 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SMQ-C07 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1 dB | 400 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 200 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SMQ-C10 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.8 dB | 100 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-254 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 63 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 57 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-2E2 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1 dB | 23 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 3 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQP-2H1 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.7 dB | 70 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 40 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SLQ-K20 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.75 dB | 100 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SQ-66 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 126 MHz | - | - | MINIATURE, LEADLESS PACKAGE-6 | Contact Manufacturer | Yes | Yes | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 114 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SMQ-C54 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.5 dB | 63 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | No | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 57 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() DQP-223 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.7 dB | 90 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 55 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() DJP-603 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1.4 dB | 200 MHz | - | - | TO-8 | Contact Manufacturer | No | No | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 5 MHz | - | 30 dBm | 50 Ω | ||
![]() DQP-205 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.75 dB | 300 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 150 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SCS100800-20 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.75 dB | 7800 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE | Contact Manufacturer | - | - | MODULE | unknown | BI-DIRECTIONAL COUPLER | 1000 MHz | 1.4 | 43.98 dBm | 50 Ω | ||
![]() DJP-604 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 2 dB | 400 MHz | - | - | TO-8 | Contact Manufacturer | No | No | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 5 MHz | - | 30 dBm | 50 Ω | ||
![]() DQP-330 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 1 dB | 720 MHz | - | - | 8 PIN | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 240 MHz | 1.5 | 30 dBm | 50 Ω | ||
![]() SLQ-63 Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.3 dB | 147 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | No | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 133 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() SDC5100D Synergy Microwave Corp | In Stock | - | Datasheet | SYNERGY MICROWAVE CORP | 0.95 dB | 1000 MHz | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-8 | Contact Manufacturer | Yes | Yes | COMPONENT | unknown | DIRECTIONAL COUPLER | 5 MHz | 1.2 | 30 dBm | 50 Ω |