- Reach Compliance Code
- RoHS Status
- JESD-609 Code
- Terminal Finish
- RF/Microwave Device Type
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- Insertion Loss (Max)
- Operating Frequency (Max)
- Characteristic Impedance
- Construction
- Input Power-Max (CW)
Attribute column
Manufacturer
Peregrine RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Isolation-Min | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Power Supplies | Temperature Grade | RF/Microwave Device Type | Telecom IC Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | On Time-Nom | 1dB Compression Point | Port Termination | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4271-52 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 3000MHz | 85°C | -40°C | e3 | - | Matte Tin (Sn) | CMOS COMPATIBLE, HIGH ISOLATION | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | SPST | - | - | - | 32.99dBm | 75Ohm | 0.85 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE42540LGBC-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 8000MHz | 85°C | -40°C | - | - | - | HIGH LINEARITY AND ISOLATION | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | SP4T | - | 0.00001MHz | 1.1 | 30dBm | 50Ohm | 1.6 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE42750MLAA-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 2200MHz | 85°C | -40°C | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, HIGH ISOLATION | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIVERSITY SWITCH | - | 5MHz | - | 26.02dBm | 75Ohm | 1.8 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE4280MLIAA-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 2200MHz | 85°C | -40°C | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, HIGH ISOLATION | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | SPDT | - | 5MHz | - | 23.98dBm | 75Ohm | 1.3 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4230-52 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | e3 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4231-52 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | e3 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4245-52 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 4000MHz | 85°C | -40°C | e3 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | SPDT | - | - | - | 30dBm | 50Ohm | 0.85 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4246-52 Peregrine Semiconductor Corp | In Stock | - | - | YES | SURFACE MOUNT | 6 | 40 dB | 5000MHz | 85°C | -40°C | e3 | - | Matte Tin (Sn) | - | - | - | - | - | 1 | - | - | MODULE | compliant | - | - | 3V | - | SPST | - | 1MHz | - | 32.99dBm | 50Ohm | 1.8 dB | 2 μs | 33 dBm | ABSORPTIVE | - | - | - | RoHS Compliant | ||
![]() 4256-52 Peregrine Semiconductor Corp | In Stock | - | - | YES | SURFACE MOUNT | 20 | 49 dB | 3000MHz | 85°C | -40°C | e3 | - | Matte Tin (Sn) | CMOS COMPATIBLE, HIGH ISOLATION | - | - | - | - | 1 | - | - | COMPONENT | compliant | - | - | 3V | - | SPDT | - | 5MHz | - | 23.98dBm | 75Ohm | 1.3 dB | 2 μs | 31 dBm | - | - | - | - | RoHS Compliant | ||
![]() PE42641MLBD-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 3000MHz | 85°C | -40°C | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, HIGH LINEARITY AND ISOLATION | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIVERSITY SWITCH | - | 100MHz | 3 | 36dBm | 50Ohm | 0.75 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE42510AMLI-Z Peregrine Semiconductor Corp | In Stock | - | - | YES | SURFACE MOUNT | 32 | 25 dB | 2000MHz | 85°C | -40°C | e3 | - | Matte Tin (Sn) | CMOS COMPATIBLE | - | - | - | - | 1 | - | - | COMPONENT | unknown | - | - | 3.3V | - | SPDT | - | 30MHz | - | 45dBm | 50Ohm | 0.7 dB | 40 μs | - | - | - | - | - | RoHS Compliant | ||
![]() PE42441A-Z Peregrine Semiconductor Corp | In Stock | - | - | YES | - | 32 | - | - | 85°C | -40°C | e4 | 3 (168 Hours) | Nickel/Gold (Ni/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | compliant | NOT SPECIFIED | S-PBGA-B32 | - | INDUSTRIAL | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() PE42452A-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 4000MHz | 105°C | -40°C | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH LINEARITY AND ISOLATION | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIVERSITY SWITCH | - | 450MHz | - | 34dBm | 50Ohm | 1.9 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE42521MLBA-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 13000MHz | 85°C | -40°C | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH LINEARITY AND ISOLATION | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIVERSITY SWITCH | - | 0.009MHz | - | 36dBm | 50Ohm | 2.6 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE42420C-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 6000MHz | 105°C | -40°C | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIVERSITY SWITCH | - | 100MHz | - | 30dBm | 50Ohm | 1.9 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE42820MLBA-X Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 2700MHz | 85°C | -40°C | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH LINEARITY, I/P POWER-MAX(PULSE)=25.12W | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIVERSITY SWITCH | - | 30MHz | - | 44.5dBm | 50Ohm | 0.95 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE42851MLBA-X Peregrine Semiconductor Corp | In Stock | - | - | YES | - | 32 | - | - | 85°C | -40°C | e4 | 3 (168 Hours) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | compliant | NOT SPECIFIED | S-XQCC-N32 | - | INDUSTRIAL | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | RoHS Compliant | ||
![]() PE42720LGBB-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE42423MLBA-Z Peregrine Semiconductor Corp | In Stock | - | - | YES | - | 16 | - | - | 85°C | -40°C | e4 | 3 (168 Hours) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | compliant | NOT SPECIFIED | S-XQCC-N16 | - | INDUSTRIAL | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | RoHS Compliant | ||
![]() PE42420LGBB-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | 6000MHz | 105°C | -40°C | - | - | - | HIGH LINEARITY AND ISOLATION | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIVERSITY SWITCH | - | 100MHz | - | 30dBm | 50Ohm | 1.9 dB | - | - | - | - | - | - | RoHS Compliant |