- 1dB Compression Point
- Construction
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Power-Max (CW)
- Insertion Loss-Max
- JESD-609 Code
- Mounting Feature
- Number of Functions
- Number of Terminals
- Operating Frequency (Max)
Attribute column
Manufacturer
MOTOROLA RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | 1dB Compression Point | Port Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRFIC1801 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | MOTOROLA INC | 1 dB | - | 2500 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8536.50.70.00 | 1 | COMPONENT | unknown | 3/5 V | SPDT | 1500 MHz | - | 33.01 dBm | 29 dBm | REFLECTIVE | ||
![]() MRFIC0903 Motorola Mobility LLC | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | MOTOROLA INC | 0.85 dB | 18 dB | 2000 MHz | 85 °C | -35 °C | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE | 8536.50.70.00 | 1 | COMPONENT | unknown | 5 V | SPDT | 100 MHz | 1.5 | 25.12 dBm | 34 dBm | REFLECTIVE |