- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Frequency Range
- Isolation
- Operating Temperature
- Packaging
- Number of Pins
- Base Part Number
- Circuit
- IIP3
Attribute column
Manufacturer
Analog Devices, Inc. RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Operating Supply Voltage | Circuit | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Impedance | Power Dissipation | Number of Bits | Throw Configuration | Turn On Delay Time | Topology | Bandwidth | Frequency Range | RF/Microwave Device Type | Insertion Loss | Off-state Isolation-Nom | Isolation | Operating Frequency-Min | Insertion Loss (dB) | RF Type | Input Power-Max (CW) | Switch-on Time-Max | Max Supply Voltage (DC) | Switch-off Time-Max | Insertion Loss (Max) | P1dB | IIP3 | On Time-Nom | 1dB Compression Point | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMC347LP3 Analog Devices Inc. | In Stock | - | Datasheet | - | LAST TIME BUY (Last Updated: 5 days ago) | - | - | 16-VFQFN Exposed Pad | YES | SURFACE MOUNT | 16 | - | 57.09594mg | - | - | - | - | -55°C~85°C | Strip | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH ISOLATION | 8542.39.00.01 | 120mW | - | - | - | - | 1 | - | - | COMPONENT | - | 14GHz | - | HMC347 | 16 | - | - | SPDT | - | - | - | 0V | -5V | - | - | 50Ohm | - | - | - | - | Absorptive | - | DC~14GHz | - | 1.9dB | - | 38dB | - | 1.9 dB | General Purpose | 26.99dBm | - | - | - | - | 23dBm | 43dBm | 0.006 μs | 23 dBm | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HMC641ATCPZ-EP-RL7 Analog Devices Inc. | 2072 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | 24-VFQFN Exposed Pad, CSP | - | - | 24 | - | - | 20000MHz | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | no | Active | - | - | - | - | - | - | HIGH ISOLATION | - | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | HMC641 | 24 | - | - | SP4T | - | - | - | - | - | 20GHz | - | 50Ohm | - | - | - | - | Absorptive | - | 100MHz~20GHz | DIVERSITY SWITCH | 3dB | - | 40dB | 100MHz | - | General Purpose | 16.99dBm | - | - | - | - | 24dBm | 41dBm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC232G7TR Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | 7-SMD, Gull Wing | - | - | - | 7-SMD | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 50Ohm | - | - | SPDT | - | Absorptive | - | - | - | - | - | - | - | - | VSAT | - | - | - | - | - | 27dBm (typ) IP1dB | 49dBm (typ) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC344LH5 Analog Devices Inc. | In Stock | - | Datasheet | - | LAST TIME BUY (Last Updated: 5 days ago) | - | - | 12-CSMD | YES | SURFACE MOUNT | 12 | - | - | - | - | - | - | -40°C~85°C | Strip | e4 | no | Obsolete | 1 (Unlimited) | 12 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8542.39.00.01 | - | - | - | - | - | 1 | - | - | COMPONENT | - | 12GHz | - | HMC344 | 12 | - | -5V | SP4T | - | - | - | - | -5.5V | 8GHz | - | 50Ohm | - | - | - | - | Absorptive | - | 0Hz~12GHz | - | 2.1dB | - | 40dB | - | 3 dB | Radar | 28.06dBm | - | -5V | - | - | 27dBm | 47dBm | 0.075 μs | 27 dBm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HMC252AQS24 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | 24-SSOP (0.154, 3.90mm Width) | - | - | 24 | - | - | 3000MHz | - | - | - | -40°C~85°C | Strip | e3 | no | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE | - | - | 5V | - | - | - | - | - | - | COMPONENT | - | - | - | HMC252 | 24 | - | - | SP8T | - | - | - | - | - | 1GHz | - | 50Ohm | - | - | - | - | Absorptive | - | 0Hz~2.5GHz | DIVERSITY SWITCH | 1dB | - | 40dB | - | - | CDMA | 29.78dBm | - | - | - | - | - | 46dBm | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG936BRU-R Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20 | - | - | - | - | - | 10 ns | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.75μW | 1.65V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | - | 2GHz | 30 | ADG936 | 20 | - | 2.75V | 2 x SPDT | - | 1.65V | 1 | - | - | 1GHz | - | 50Ohm | 2.75μW | 2 | SPDT | 11 ns | Reflective | 4 GHz | DC~2GHz | - | 0.9dB | 36 dB | 36dB | - | 1.25 dB | General Purpose | - | 14ns | - | 13ns | - | 16dBm | 32dBm | - | - | 6.5mm | 4.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC253QS24 Analog Devices Inc. | 5 | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | - | 24-SSOP (0.154, 3.90mm Width) | YES | SURFACE MOUNT | 24 | - | 255.5993mg | - | - | - | - | -40°C~85°C | Bulk | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS/TTL COMPATIBLE | 8542.39.00.01 | - | 5V | - | - | - | 1 | - | - | COMPONENT | not_compliant | 2.5GHz | - | HMC253 | 24 | - | - | SP8T | 5V | - | - | - | - | - | 6mA | 50Ohm | - | - | - | - | Absorptive | - | DC~2.5GHz | - | 1.8dB | - | 28dB | - | 1.3 dB | General Purpose | 23.98dBm | - | - | - | - | 23dBm | 43dBm | 0.1 μs | 23 dBm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG902BRM-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | - | - | - | - | 5.8 ns | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 2.5μW | 1.65V~2.75V | - | - | - | 1 | - | - | COMPONENT | - | 4.5GHz | - | ADG902 | - | 1 | 2.75V | SPST | - | - | - | - | - | 1GHz | - | 50Ohm | 2.5μW | 2 | - | 3.6 ns | Reflective | 4.5 GHz | DC~2.5GHz | DIVERSITY SWITCH | 0.8dB | - | 40dB | - | 1.25 dB | General Purpose | - | - | - | - | - | 17dBm | 36dBm | 0.0036 μs | - | 3mm | 3mm | 850μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC922LP4E Analog Devices Inc. | 2378 | - | Datasheet | - | - | - | - | 24-VFQFN Exposed Pad | - | - | - | - | - | 4000MHz | - | - | - | -40°C~85°C | Strip | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | HIGH ISOLATION | 8542.39.00.01 | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | Absorptive | - | - | - | - | - | - | - | - | General Purpose | 34dBm | - | - | - | 1.5 dB | 35dBm (typ) IP1dB | 50dBm (typ) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC986A Analog Devices Inc. | 350 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Die | - | - | 0 | - | - | - | 85°C | -55°C | - | - | Tray | - | no | Active | 1 (Unlimited) | - | - | - | - | - | HIGH ISOLATION | - | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | HMC986 | 0 | - | - | SPDT | - | - | - | - | - | 1GHz 40GHz | - | 50Ohm | - | - | - | - | Reflective | - | 100MHz~50GHz | - | 1.9dB | - | 36dB | - | - | Radar | 26.99dBm | - | - | - | - | 25dBm | 40dBm | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC253AQS24 Analog Devices Inc. | 16 | - | Datasheet | - | - | - | - | 24-SSOP (0.154, 3.90mm Width) | - | - | 24 | - | - | 2500MHz | - | - | - | -40°C~85°C | Strip | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | CMOS COMPATIBLE | - | - | 5V | - | - | - | - | - | - | COMPONENT | unknown | - | - | HMC253 | 24 | - | - | SP8T | - | - | - | - | - | 1GHz | - | 50Ohm | - | - | - | - | Absorptive | - | 0Hz~2.5GHz | DIVERSITY SWITCH | 1dB | - | 40dB | - | - | CDMA | 20dBm | - | - | - | - | 23dBm | 46dBm | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC199AMS8TR Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | 8-MSOP | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 3V 5V | - | - | - | - | - | - | - | - | - | - | HMC199 | - | - | - | SPDT | - | - | - | - | - | 2GHz 2.5GHz | - | 50Ohm | - | - | SPDT | - | - | - | 0Hz~2.5GHz | - | 0.6dB | - | 25dB | - | - | ISM | - | - | - | - | - | 28dBm | 55dBm | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC221AE Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | SOT-23-6 | - | - | - | SOT-26 | - | - | - | - | - | -40°C~105°C | Digi-Reel® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | 3V~8V | - | - | - | - | - | - | - | - | - | - | HMC221 | - | - | - | SPDT | - | - | - | - | - | 3GHz | - | 50Ohm | - | - | SPDT | - | Reflective | - | DC~3GHz | - | 0.8dB | - | 18dB | - | - | General Purpose | - | - | - | - | - | 29dBm | 43dBm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC232 Analog Devices Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | - | Die | - | - | 0 | - | - | - | - | - | - | -55°C~85°C | Bulk | e4 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | HIGH ISOLATION | - | - | - | - | - | - | 1 | - | - | COMPONENT | - | 15GHz | - | HMC232 | 0 | - | - | SPDT | -5V | - | - | - | - | 10GHz | - | 50Ohm | - | - | - | - | Absorptive | - | 0Hz~15GHz | - | 2.2dB | - | 50dB | - | 1.4 dB | VSAT | - | - | - | - | - | 26dBm | 49dBm | 0.005 μs | 26 dBm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC322LP4E-AN Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC336MS8GETR-AN Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC252QS24ETR-AN Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC321LP4ETR-AN Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC427LP3ETR-AN Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC336MS8GE-AN Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |