- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Frequency Range
- Isolation
- Operating Temperature
- Packaging
- Number of Pins
- Base Part Number
- Circuit
- IIP3
Attribute column
Manufacturer
Analog Devices, Inc. RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Voltage - Supply | Number of Functions | Construction | Pin Count | Circuit | Power Supplies | Test Frequency | Impedance | Topology | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | RF Type | Input Power-Max (CW) | P1dB | IIP3 | On Time-Nom | 1dB Compression Point | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADRF5019BCPZN Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | 16-VFQFN Exposed Pad, CSP | YES | SURFACE MOUNT | 13000MHz | -40°C~105°C | Strip | no | Active | 3 (168 Hours) | 16 | 3V~3.6V | 1 | COMPONENT | 16 | SPDT | 3.3V | 13GHz | 50Ohm | Absorptive | 100MHz~13GHz | DIVERSITY SWITCH | 1.5dB | 25dB | 100MHz | VSAT | 23dBm | 39dBm | 60dBm | 0.285 µs | 28 dBm | ROHS3 Compliant |