- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Frequency Range
- Isolation
- Operating Temperature
- Packaging
- Number of Pins
- Base Part Number
- Circuit
- IIP3
Attribute column
Manufacturer
Analog Devices, Inc. RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Operating Supply Voltage | Circuit | Power Supplies | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Impedance | Throw Configuration | Topology | Max Frequency | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | Insertion Loss (dB) | RF Type | Input Power-Max (CW) | P1dB | IIP3 | On Time-Nom | 1dB Compression Point | Port Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMC270AMS8GE Analog Devices Inc. | 1 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | 8 | - | - | - | -40°C~85°C | Strip | e3 | no | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | HIGH ISOLATION | - | - | - | - | COMPONENT | - | 8GHz | HMC270 | 8 | - | SPDT | - | - | - | - | - | 50Ohm | - | Absorptive | - | 0Hz~8GHz | DIVERSITY SWITCH | 2.4dB | 33dB | - | - | - | - | 28dBm | 45dBm (min) | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC221BETR Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | SOT-23-6 | - | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | no | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 360mW | 5V | 1 | COMPONENT | - | 3GHz | HMC221 | 6 | 8V | SPDT | - | - | - | - | - | 50Ohm | - | - | - | 10kHz~3GHz | DIVERSITY SWITCH | 0.8dB | 18dB | - | 0.4 dB | General Purpose | 20dBm | 29dBm | 54dBm | 0.01 μs | 8 dBm | REFLECTIVE | - | ROHS3 Compliant | - | ||
![]() HMC344ALP3ETR Analog Devices Inc. | 500 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | 16-VFQFN Exposed Pad | - | - | 16 | - | - | 8000MHz | -40°C~85°C | Tape & Reel (TR) | - | no | Active | 3 (168 Hours) | - | - | - | - | - | HIGH ISOLATION | - | - | -4.2V~-5V | - | COMPONENT | - | - | HMC344 | 16 | - | SP4T | - | - | - | 8GHz | - | 50Ohm | - | - | - | DC~8GHz | - | 2.1dB | 32dB | 100MHz | - | General Purpose | 19.03dBm | 28dBm | 44dBm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC784MS8GETR Analog Devices Inc. | 24 | - | Datasheet | - | LAST TIME BUY (Last Updated: 1 week ago) | Tin | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | 8 | - | 139.989945mg | - | -40°C~85°C | Digi-Reel® | e3 | no | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | CMOS COMPATIBLE | - | 1.217W | 3V~8V | 1 | COMPONENT | - | 4GHz | HMC784 | 8 | 5V | SPDT | 5V | - | - | - | 20μA | 50Ohm | - | Reflective | - | DC~4GHz | DIVERSITY SWITCH | 1.3dB | 30dB | - | 1.3 dB | General Purpose | 39dBm | 41dBm | 60dBm | 0.04 μs | 35 dBm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC232ALP4E Analog Devices Inc. | 2674 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24 | - | - | - | -40°C~85°C | Strip | e3 | no | Active | 3 (168 Hours) | - | - | - | - | - | HIGH ISOLATION | - | - | - | - | COMPONENT | - | 12GHz | HMC232 | 24 | -5V | SPDT | - | - | - | 6GHz | - | 50Ohm | - | Absorptive | - | 0Hz~12GHz | DIVERSITY SWITCH | 1.5dB | 50dB | - | - | Radar | 30.9dBm | - | 48dBm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HMC241ALP3E Analog Devices Inc. | 2000 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16 | - | - | 4000MHz | - | Strip | e3 | no | Active | 3 (168 Hours) | 16 | - | - | 85°C | -40°C | - | - | - | 5V | 1 | COMPONENT | - | - | HMC241 | 16 | - | SP4T | 3/5V | - | - | - | - | 50Ohm | - | Absorptive | 4GHz | 0Hz~4GHz | DIVERSITY SWITCH | 1.2dB | 32dB | 100MHz | - | WiMAX / WiBro | 17.5dBm | 29dBm | 47dBm | 0.1 μs | 29 dBm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC546MS8GETR Analog Devices Inc. | 1588 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | SURFACE MOUNT | 8 | - | 139.989945mg | - | -40°C~85°C | Cut Tape (CT) | e3 | no | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | - | - | 1.12W | 3V | 1 | COMPONENT | - | 2.7GHz | HMC546 | 8 | - | SPDT | 3V | - | - | 2.17GHz | - | 50Ohm | - | - | - | 200MHz~2.2GHz | DIVERSITY SWITCH | 1.1dB | 30dB | - | 0.4 dB | Cellular | 40dBm | 43dBm | - | 0.102 μs | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC545AE Analog Devices Inc. | 1 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | SOT-23-6 | - | - | 6 | - | - | 3000MHz | -40°C~85°C | Strip | e3 | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | COMPONENT | - | - | HMC545 | 6 | - | SPDT | - | - | - | - | - | 50Ohm | - | - | 3GHz | 0Hz~3GHz | DIVERSITY SWITCH | 0.4dB | 22dB | - | - | WiMax, WLAN | 34dBm | 33dBm | 54dBm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC641A Analog Devices Inc. | 1000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Die | - | - | 0 | - | - | - | -40°C~85°C | Tray | - | no | Active | 1 (Unlimited) | - | - | - | - | - | HIGH ISOLATION | - | - | - | - | COMPONENT | - | - | HMC641 | 0 | 5V | SP4T | - | - | - | - | - | 50Ohm | - | Absorptive | 18GHz | 100MHz~18GHz | DIVERSITY SWITCH | 2.3dB | 38dB | - | - | General Purpose | 16.99dBm | 25dBm | 41dBm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC221BE Analog Devices Inc. | 122556 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | SOT-23-6 | - | - | 6 | - | - | - | -40°C~85°C | Strip | - | no | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 360mW | 5V | 1 | COMPONENT | - | 3GHz | HMC221 | 6 | 8V | SPDT | - | - | - | - | - | 50Ohm | - | - | - | 10kHz~3GHz | DIVERSITY SWITCH | 0.8dB | 18dB | - | 0.4 dB | General Purpose | 20dBm | 29dBm | 54dBm | 0.01 μs | 8 dBm | REFLECTIVE | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC347ALP3ETR Analog Devices Inc. | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | 16-VFQFN Exposed Pad | - | - | 16 | - | - | 14000MHz | -55°C~85°C | Tape & Reel (TR) | - | no | Active | 3 (168 Hours) | - | - | - | - | - | HIGH ISOLATION | - | - | - | - | COMPONENT | - | - | HMC347 | 16 | - | SPDT | - | - | - | 14GHz | - | 50Ohm | - | Absorptive | - | 0Hz~14GHz | DIVERSITY SWITCH | 1.9dB | 38dB | - | - | VSAT | 26.99dBm | 23dBm | 43dBm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC546MS8GE Analog Devices Inc. | 909 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | 139.989945mg | - | -40°C~85°C | Strip | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 1.12W | - | 1 | COMPONENT | - | 2.7GHz | HMC546 | 8 | - | SPDT | 3V | 8V | 3V | 2.17GHz | - | 50Ohm | - | Reflective | - | 200MHz~2.2GHz | DIVERSITY SWITCH | 1.1dB | 30dB | - | 0.4 dB | WiMAX / WiBro | 40dBm | - | 43dBm | 0.102 μs | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC1118LP3DE Analog Devices Inc. | 100 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | 16-VFQFN Exposed Pad | - | - | 16 | - | - | - | -40°C~85°C | Strip | e4 | no | Active | 3 (168 Hours) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | 3V~3.6V | - | COMPONENT | - | 13GHz | HMC1118 | 16 | - | SPDT | - | - | - | 3GHz 13GHz | - | 50Ohm | - | Absorptive | - | 9kHz~13GHz | DIVERSITY SWITCH | 2dB | 50dB | - | - | VSAT | 27.99dBm | 37dBm | 62dBm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC252QS24ETR Analog Devices Inc. | 230 | - | Datasheet | - | LAST TIME BUY (Last Updated: 2 days ago) | - | - | 24-SSOP (0.154, 3.90mm Width) | YES | SURFACE MOUNT | 24 | - | 255.5993mg | - | -40°C~85°C | Digi-Reel® | e3 | no | Obsolete | 1 (Unlimited) | 24 | - | Matte Tin (Sn) | - | - | CMOS/TTL COMPATIBLE | - | - | 3.3V 5V | 1 | COMPONENT | - | 3GHz | HMC252 | 24 | - | SP6T | 5V | - | - | - | 5mA | 50Ohm | - | Absorptive | - | DC~3GHz | - | 1.3dB | 29dB | - | 0.9 dB | General Purpose | 26.02dBm | 24dBm | 46dBm | 0.12 μs | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC347ALP3E Analog Devices Inc. | 3001 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | 16-VFQFN Exposed Pad | - | - | 16 | - | - | 14000MHz | -55°C~85°C | Strip | - | no | Active | 3 (168 Hours) | - | - | - | - | - | HIGH ISOLATION | - | - | - | - | COMPONENT | - | - | HMC347 | 16 | - | SPDT | - | - | - | 14GHz | - | 50Ohm | - | Absorptive | - | 0Hz~14GHz | - | 1.9dB | 38dB | - | - | VSAT | 26.99dBm | 23dBm | 43dBm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC574MS8ETR Analog Devices Inc. | 312 |
| Datasheet | - | LAST TIME BUY (Last Updated: 5 days ago) | Tin | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | 139.989945mg | - | -40°C~85°C | Cut Tape (CT) | e3 | no | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | 650mW | 3V~8V | 1 | - | - | 3GHz | HMC574 | 8 | 5V | SPDT | 5V | - | - | - | 40μA | 50Ohm | - | Reflective | - | DC~3GHz | - | 0.5dB | 20dB | - | 0.5 dB | Cellular, WLAN | - | 39dBm | 65dBm | 0.12 μs | 36 dBm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC595AE Analog Devices Inc. | 6666 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | SOT-23-6 | - | - | 6 | - | - | - | -40°C~85°C | Strip | e3 | no | Active | 1 (Unlimited) | - | - | - | - | - | CMOS COMPATIBLE | - | - | 5V | - | COMPONENT | - | 3GHz | HMC595 | 6 | - | SPDT | - | - | - | - | - | 50Ohm | - | - | - | 0Hz~3GHz | DIVERSITY SWITCH | 0.5dB | 18dB | - | - | WiMax, WLAN | 39dBm | 39dBm | 63dBm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HMC232ALP4ETR Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24 | 24-QFN (4x4) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | HMC232 | - | -5V | SPDT | - | - | - | 6GHz | - | 50Ohm | SPDT | Absorptive | 12GHz | 0Hz~12GHz | - | 1.5dB | 50dB | - | - | Radar | - | - | 48dBm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC536MS8G Analog Devices Inc. | 6478 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | SURFACE MOUNT | 8 | - | 139.989945mg | - | -40°C~85°C | Strip | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 867mW | - | 1 | COMPONENT | not_compliant | 6GHz | HMC536 | 8 | - | SPDT | 5V | - | - | - | - | 50Ohm | - | Reflective | - | DC~6GHz | DIVERSITY SWITCH | 0.7dB | 32dB | - | 0.5 dB | General Purpose | 29.03dBm | - | 48dBm | 0.03 μs | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC7992LP3DE Analog Devices Inc. | 484 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | 16-VFQFN Exposed Pad, CSP | YES | SURFACE MOUNT | 16 | - | - | 6000MHz | -40°C~105°C | Strip | e4 | no | Active | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3.3V~5V | 1 | COMPONENT | - | - | HMC799 | 16 | - | SP4T | 3.3/5V | - | - | 6GHz | - | 50Ohm | - | Absorptive | - | 100MHz~6GHz | - | 1dB | 30dB | 100MHz | - | Cellular | - | 35dBm | 58dBm | 0.15 μs | 33 dBm | - | - | ROHS3 Compliant | Contains Lead |