- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Frequency Range
- Isolation
- Operating Temperature
- Packaging
- Number of Pins
- Base Part Number
- Circuit
- IIP3
Attribute column
Manufacturer
Analog Devices, Inc. RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Frequency (Max) | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Number of Outputs | Operating Supply Voltage | Circuit | Power Supplies | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Impedance | Power Dissipation | Number of Bits | Throw Configuration | Turn On Delay Time | Topology | Max Frequency | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | Insertion Loss (dB) | RF Type | Input Power-Max (CW) | Max Supply Voltage (DC) | Characteristic Impedance | Insertion Loss (Max) | P1dB | IIP3 | On Time-Nom | 1dB Compression Point | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMC544A Analog Devices Inc. | 184 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | SOT-23-6 | - | - | 6 | - | - | 4000MHz | - | -40°C~85°C | Strip | e0 | no | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 3V | - | COMPONENT | - | - | HMC544 | 6 | - | - | SPDT | - | - | - | 4GHz | - | 50Ohm | - | - | - | - | - | - | 0Hz~4GHz | DIVERSITY SWITCH | 0.7dB | 12dB | - | - | WiMax, WLAN | 39dBm | - | - | - | 35dBm | 60dBm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC347LP3ETR Analog Devices Inc. | 16 | - | Datasheet | - | LAST TIME BUY (Last Updated: 2 days ago) | - | - | 16-VFQFN Exposed Pad | YES | SURFACE MOUNT | 16 | - | 57.09594mg | - | - | -55°C~85°C | Digi-Reel® | e3 | no | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | HIGH ISOLATION | - | 120mW | - | 1 | COMPONENT | - | 14GHz | HMC347 | 16 | - | - | SPDT | -5V | - | - | - | - | 50Ohm | - | - | - | - | Absorptive | - | DC~14GHz | - | 1.9dB | 38dB | - | 1.6 dB | General Purpose | 26.99dBm | - | - | - | 23dBm | 43dBm | 0.006 μs | 23 dBm | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC245AQS16ETR Analog Devices Inc. | 1000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | 16-SSOP (0.154, 3.90mm Width) | - | - | 16 | 16-QSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 5V | - | - | - | 3.5GHz | HMC245 | - | - | - | SP3T | - | 5.5V | 4.5V | 2.5GHz | - | 50Ohm | - | - | SP4T | - | Absorptive | 3.5GHz | 0Hz~3.5GHz | - | 0.8dB | 36dB | - | - | CATV | - | - | - | - | 29dBm | 48dBm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HMC252QS24E Analog Devices Inc. | 3500 | - | Datasheet | - | LAST TIME BUY (Last Updated: 4 days ago) | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | 24 | - | 255.5993mg | - | - | -40°C~85°C | Strip | e3 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | CMOS/TTL COMPATIBLE | 8542.39.00.01 | - | 3.3V 5V | 1 | COMPONENT | - | 3GHz | HMC252 | 24 | - | - | SP6T | 5V | - | - | - | 5mA | 50Ohm | - | - | - | - | Absorptive | - | DC~3GHz | - | 1.3dB | 29dB | - | 0.9 dB | General Purpose | 26.02dBm | 5V | - | - | 24dBm | 46dBm | 0.12 μs | - | 1.5mm | 8.75mm | 4mm | - | - | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() HMC536MS8GTR Analog Devices Inc. | 1960 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | HMC536 | 8 | - | - | SPDT | - | - | - | 6GHz | - | 50Ohm | - | - | - | - | Reflective | - | DC~6GHz | DIVERSITY SWITCH | 0.7dB | 32dB | - | - | General Purpose | - | - | - | - | - | 48dBm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC336MS8GE Analog Devices Inc. | 15 | - | Datasheet | - | LAST TIME BUY (Last Updated: 5 days ago) | Tin | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | 8 | - | 139.989945mg | - | - | -40°C~85°C | Strip | e3 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 5V | 1 | COMPONENT | - | 6GHz | HMC336 | 8 | - | - | SPDT | - | - | - | - | 35μA | 50Ohm 75Ohm | - | - | - | - | Absorptive | - | DC~6GHz | - | 1.6dB | 42dB | - | 1.6 dB | General Purpose | 27.99dBm | - | - | - | 25dBm | 42dBm | 0.02 μs | 25 dBm | 970μm | 3.1mm | 3.1mm | - | - | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() HMC252QS24TR Analog Devices Inc. | In Stock | - | Datasheet | - | LAST TIME BUY (Last Updated: 3 days ago) | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | 24 | - | 255.5993mg | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | - | - | CMOS/TTL COMPATIBLE | - | - | 3.3V 5V | 1 | COMPONENT | not_compliant | 3GHz | HMC252 | 24 | - | - | SP6T | 5V | - | - | - | 5mA | 50Ohm | - | - | - | - | Absorptive | - | DC~3GHz | - | 1.3dB | 29dB | - | 0.9 dB | General Purpose | 26.02dBm | - | - | - | 24dBm | 46dBm | 0.12 μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG919BRM Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | - | - | 6.5 ns | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5μW | 1.65V~2.75V | 1 | COMPONENT | - | 4GHz | ADG919 | - | 2 | 2.75V | SPDT | - | - | - | 1GHz | - | - | 2.5μW | 1 | - | 6.6 ns | Reflective | - | DC~2GHz | DIVERSITY SWITCH | 0.8dB | 37dB | - | 1.25 dB | General Purpose | - | - | 50Ohm | - | 17dBm | 36dBm | 0.005 μs | - | - | 3mm | 3mm | 850μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC322LP4E Analog Devices Inc. | 406 | - | Datasheet | - | LAST TIME BUY (Last Updated: 2 weeks ago) | Tin | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24 | - | 928.191737mg | - | - | -40°C~85°C | Strip | e3 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | - | - | HIGH ISOLATION | 8542.39.00.01 | 348mW | - | 1 | COMPONENT | - | 8GHz | HMC322 | 24 | - | -5V | SP8T | - | -4.5V | -5.5V | - | - | 50Ohm 75Ohm | - | - | - | - | Absorptive | - | DC~8GHz | - | 2.5dB | 25dB | - | 2.5 dB | General Purpose | 26.02dBm | - | - | - | 23dBm | 40dBm | 0.15 μs | 23 dBm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HMC241AQS16 Analog Devices Inc. | 500 | - | Datasheet | - | - | - | - | 16-SSOP (0.154, 3.90mm Width) | - | - | 16 | - | - | - | - | -40°C~85°C | Strip | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5V | - | - | - | - | HMC241 | 16 | - | - | SP4T | - | - | - | 2.5GHz | - | 50Ohm | - | - | - | - | Absorptive | - | 0Hz~3.5GHz | - | 0.8dB | 36dB | - | - | CATV | - | - | - | - | 29dBm | 48dBm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC344ALP3E Analog Devices Inc. | 1385 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | 16-VFQFN Exposed Pad | - | - | 16 | - | - | - | - | -55°C~85°C | Strip | - | no | Active | 3 (168 Hours) | - | - | - | - | - | HIGH ISOLATION | - | - | - | - | COMPONENT | - | 8GHz | HMC344 | 16 | - | - | SP4T | - | -4.5V | -5.5V | 4GHz | - | 50Ohm | - | - | - | - | Absorptive | - | 0Hz~8GHz | - | 1.9dB | 35dB | - | - | VSAT | 19.03dBm | - | - | - | - | 40dBm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADRF5160BCPZ Analog Devices Inc. | 2000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | 32-VFQFN Exposed Pad | - | - | 32 | - | - | 4000MHz | - | -40°C~105°C | Strip | - | no | Active | 3 (168 Hours) | - | - | - | - | - | CMOS COMPATIBLE | - | - | 4.5V~5.4V | - | COMPONENT | - | - | - | 32 | - | - | SPDT | - | - | - | 4GHz | - | 50Ohm | - | - | - | - | Reflective | - | 700MHz~4GHz | DIVERSITY SWITCH | 0.9dB | 35dB | 700MHz | - | General Purpose | 49.7dBm | - | - | - | 47dBm | 70dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC199MS8ETR Analog Devices Inc. | 1640 | - | Datasheet | - | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | 2500MHz | - | -40°C~85°C | Cut Tape (CT) | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | CMOS/TTL COMPATIBLE | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | 2 x SPDT | - | - | - | - | - | 50Ohm | - | - | SPDT | - | Reflective | - | - | - | - | - | - | - | Cellular, ISM, PCS | 23.98dBm | - | - | 1 dB | 23dBm (typ) IP1dB | 36dBm (typ) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC245QS16ETR Analog Devices Inc. | 85 | - | Datasheet | - | LAST TIME BUY (Last Updated: 4 days ago) | - | - | 16-SSOP (0.154, 3.90mm Width) | YES | SURFACE MOUNT | 16 | - | 288.002805mg | - | - | -40°C~85°C | Digi-Reel® | e3 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | CMOS/TTL COMPATIBLE | 8542.39.00.01 | - | 5V | 1 | COMPONENT | - | 3.5GHz | HMC245 | 16 | - | - | SP3T | 5V | - | - | - | 3mA | 50Ohm | - | - | - | - | Absorptive | - | DC~3.5GHz | - | 0.7dB | 30dB | - | 0.7 dB | General Purpose | 26.99dBm | - | - | - | 25dBm | 44dBm | 0.15 μs | 26 dBm | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC322LP4ETR Analog Devices Inc. | 1092 | - | Datasheet | - | LAST TIME BUY (Last Updated: 5 days ago) | Tin | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24 | - | 928.191737mg | - | - | -40°C~85°C | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | HIGH ISOLATION | - | 348mW | - | 1 | COMPONENT | - | 8GHz | HMC322 | 24 | - | -5V | SP8T | -5/GND V | - | - | - | - | 50Ohm | - | - | - | - | Absorptive | - | 0Hz~8GHz | - | 2.5dB | 25dB | - | 2.5 dB | - | 26.02dBm | - | - | - | 23dBm | 40dBm | 0.15 μs | 23 dBm | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC347LP3E Analog Devices Inc. | 5 | - | Datasheet | - | LAST TIME BUY (Last Updated: 5 days ago) | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16 | - | 57.09594mg | - | - | -55°C~85°C | Strip | e3 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | HIGH ISOLATION | 8542.39.00.01 | 120mW | - | 1 | COMPONENT | - | 14GHz | HMC347 | 16 | - | - | SPDT | - | - | -5V | - | - | 50Ohm | - | - | - | - | Absorptive | - | DC~14GHz | - | 1.9dB | 38dB | - | 1.9 dB | General Purpose | 26.99dBm | - | - | - | 23dBm | 43dBm | 0.006 μs | 23 dBm | 950μm | 3.1mm | 3.1mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HMC345LP3ETR Analog Devices Inc. | 7178 | - | Datasheet | - | LAST TIME BUY (Last Updated: 1 week ago) | Tin | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16 | 16-SMT (3x3) | 57.09594mg | - | - | -40°C~85°C | Digi-Reel® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -55°C | - | - | - | 5V | - | - | - | 8GHz | HMC345 | - | - | - | SP4T | - | 5V | - | 8GHz | 3mA | 50Ohm 75Ohm | - | - | SP4T | - | Absorptive | 8GHz | DC~8GHz | - | 2.4dB | 32dB | - | 2.2 dB | General Purpose | - | - | - | - | 21dBm | 45dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC197BETR Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | SOT-23-6 | - | - | 6 | SOT-26 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 3V | - | - | - | 3GHz | HMC197 | - | - | 8V | SPDT | - | - | - | 2.5GHz | - | 50Ohm | - | - | SPDT | - | - | 3GHz | DC~3GHz | - | 0.9dB | 29dB | - | 0.4 dB | General Purpose | - | - | - | - | 29dBm | 55dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC849ALP4CE Analog Devices Inc. | 600 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | 16-VQFN Exposed Pad | - | - | 16 | - | 57.09594mg | - | - | -40°C~85°C | Strip | e3 | no | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | 969mW | 3V~5V | - | COMPONENT | - | 6GHz | HMC849 | 16 | - | - | SPDT | - | - | - | 4GHz | 1.3mA | 50Ohm | - | - | - | - | - | - | DC~6GHz | DIVERSITY SWITCH | 1dB | 56dB | - | 0.9 dB | General Purpose | 32.99dBm | - | - | - | 33dBm | 52dBm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HMC232LP4ETR Analog Devices Inc. | 18 | - | Datasheet | - | LAST TIME BUY (Last Updated: 3 days ago) | - | - | 24-VFQFN Exposed Pad | YES | SURFACE MOUNT | 24 | - | 928.191737mg | - | - | -40°C~85°C | Digi-Reel® | e3 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | 1 | COMPONENT | - | 12GHz | HMC232 | 24 | - | - | SPDT | - | - | - | - | - | 50Ohm | - | - | - | - | Absorptive | - | DC~12GHz | - | 2.7dB | 42dB | - | 1.5 dB | General Purpose | 30dBm | - | - | - | 27dBm | 50dBm | 0.006 μs | 27 dBm | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |