- Mfr
- Package
- Package / Case
- Product Status
- Series
- Applications
- Data Interface
- Frequency
- Operating Temperature
- Current - Transmitting
- Power - Output
- Antenna Connector
Attribute column
Manufacturer
Analog Devices, Inc. RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Dimensions | Interface Type | Maximum Operating Temperature | Mfr | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Technology | Voltage - Supply | Frequency | Operating Frequency | Failure Rate | Memory Size | Output Power | Data Rate | Data Interface | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX2502ELM Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX41463GUB+T Analog Devices | 30 |
| Datasheet | - | Surface Mount | Axial | - | Axial | MAX41463 | - | 3 mm x 3 mm | I2C | + 105 C | Analog Devices Inc./Maxim Integrated | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 3.6 V | 1.8 V | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | ±200ppm/°C | Transmitter with I2C | 2.7 MOhms | - | - | Metal Film | Alarm, AMR, Garage Door Openers, Home/Building Automation, PKE, RKE, TPMS, Wireless Sensors | 0.5W, 1/2W | Si | 1.8V ~ 3.6V | 300MHz ~ 960MHz | 300 MHz to 960 MHz | -- | - | 16 dBm | - | I²C | 16dBm | 200kbps | 43mA | FSK | PCB, Surface Mount | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() MAX41464GUB+T Analog Devices | 30 |
| Datasheet | - | Surface Mount | Axial | - | Axial | MAX41464 | - | - | I2C | + 105 C | Analog Devices Inc./Maxim Integrated | SMD/SMT | - | Tape & Reel (TR) | Active | - | 20.5 mA | 3.6 V | 1.8 V | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | Active | 2 | ±30ppm/°C | Transmitter with I2C | 1.25 kOhms | - | - | Wirewound | General Purpose | 13W | Si | 1.8V ~ 3.6V | 300MHz ~ 960MHz | 286 MHz to 960 MHz | -- | - | 16 dBm | - | I²C | 16dBm | 200kbps | 27mA ~ 43mA | FSK | PCB, Surface Mount | Moisture Resistant | -- | - | ||
![]() 806-0726-21+T Analog Devices | In Stock | - | - | - | - | - | - | - | 806-0726 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2901ETI+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | MAX290 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | ISM | - | - | 2.7V ~ 4.5V | 902MHz ~ 928MHz | - | - | - | - | - | PCB, Surface Mount | 20dBm | - | 200mA | ASK, BPSK | PCB, Surface Mount | - | - | - | ||
![]() MAX41463GUB+ Analog Devices | 23 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX41463 | - | 3 mm x 3 mm | I2C | + 105 C | Analog Devices Inc./Maxim Integrated | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | - | 3.6 V | 1.8 V | -40°C ~ 105°C | - | - | - | - | - | - | - | Transmitter with I2C | - | - | - | - | General Purpose | - | Si | 1.8V ~ 3.6V | 300MHz ~ 960MHz | 300 MHz to 960 MHz | - | - | 16 dBm | 200Kbps | I²C | 16dBm | 200kbps | 45mA | FSK | PCB, Surface Mount | - | - | - | ||
![]() MAX41462GUB+ Analog Devices | 31 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX41462 | - | 3 mm x 3 mm | I2C | + 105 C | Analog Devices Inc./Maxim Integrated | SMD/SMT | - | Tube | Active | - | - | 3.6 V | 1.8 V | -40°C ~ 105°C | - | - | - | - | - | - | - | Transmitter with I2C | - | - | - | - | General Purpose | - | Si | 1.8V ~ 3.6V | 300MHz ~ 960MHz | 300 MHz to 960 MHz | - | - | 16 dBm | - | I²C | 16dBm | 200kbps | 45mA | ASK, OOK | PCB, Surface Mount | - | - | - | ||
![]() MAX7043EUI+T Analog Devices | In Stock | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | MAX7043 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2850ITK+TCFV Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 68-WFQFN Exposed Pad | - | 68-TQFN (10x10) | MAX2850 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | - | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 2.7V ~ 3.6V | 4.9GHz ~ 5.9GHz | - | - | - | - | - | PCB, Surface Mount | -4dBm | 54Mbps | 505mA | - | PCB, Surface Mount | - | - | - | ||
![]() 806-0726-21+ Analog Devices | In Stock | - | - | - | - | - | - | - | 806-0726 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2365ETM+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | MAX236 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Wireless LAN | - | - | 2.7V ~ 3.3V | 900 MHz | - | - | - | - | - | PCB, Surface Mount | 9dBm | - | 90 mA | - | PCB, Surface Mount | - | - | - | ||
![]() MAX2504ELM-D Analog Devices | In Stock | - | - | - | - | 0402 (1005 Metric) | - | 0402 | RN73R1E | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | ±25ppm/°C | - | 569 Ohms | - | - | Thin Film | Cellular | 0.063W, 1/16W | - | 2.7V ~ 3.3V | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | CDMA | PCB, Surface Mount | Automotive AEC-Q200, Moisture Resistant | 0.016 (0.40mm) | AEC-Q200 | ||
![]() MAX2507ELM-T Analog Devices | 2284 |
| - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2598ELB#G42 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7043EUI+ Analog Devices | In Stock | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | MAX7043 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2504ELM-TD Analog Devices | In Stock | - | - | - | - | - | - | - | MAX250 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular | - | - | 2.7V ~ 3.3V | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | CDMA | PCB, Surface Mount | - | - | - | ||
![]() MAX2370ETM+T Analog Devices | 32 |
| Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | 48-WFQFN Exposed Pad | 48 | 48-TQFN (7x7) | MAX2370 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 2.7V ~ 3.3V | 450MHz | - | - | - | - | - | PCB, Surface Mount | 10dBm | - | 134mA | CDMA2000 | PCB, Surface Mount | - | - | - | ||
![]() MAX7060ATG/V+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX7060 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Last Time Buy | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | Home/Building Automation, Industrial Control | - | - | 2.1V ~ 3.6V, 4.5V ~ 5.5V | 280MHz ~ 450MHz | - | - | - | - | - | PCB, Surface Mount | 14dBm | 140kbps | 34mA | ASK, FSK | PCB, Surface Mount | - | - | - | ||
![]() MAX14726ETP+T Analog Devices | In Stock | - | - | - | - | - | - | - | MAX14726 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7058ATG+ Analog Devices | 10 |
| Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX7058 | MAX7058EVKIT+ | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - | Tube | Active | - | - | 3.6 V | 2.1 V | -40°C ~ 125°C | - | - | - | - | - | - | - | Transmitter | - | - | - | - | Automotive RKE, Remote Controls, Wireless Sensors | - | Si | 2.1V ~ 3.6V | 315MHz ~ 390MHz | 300 MHz to 450 MHz | - | - | - | - | PCB, Surface Mount | 10dBm | 50kbps | 12.9mA | ASK, OOK | PCB, Surface Mount | - | - | - |