- Mfr
- Package
- Package / Case
- Product Status
- Series
- Applications
- Data Interface
- Frequency
- Operating Temperature
- Current - Transmitting
- Power - Output
- Antenna Connector
Attribute column
Manufacturer
Analog Devices, Inc. RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Development Kit | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Moisture Sensitivity Levels | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Operating Supply Voltage | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Output Power | Data Rate | Seated Height-Max | Data Interface | Telecom IC Type | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADF7010BRUZ-REEL Analog Devices | 7505 |
| Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24-TSSOP | 24 | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | ADF7010BRUZ-REEL | - | Analog Devices Inc. | 1 | - | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Obsolete | 40 | 5.1 | - | Yes | - | - | - | 3 V | -40°C ~ 85°C | - | e3 | Yes | - | MATTE TIN | - | - | Data Transfer, RKE, Remote Control/Security Systems | - | 2.3V ~ 3.6V | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 902MHz ~ 928MHz | 24 | R-PDSO-G24 | COMMERCIAL | - | - | INDUSTRIAL | - | - | - | - | - | - | 1.2 mm | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm ~ 12dBm | 76.8kbps | 40mA | ASK, FSK, GFSK | PCB, Surface Mount | - | 7.8 mm | 4.4 mm | ||
![]() MAX2900ETI+ Analog Devices | 95 |
| Datasheet | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX2900 | MAX2900EVKIT# | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | 150 mA | 4.5 V | 2.7 V | - | -40°C ~ 85°C | - | - | - | Transmitter | - | - | - | Meter Reading | Si | 2.7V ~ 4.5V | - | - | - | - | - | - | 902MHz ~ 928MHz | - | - | - | 928 MHz | - | - | - | - | - | - | - | 1.22Mbps | - | PCB, Surface Mount | - | 20dBm (100mW) | - | 40mA | ASK, OOK | PCB, Surface Mount | - | - | - | ||
![]() MAX1479ATE+T Analog Devices | 14 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX1479 | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.1 V | - | -40°C ~ 125°C | - | - | - | Transmitter | - | - | - | ISM, Garage Door Openers, RKE | Si | 2.1V ~ 3.6V | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | 450 MHz | - | - | - | - | - | - | 10 dBm | - | - | PCB, Surface Mount | - | 2.7dBm ~ 16.1dBm | 100kbps | 6.7mA ~ 10.5mA | ASK, FSK, OOK | PCB, Surface Mount | - | - | - | ||
![]() ADF7010BRU Analog Devices | 433 |
| Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24-TSSOP | 24 | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | ADF7010BRU | - | Analog Devices Inc. | 1 | - | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Obsolete | 30 | 5.1 | - | No | - | - | - | 3 V | -40°C ~ 85°C | - | e0 | No | - | TIN LEAD | - | - | Data Transfer, RKE, Remote Control/Security Systems | - | 2.3V ~ 3.6V | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | 902MHz ~ 928MHz | 24 | R-PDSO-G24 | COMMERCIAL | - | - | INDUSTRIAL | - | - | - | - | - | - | 1.2 mm | PCB, Surface Mount | TELECOM CIRCUIT | -16dBm ~ 12dBm | 76.8kbps | 40mA | ASK, FSK, GFSK | PCB, Surface Mount | - | 7.8 mm | 4.4 mm | ||
![]() MAX2361ETM Analog Devices | 4021 |
| Datasheet | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | - | MAX236 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.3V | - | - | - | - | - | - | 800MHz ~ 2.2GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 9dBm | - | 146mA | - | PCB, Surface Mount | - | - | - | ||
![]() MAX2365EGM Analog Devices | 4366 |
| Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | MAX2365 | - | - | - | - | - | - | TDMA, WAN, Wireless LAN | - | 2.7V ~ 3.3V | - | - | - | - | - | - | 1.7GHz ~ 2GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | 7.7dBm ~ 10.7dBm | - | - | - | - | PLL Frequency Synthesizer and PA | - | - | ||
![]() MAX2507ELM Analog Devices | 820 |
| - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2363ETM+TG069 Analog Devices | 2017 |
| - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C | MAX2363 | - | - | - | - | - | - | TDMA, WAN, Wireless LAN | - | 2.7V ~ 3.3V | - | - | - | - | - | - | 380 MHz | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | SPI | - | 7.7dBm ~ 10.7dBm | - | 90mA | - | - | PLL Frequency Synthesizer and PA | - | - | ||
![]() MAX2360ECM Analog Devices | 48 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2507ELM-TD Analog Devices | 2718 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7058ATG+T Analog Devices | 12 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | MAX7058 | MAX7058EVKIT+ | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Automotive RKE, Remote Controls, Wireless Sensors | Si | 2.1V ~ 3.6V | - | - | - | - | - | - | 315MHz ~ 390MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 10dBm | 50kbps | 12.9mA | ASK, OOK | PCB, Surface Mount | - | - | - | ||
![]() MAX2902EGI Analog Devices | 86 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7060ATG+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | MAX7060 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Home/Building Automation, Industrial Control | - | 2.1V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | - | - | 280MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 14dBm | 140kbps | 34mA | ASK, FSK | PCB, Surface Mount | - | - | - | ||
![]() MAX2369EGM+D Analog Devices | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | MAX236 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 85 °C | -40 °C | Cellular, GAIT Handsets, LANs, PCS, TDMA, WAN, WLL | - | 2.7V ~ 5.5V | - | - | - | - | - | - | 120MHz ~ 235MHz | - | - | - | - | 3 V | - | 5.5 V | 2.7 V | - | 155 mA | - | - | - | PCB, Surface Mount | - | 5.8dBm ~ 12dBm | - | 6.5mA ~ 155mA | - | PCB, Surface Mount | - | - | - | ||
![]() MAX7060ATG/V+ Analog Devices | 7 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | MAX7060 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Home/Building Automation, Industrial Control | - | 2.1V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | - | - | 280MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 14dBm | 140kbps | 34mA | ASK, FSK | PCB, Surface Mount | - | - | - | ||
![]() MAX7060ATG+ Analog Devices | 22 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | MAX7060 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Home/Building Automation, Industrial Control | - | 2.1V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | - | - | 280MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 14dBm | 140kbps | 34mA | ASK, FSK | PCB, Surface Mount | - | - | - | ||
![]() MAX7057ASE+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX7057 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Home Automation, Security | - | 2.1V ~ 3.6V | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | 17dBm | 100kbps | 12.4mA | ASK, FSK | PCB, Surface Mount | - | - | - | ||
![]() MAX2850ITK+CFV Analog Devices | In Stock | - | - | Surface Mount | 68-WFQFN Exposed Pad | - | 68-TQFN (10x10) | - | MAX2850 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | - | - | - | - | - | - | General Purpose | - | 2.7V ~ 3.6V | - | - | - | - | - | - | 4.9GHz ~ 5.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | -4dBm | 54Mbps | 505mA | - | PCB, Surface Mount | - | - | - | ||
![]() MAX2850ITK+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 68-WFQFN Exposed Pad | - | 68-TQFN (10x10) | - | MAX2850 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 2.7V ~ 3.6V | - | - | - | - | - | - | 4.9GHz ~ 5.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | -4dBm | - | 661mA | - | PCB, Surface Mount | - | - | - | ||
![]() MAX1479ATE+ Analog Devices | 19 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX1479 | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.1 V | - | -40°C ~ 125°C | - | - | - | Transmitter | - | - | - | ISM, Garage Door Openers, RKE | Si | 2.1V ~ 3.6V | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | 450 MHz | - | - | - | - | - | - | 10 dBm | 100Kbps | - | PCB, Surface Mount | - | 2.7dBm ~ 16.1dBm | 100kbps | 6.7mA ~ 10.5mA | ASK, FSK, OOK | PCB, Surface Mount | - | - | - |