- Series
- Applications
- Attachment Method
- Base Product Number
- Capacitance
- Diameter
- Failure Rate
- Features
- Height Off Base (Height of Fin)
- Height Seated (Max)
- Lead Spacing
- Lead Style
Attribute column
Manufacturer
LG Electronics Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Shape | Package Cooled | Material Finish | Base Product Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Applications | Capacitance | Failure Rate | Lead Spacing | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Lead Style | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV1831SB LG Electronics | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | Push Pin | 1.378 (35.00mm) | 6.33°C/W @ 100 LFM | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() LMC1575BD LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC1575ST LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC1575SW LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC1575SB LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH2235ST LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV1831SW LG Electronics | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | VJ1206 | Vishay Vitramon | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | C0G, NP0 | - | General Purpose | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() LMV1831ST LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMHM2237ST LG Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |