- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Mounting Type
- Operating Temperature
- Published
- Mount
- Current - Dark (Typ)
- Dark Current
- Factory Lead Time
- Max Operating Temperature
Attribute column
Manufacturer
Optek Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Max Power Dissipation | Output Voltage | Lead Length | Operating Supply Voltage | Number of Channels | Diode Type | Power Dissipation | Viewing Angle | Forward Current | Lens Style | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Input Current | Peak Wavelength | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Responsivity @ nm | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPF472 TT Electronics/Optek Technology | 46 |
| Datasheet | 12 Weeks | Panel, Through Hole | Through Hole | TO-46-3 | 3 | - | 100V | -40°C~85°C | Bulk | 1997 | Active | 1 (Unlimited) | 85°C | -40°C | 3pF | - | - | - | - | 5V | - | PIN | 200mW | - | - | - | 20ns | 100V | 6ns | - | 6 ns | 100V | 100V | 100V | - | - | 880 nm | 100pA | 500nm ~ 1100nm | - | 100pA | - | 20.32mm | 12.7mm | 10.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP999 TT Electronics/Optek Technology | 1846 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | 2 | Plastic | - | -40°C~100°C | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 60V | 100mW | - | 19.1mm | - | 1 | PIN | 100mW | 40° | - | - | 5ns | 60V | 5ns | 1.2V | 5 ns | 60V | - | 60V | 1mA | - | 890 nm | 1nA | 500nm ~ 1100nm | - | 1nA | - | 8.89mm | 6.22mm | 6.22mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPR5011 TT Electronics/Optek Technology | 9758 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 14 | - | - | -40°C~100°C | Bulk | 2012 | Active | 4 (72 Hours) | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1μs | - | - | - | - | - | - | - | - | - | - | - | - | 0.50mm2 (x6) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPR2100 TT Electronics/Optek Technology | 399 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 13 | - | - | -55°C~125°C | Tube | 2012 | Active | 4 (72 Hours) | 125°C | -55°C | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 50V | - | - | - | 50V | 50V | 50V | - | - | - | 10nA | 400nm ~ 1100nm | 3.45mm2 (x6) | 10nA | 0.45 A/W @ 890nm | 1.6mm | 10.4mm | 11.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() OP950 TT Electronics/Optek Technology | 76 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | - | -40°C~100°C | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 60V | - | 60V | 12.7mm | - | 1 | PIN | 100mW | - | 18μA | Clear | 5ns | 60V | 5ns | 1.2V | 5 ns | 60V | - | 60V | 1mA | - | 935 nm | 1nA | 500nm ~ 1100nm | - | 1nA | - | 5.84mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() OP905 TT Electronics/Optek Technology | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | T | 2 | - | - | -40°C~100°C | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | - | - | - | - | - | - | PIN | 100mW | - | 1mA | Clear | 5ns | 60V | 5ns | 1.2V | 5 ns | 60V | - | 60V | - | - | - | 1nA | 500nm ~ 1100nm | - | 1nA | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() OP993 TT Electronics/Optek Technology | 517 | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | TO-18 | 2 | - | - | -40°C~100°C | Bulk | 2007 | Active | 1 (Unlimited) | 100°C | -40°C | - | 60V | - | 60V | - | - | 1 | PIN | 100mW | 90° | 1mA | - | 5ns | 60V | 5ns | 1.2V | 5 ns | 60V | 60V | 60V | - | 1mA | - | 1nA | 500nm ~ 1100nm | - | 1nA | - | 7.62mm | 5.72mm | 5.72mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP913SL TT Electronics/Optek Technology | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | 2 | - | - | -65°C~125°C | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | - | 32V | - | - | - | - | - | PIN | 150mW | 45° | - | - | - | 32V | 50ns | - | 50 ns | 32V | 32V | 60V | - | - | - | 25nA | - | 8.53mm2 | 25nA | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP955 TT Electronics/Optek Technology | 1133 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | -40°C~100°C | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | 60V | - | 60V | - | - | - | PIN | 100mW | 90° | 1mA | - | 5ns | 60V | 5ns | - | 5 ns | 60V | - | 60V | - | - | - | 1nA | 500nm ~ 1100nm | - | 1nA | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPR5913 TT Electronics/Optek Technology | 44 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 8 | - | - | -55°C~125°C | Tray | 2012 | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 10V | - | - | - | 10V | - | 10V | - | - | - | 100nA | 400nm ~ 1100nm | 26mm2 | 100nA | 0.4 A/W @ 890nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP954 TT Electronics/Optek Technology | 2705 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | -40°C~100°C | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | - | - | - | - | - | - | PIN | 100mW | - | 1mA | - | 5ns | 60V | 5ns | - | 5 ns | 60V | - | 60V | - | - | 890 nm | 1nA | 500nm ~ 1100nm | - | 1nA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OP906 TT Electronics/Optek Technology | 1700 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | Plastic | - | -40°C~100°C | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | - | - | - | 12.7mm | - | - | PIN | 100mW | 20 ° | 35μA | Clear | 5ns | 60V | 5ns | 1.2V | 5 ns | 60V | 60V | 60V | - | - | 890 nm | 1nA | 500nm ~ 1100nm | - | 1nA | - | 6.35mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPR2101 TT Electronics/Optek Technology | 6000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | - | - | -55°C~125°C | Tray | 2012 | Active | 4 (72 Hours) | 125°C | -55°C | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 50V | - | - | - | 50V | - | 50V | - | - | - | 5μA | 400nm ~ 1100nm | 0.84mm2 (x6) | 5μA | 0.45 A/W @ 890nm | 1.52mm | 6.73mm | 7.24mm | - | - | RoHS Compliant | - | ||
![]() OPR5911 TT Electronics/Optek Technology | 98 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | - | - | -55°C~125°C | Bulk | 2012 | Active | 4 (72 Hours) | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | 14V | - | 14V | - | - | - | 30nA | 400nm ~ 1100nm | 1.27mm2 (x4) | 30nA | 0.45 A/W @ 890nm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() OPR5925 TT Electronics/Optek Technology | 219 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | - | - | -55°C~125°C | Bulk | 2012 | Active | 4 (72 Hours) | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 35V | - | 35V | - | - | - | 30nA | 400nm ~ 1100nm | 0.75mm2 (x4) | 30nA | 0.45 A/W @ 890nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPR5910 TT Electronics/Optek Technology | 552 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 4 | - | - | -55°C~125°C | Tray | 2012 | Active | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 35V | - | - | - | 35V | - | 35V | - | - | - | 30nA | 400nm ~ 1100nm | 0.75mm2 | 30nA | 0.45 A/W @ 890nm | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPR2100T TT Electronics/Optek Technology | 44 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | Active | 4 (72 Hours) | 125°C | -55°C | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 50V | - | - | - | 50V | - | 50V | - | - | - | 10nA | 400nm ~ 1100nm | 3.45mm2 (x6) | 10nA | 0.45 A/W @ 890nm | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPF422 TT Electronics/Optek Technology | 123 |
| Datasheet | 12 Weeks | Panel, Through Hole | Through Hole | TO-46-3 | 3 | - | - | -40°C~100°C | Bulk | 1997 | Active | 1 (Unlimited) | 100°C | -40°C | - | - | - | - | - | - | - | PIN | 200mW | - | - | - | 20ns | 100V | 6ns | - | 6 ns | 100V | 100V | 100V | - | - | - | 100pA | 500nm ~ 1100nm | - | 100pA | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OP913WSL TT Electronics/Optek Technology | 1000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | 2 | - | - | -65°C~125°C | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | - | 5V | - | - | - | - | - | PIN | 150mW | 60° | - | - | - | 32V | 50ns | - | 50 ns | 32V | 32V | 60V | - | - | - | 25nA | - | 8.53mm2 | 25nA | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() OPR2100HST TT Electronics/Optek Technology | 258 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Active | 4 (72 Hours) | 125°C | -55°C | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 50V | - | - | - | 50V | - | - | - | - | - | 10nA | 400nm ~ 1100nm | 3.45mm2 (x6) | 10nA | 0.45 A/W @ 890nm | - | - | - | - | - | RoHS Compliant | - |