- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Mounting Type
- Operating Temperature
- Published
- Mount
- Current - Dark (Typ)
- Dark Current
- Factory Lead Time
- Max Operating Temperature
Attribute column
Manufacturer
Optek Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Number of Functions | Polarity | Configuration | Diode Type | Power Dissipation | Viewing Angle | Forward Current | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Reverse Voltage | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Light Current-Nom | Responsivity @ nm | Reverse Breakdown Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPR2100HS TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | -55°C~125°C | Tube | 1999 | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | PIN | - | - | - | - | 50V | - | - | - | 50V | - | - | 10nA | 400nm ~ 1100nm | 3.45mm2 (x6) | - | 10nA | - | 0.45 A/W @ 890nm | - | - | - | RoHS Compliant | - | ||
![]() OPF794 TT Electronics/Optek Technology | 106 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | -40°C~85°C | Tray | 2014 | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | PIN | - | - | - | 2ns | 50V | 6ns | - | 6 ns | 50V | - | 100V | 500pA | 800nm ~ 1000nm | - | - | 500pA | - | 0.55 A/W @ 850nm | - | - | - | RoHS Compliant | - | ||
![]() OPF430 TT Electronics/Optek Technology | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46 | 3 | - | -55°C~125°C | Bulk | 1997 | - | Active | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | PIN | 200mW | 80° | - | - | 100V | 2ns | - | 2 ns | 100V | 100V | 100V | 100pA | 800nm ~ 900nm | - | - | 100pA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPR5011T TT Electronics/Optek Technology | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2016 | - | Active | 4 (72 Hours) | - | 100°C | -40°C | - | - | - | - | - | - | - | - | 1μs | - | - | - | - | - | - | - | - | - | 0.50mm2 (x6) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPF432 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Panel, Through Hole | Through Hole | TO-46-3 | 3 | - | -40°C~100°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | - | PIN | 200mW | - | - | - | 100V | 2ns | - | 2 ns | 100V | 100V | 100V | 100pA | 500nm ~ 1100nm | - | - | 100pA | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() OP900SL TT Electronics/Optek Technology | 920 | - | Datasheet | 12 Weeks | Snap in | User Defined | - | 2 | - | -65°C~125°C | Bulk | 1997 | - | Active | 1 (Unlimited) | - | 125°C | -65°C | - | - | - | - | - | 50mW | 36° | - | 100ns | 150V | 100ns | - | 100 ns | 150V | 100V | 100V | 10nA | 600nm ~ 1100nm | - | - | 10nA | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPF792 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Panel, Through Hole | Through Hole | Module | 3 | - | -40°C~85°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | Reverse | - | PIN | - | - | - | 2ns | 50V | 2ns | - | 6 ns | 50V | - | 50V | 500pA | 800nm ~ 1000nm | - | - | 500pA | - | 0.55 A/W @ 850nm | - | No | - | RoHS Compliant | - | ||
![]() OPR5910T TT Electronics/Optek Technology | 4444 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | Active | - | - | - | - | - | - | - | - | PIN | - | - | - | - | 35V | - | - | - | - | - | - | - | 400nm ~ 1100nm | 0.75mm2 | - | 30nA | - | 0.45 A/W @ 890nm | - | - | - | RoHS Compliant | - | ||
![]() OP980 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | 2 | - | -25°C~85°C | Tape & Reel (TR) | 2010 | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | PIN | - | 100° | 1mA | 50ns | 60V | 50ns | 1.2V | 50 ns | 60V | - | 60V | 60nA | 400nm ~ 1100nm | - | - | 60nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP916 TT Electronics/Optek Technology | 20 |
| - | 12 Weeks | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP910 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46 | - | ROUND | -65°C~125°C | Bulk | 2002 | yes | Obsolete | 1 (Unlimited) | 3A001.A.2.B | - | - | 8541.40.60.50 | 1 | - | SINGLE | PIN | 250mW | 24° | - | - | - | 10ns | - | 10 ns | 60V | - | 60V | 1nA | 600nm ~ 1100nm | - | YES | - | 0.013mA | - | 100V | - | - | RoHS Compliant | - | ||
![]() OP910W TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46 | 2 | ROUND | -65°C~125°C | Bulk | 2001 | yes | Obsolete | 1 (Unlimited) | - | - | - | 8541.40.60.50 | 1 | - | SINGLE | PIN | 250mW | 80° | - | - | - | 10ns | 1.2V | 10 ns | 100V | 60V | 60V | 1nA | 600nm ~ 1100nm | - | YES | - | 0.0024mA | - | - | No | - | RoHS Compliant | - | ||
![]() OPR5915 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | -55°C~125°C | Tube | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PIN | - | - | - | - | 35V | - | - | - | - | - | - | - | 400nm ~ 1100nm | 7.8mm2 | - | 30nA | - | 0.45 A/W @ 890nm | - | - | - | - | - | ||
![]() OPF793 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | -40°C~85°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | PIN | - | - | - | 2ns | 50V | 6ns | - | 6 ns | 50V | - | 100V | 500pA | 800nm ~ 1000nm | - | - | 500pA | - | 0.55 A/W @ 850nm | - | - | - | RoHS Compliant | - | ||
![]() OP915 TT Electronics/Optek Technology | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |