- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Configuration
- Part Status
- Sensing Distance
- Sensing Method
- Voltage - Supply
- RoHS Status
- Connection Method
- Max Operating Temperature
- Min Operating Temperature
- Published
Attribute column
Manufacturer
Optek Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Elements | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output Configuration | Power Dissipation | Forward Current | Collector Emitter Voltage (VCEO) | Sensing Distance | Reverse Breakdown Voltage | Wavelength | Sensing Method | High Level Output Current | Low Level Output Current | Connection Method | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB772T TT Electronics/Optek Technology | In Stock | - | Datasheet | Screw | 5 | 1 | -40°C~85°C | 1997 | Photologic® | Obsolete | 1 (Unlimited) | Wire | 70°C | -40°C | 4.75V~5.25V | Totem Pole, Inverted | 300mW | 40mA | 35V | 0.080 ~ 0.220 (2.03mm ~ 5.58mm) ADJ | 3V | 890 nm | Reflective | 100μA | 12.8mA | Wire | Non-RoHS Compliant | ||
![]() OPB725A-18 TT Electronics/Optek Technology | In Stock | - | - | - | - | - | 0°C~50°C | - | - | Obsolete | 1 (Unlimited) | - | - | - | 18V~24V | NPN | - | - | - | 18 (45.72cm) | - | - | Reflective | - | - | Cable | - |