- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Mount
Attribute column
Manufacturer
Optek Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Orientation | Number of Functions | Reach Compliance Code | Output Voltage | Operating Supply Voltage | Polarity | Configuration | Power Dissipation | Viewing Angle | Power - Max | Optoelectronic Device Type | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Power Consumption | Voltage - Collector Emitter Breakdown (Max) | Max Breakdown Voltage | On-State Current-Max | Peak Wavelength | Dark Current | Infrared Range | Current - Dark (Id) (Max) | Light Current-Nom | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP516B TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Through Hole | Coaxial, Metal Can | - | - | - | 50mA | - | -55°C~125°C | Bulk | 2008 | Obsolete | 3 (168 Hours) | - | - | - | Top View | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP603TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | Pill | 2 | - | 50V | 5mA | - | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 125°C | -55°C | 50mW | Top View | - | - | - | - | NPN | - | 50mW | 36° | 50mW | - | - | - | 50V | 5mA | - | 50V | - | - | - | 25nA | - | 25nA | - | - | - | Non-RoHS Compliant | - | ||
![]() OP602TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Pill | - | - | 50V | 5mA | - | -55°C~125°C TA | Bulk | 2010 | Obsolete | 1 (Unlimited) | 125°C | -55°C | 50mW | Top View | - | - | - | - | NPN | - | 50mW | 36° | 50mW | - | - | - | 50V | 5mA | - | 50V | - | - | - | 25nA | - | 25nA | - | - | - | Non-RoHS Compliant | - | ||
![]() OP600C TT Electronics/Optek Technology | 354 |
| Datasheet | 12 Weeks | Snap in, Surface Mount | Surface Mount | Pill | 2 | - | 25V | 50mA | 1 | -65°C~125°C TA | Bulk | 1997 | Active | 1 (Unlimited) | 125°C | -65°C | 50mW | Top View | - | - | - | - | NPN | - | 50mW | - | 50mW | - | 15μs | 15 μs | 5V | 50mA | - | 25V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP804TX TT Electronics/Optek Technology | 10 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | - | 30V | 50mA | 1 | -65°C~125°C TA | Bulk | 2001 | Active | 1 (Unlimited) | 125°C | -65°C | 250mW | Top View | - | - | - | - | NPN | - | 250mW | 24° | 250mW | - | 10μs | 10 μs | 30V | 50mA | - | 30V | - | - | - | 100nA | - | 100nA | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() OP571 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | - | 30V | 20mA | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | 3 (168 Hours) | 85°C | -25°C | 130mW | Top View | - | - | - | 30V | NPN | - | 130mW | 25° | 130mW | - | 15μs | - | 30V | 20mA | 130mW | 30V | 30V | - | 900 nm | 100nA | - | 100nA | - | 2.5mm | 2.2mm | RoHS Compliant | Lead Free | ||
![]() OP570 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial, Flat Leads | 2 | - | 30V | 20mA | 1 | -25°C~85°C TA | Bulk | 2007 | Obsolete | 1 (Unlimited) | 85°C | -25°C | 130mW | Top View | - | - | - | 30V | NPN | - | 130mW | 25° | 130mW | - | 15μs | - | 30V | 20mA | 130mW | 30V | - | - | 900 nm | 100nA | - | 100nA | - | 2.5mm | 2mm | RoHS Compliant | Lead Free | ||
![]() OP302SL TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Pill | 2 | - | 15V | 5.4mA | - | -65°C~125°C TA | Bulk | 2007 | Obsolete | 1 (Unlimited) | 125°C | -40°C | 50mW | Top View | - | - | - | - | - | - | - | 35° | 50mW | - | - | - | 15V | 5.4mA | - | 15V | 15V | - | - | 1μA | - | 1μA | - | - | - | RoHS Compliant | - | ||
![]() OP793C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 | - | - | 30V | 50mA | - | -40°C~100°C TA | Bulk | 2015 | Obsolete | 1 (Unlimited) | 100°C | -40°C | 250mW | Top View | - | - | - | - | NPN | - | - | - | 250mW | - | - | - | 30V | 50mA | - | 30V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP755A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | 30V | 30mA | 1 | -40°C~100°C TA | Bulk | 2006 | Obsolete | 1 (Unlimited) | 100°C | -40°C | 200mW | Side View | - | - | - | - | NPN | - | 200mW | - | 200mW | - | - | - | 30V | 30mA | - | 30V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP775A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | 30V | 5.5mA | - | -40°C~100°C TA | Bulk | 1999 | Obsolete | 1 (Unlimited) | 100°C | -40°C | 100mW | Side View | - | - | - | - | NPN | - | - | - | 100mW | - | - | - | 30V | 5.5mA | - | 30V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP798D TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 | - | - | 30V | 50mA | - | -40°C~100°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 100°C | -40°C | 250mW | Top View | - | - | - | - | NPN | - | - | - | 250mW | - | - | - | 30V | 50mA | - | 30V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP755C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | 30V | 30mA | - | -40°C~100°C TA | Bulk | 2006 | Obsolete | 1 (Unlimited) | 100°C | -40°C | 200mW | Side View | - | - | - | - | NPN | - | - | - | 200mW | - | - | - | 30V | 30mA | - | 30V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP641SL TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Pill | 2 | ROUND | 25V | 50mA | - | -65°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | - | - | 50mW | Top View | 1 | - | - | - | NPN | SINGLE | 50mW | - | - | PHOTO TRANSISTOR | - | - | 25V | 50mA | - | - | - | 0.05A | - | 100nA | YES | - | 0.5mA | - | - | RoHS Compliant | - | ||
![]() OP506D TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | T-1 | 2 | - | 30V | 3mA | 1 | -40°C~100°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | 100°C | -40°C | 100mW | Top View | - | - | 30V | - | NPN | - | 100mW | - | 100mW | - | - | - | 5V | 3mA | 100mW | 30V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP303SL TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Pill | 2 | - | 15V | 12mA | - | -65°C~125°C TA | Bulk | 2007 | Obsolete | 1 (Unlimited) | 125°C | -40°C | 50mW | Top View | - | - | - | - | NPN | - | - | 35° | 50mW | - | - | - | 15V | 12mA | - | 15V | 15V | - | - | 1μA | - | 1μA | - | - | - | RoHS Compliant | - | ||
![]() OP642SL TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Snap in, Surface Mount | Surface Mount | Pill | 2 | ROUND | 25V | - | 1 | -65°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | - | - | 50mW | Top View | 1 | unknown | - | - | NPN | SINGLE | 50mW | - | - | PHOTO TRANSISTOR | 15μs | 15 μs | 5V | 50mA | - | - | 25V | 0.05A | - | 100nA | YES | - | 2mA | - | - | RoHS Compliant | - | ||
![]() OP755B TT Electronics/Optek Technology | In Stock | - | Datasheet | 51 Weeks | Through Hole | Through Hole | Radial | 2 | - | 30V | 30mA | - | -40°C~100°C TA | Bulk | 2002 | Obsolete | 1 (Unlimited) | 100°C | -40°C | 200mW | Side View | - | - | - | - | NPN | - | - | - | 200mW | - | - | - | 30V | 30mA | - | 30V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP304SL TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Snap in, Surface Mount | Surface Mount | Pill | 2 | - | 15V | 21mA | 1 | -65°C~125°C TA | Bulk | 2007 | Obsolete | 1 (Unlimited) | 125°C | -65°C | 50mW | Top View | - | - | - | - | NPN | - | 50mW | 35° | 50mW | - | - | - | 15V | 21mA | - | 15V | - | - | - | 1μA | - | 1μA | - | - | - | RoHS Compliant | - | ||
![]() OP750C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | 30V | 30mA | - | -40°C~100°C TA | Bulk | 1999 | Obsolete | 1 (Unlimited) | 100°C | -40°C | 200mW | Side View | - | - | - | - | NPN | - | - | - | 200mW | - | - | - | 30V | 30mA | - | 30V | - | - | - | 100nA | - | 100nA | - | - | - | RoHS Compliant | - |