- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Mount
Attribute column
Manufacturer
Optek Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Orientation | Operating Supply Voltage | Polarity | Power Dissipation | Viewing Angle | Power - Max | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Power Consumption | Voltage - Collector Emitter Breakdown (Max) | Max Breakdown Voltage | Dark Current | Current - Dark (Id) (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP580 TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-PLCC | 2 | 30V | 30V | 20mA | 1 | -25°C~85°C TA | Tape & Reel (TR) | 1999 | Obsolete | 2A (4 Weeks) | 85°C | -25°C | 75mW | Top View | 30V | NPN | 75mW | 100° | 75mW | 15μs | 15 μs | 30V | 20mA | 75mW | 30V | 30V | 100nA | 100nA | 3.5mm | 2.8mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() OP798C TT Electronics/Optek Technology | In Stock | - | Datasheet | Through Hole | Through Hole | TO-18-2 | - | - | 30V | 50mA | - | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | 100°C | -40°C | 250mW | Top View | - | NPN | - | - | 250mW | - | - | 30V | 50mA | - | 30V | - | 100nA | 100nA | - | - | - | RoHS Compliant | - | ||
![]() OP515A TT Electronics/Optek Technology | In Stock | - | Datasheet | Through Hole | Through Hole | Coaxial, Metal Can | - | - | 30V | 50mA | - | -55°C~125°C | Bulk | 2005 | Obsolete | 3 (168 Hours) | - | - | - | Top View | - | NPN | - | - | 100mW | - | - | 30V | - | - | 30V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OP516D TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Coaxial, Metal Can | - | - | - | 50mA | - | -55°C~125°C | Bulk | 2008 | Obsolete | 3 (168 Hours) | - | - | - | Top View | - | - | - | - | 100mW | - | - | - | - | - | 30V | - | - | - | - | - | - | RoHS Compliant | - |