- Output Type
- Packaging
- Sensing Distance
- Sensing Method
- Forward Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
Attribute column
Manufacturer
Optek Optical Sensors - Reflective - Analog Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Power Dissipation | Output Current | Forward Current | Max Output Voltage | Max Reverse Leakage Current | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Voltage - Collector Emitter Breakdown (Max) | Reverse Breakdown Voltage | Reverse Voltage | Sensing Method | Max Input Current | Max Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | Peak Wavelength | Reverse Voltage (DC) | Dark Current | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB706A TT Electronics/Optek Technology | 380 |
| Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | 4 | Plastic | Plastic | 24V | 25mA | 1 | - | -40°C~85°C | Bulk | 2006 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | 30V | 24V | Phototransistor | - | - | - | 75mW | - | 20mA | - | - | 1.7V | 30V | 25mA | 0.050 (1.27mm) | 24V | 2V | 2V | Reflective | - | - | 50mA | 20mA | 935 nm | 2V | - | 4.7mm | 6.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB608A TT Electronics/Optek Technology | 50000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | Plastic | 30V | 25mA | 1 | - | -40°C~85°C | Bulk | 2007 | Active | 1 (Unlimited) | Wire | 85°C | -40°C | - | 30V | Phototransistor | - | 1.7V | 1 | 100mW | - | 50mA | - | - | 1.7V | 30V | 25mA | 0.050 (1.27mm) | 30V | 2V | 2V | Reflective | 20mA | 30V | 50mA | 20mA | - | 2V | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB703WZ TT Electronics/Optek Technology | 1065 | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | - | - | 30V | 25mA | 1 | - | - | Bulk | 2008 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | 30V | Phototransistor | - | - | 1 | 100mW | - | 40mA | - | - | 1.7V | 30V | 25mA | 0.150 (3.81mm) | 30V | 2V | 2V | Reflective | - | 30V | 40mA | 40mA | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() OPB708 TT Electronics/Optek Technology | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | - | 1 | - | -40°C~85°C | Bulk | 2008 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 30V | Phototransistor | - | 1.7V | - | 100mW | - | 40mA | - | - | 1.7V | 30V | - | 0.150 (3.81mm) | 30V | 2V | 2V | Reflective | - | 30V | 40mA | 40mA | - | 2V | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB755TZ TT Electronics/Optek Technology | 47 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | Module, Pre-Wired | 4 | - | - | 24V | 30mA | 1 | - | -40°C~80°C | Bulk | 2008 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | 24V | Phototransistor | - | - | - | 100mW | - | 40mA | - | - | 1.8V | 24V | 30mA | 0.220 (5.59mm) | 24V | 2V | 2V | Reflective | - | 24V | 50mA | 40mA | - | 2V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB745 TT Electronics/Optek Technology | 1028 |
| Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | PCB Mount | 4 | Plastic | - | 15V | - | 1 | - | -40°C~85°C | Bulk | 1997 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | 15V | 15V | Photodarlington | - | - | 1 | 100mW | - | 40mA | - | - | 1.8V | 15V | - | 0.150 (3.81mm) | 15V | 2V | 2V | Reflective | 40mA | - | 40mA | 40mA | 890 nm | 2V | - | - | 17.78mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB743WZ TT Electronics/Optek Technology | 1000 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | - | - | 30V | - | - | - | -40°C~80°C | Bulk | 2008 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | 30V | Phototransistor | - | - | - | - | - | 40mA | - | - | 1.7V | 30V | - | 0.150 (3.81mm) | 30V | - | 2V | Reflective | - | - | 40mA | 40mA | - | 2V | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB606A TT Electronics/Optek Technology | 5905 |
| Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | PCB Mount | 4 | Plastic | Plastic | 30V | 25mA | 1 | - | -40°C~85°C | Bulk | 1997 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | 30V | Phototransistor | - | - | - | 75mW | - | 50mA | - | - | 1.7V | 30V | 500μA | 0.050 (1.27mm) | 30V | 2V | 2V | Reflective | - | - | 50mA | 20mA | 935 nm | 2V | 100nA | 4.7mm | 6.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB707A TT Electronics/Optek Technology | 27 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | PCB Mount | 4 | Plastic | Plastic | 15V | 125mA | 1 | 15V | -40°C~85°C | Bulk | 2009 | Active | 1 (Unlimited) | - | 85°C | -40°C | 15V | 15V | Photodarlington | - | 1.7V | 1 | 100mW | - | 50mA | - | 100μA | 1.7V | 15V | 125mA | 0.050 (1.27mm) | 15V | 2V | 2V | Reflective | - | - | 50mA | 20mA | - | 2V | - | 4.7mm | 6.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB742WZ TT Electronics/Optek Technology | 192 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | - | - | 30V | - | - | - | -40°C~80°C | Bulk | 2008 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | 30V | Phototransistor | - | - | - | - | - | 40mA | - | - | 1.7V | 30V | - | 0.150 (3.81mm) | 30V | - | 2V | Reflective | - | 30V | 40mA | 40mA | - | 2V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB703 TT Electronics/Optek Technology | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | 25mA | - | - | - | Bulk | 2009 | Active | 1 (Unlimited) | - | 80°C | -40°C | 30V | 30V | Phototransistor | - | 1.7V | 1 | 100mW | - | 40mA | 30V | - | 1.7V | 30V | 25mA | 0.150 (3.81mm) | 30V | - | 2V | Reflective | 40mA | 30V | 40mA | 40mA | - | 2V | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB704 TT Electronics/Optek Technology | 1120 |
| Datasheet | 8 Weeks | Panel, Through Hole | Through Hole | PCB Mount | 4 | - | Plastic | 30V | 25mA | 1 | - | - | Bulk | 2009 | Active | 1 (Unlimited) | Lead Wire | 85°C | -40°C | 30V | 30V | Phototransistor | 25mA | - | - | 100mW | - | 40mA | - | - | 1.7V | 30V | 25mA | 0.149 (3.8mm) | 30V | 2V | 2V | Reflective | - | - | 40mA | 40mA | - | 2V | - | 15.5mm | 17mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB750N TT Electronics/Optek Technology | 19 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 24V | 30mA | 1 | - | -40°C~85°C | Bulk | 2008 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 24V | Phototransistor | - | 1.8V | 1 | 100mW | - | 50mA | - | - | 1.8V | 24V | 30mA | 0.220 (5.59mm) | 24V | 2V | 2V | Reflective | - | 24V | 50mA | 40mA | - | 2V | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() OPB700ALZ TT Electronics/Optek Technology | 1125 | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module, Pre-Wired | 4 | Plastic | - | 24V | - | 1 | - | -40°C~100°C | Bulk | 2007 | Active | 1 (Unlimited) | Lead Wire | 100°C | -40°C | 25V | 25V | Phototransistor | - | - | 1 | 80mW | - | 100mA | - | 2μA | 1.7V | 25V | 2.5mA | 0.200 (5.08mm) | 24V | 2V | 2V | Reflective | 50mA | - | 100mA | 50mA | 890 nm | 2V | - | - | 15.24mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB607A TT Electronics/Optek Technology | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 15V | 125mA | 1 | - | -40°C~85°C | Bulk | 2006 | Active | 1 (Unlimited) | - | 85°C | -40°C | 15V | 15V | Photodarlington | - | 1.7V | 1 | 75mW | - | 50mA | - | - | 1.7V | 15V | 125mA | 0.050 (1.27mm) | 15V | 2V | 2V | Reflective | - | 15V | 50mA | 20mA | - | 2V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB743 TT Electronics/Optek Technology | 10 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | - | 1 | - | -40°C~85°C | Bulk | 1997 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | 30V | Phototransistor | - | 1.7V | 1 | 100mW | - | 40mA | - | - | 1.7V | 30V | - | 0.150 (3.81mm) | 30V | 2V | 2V | Reflective | - | 30V | 40mA | 40mA | - | 2V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB608R TT Electronics/Optek Technology | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | 25mA | - | - | -40°C~85°C | Bulk | 2004 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 30V | Phototransistor | - | 1.9V | 1 | 100mW | 25A | 50mA | - | - | 1.7V | 30V | 25mA | 0.050 (1.27mm) | 30V | - | 5V | Reflective | - | 30V | 50mA | 12mA | 850 nm | 5V | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB608B TT Electronics/Optek Technology | 3500 | - | Datasheet | 8 Weeks | - | Through Hole | PCB Mount | - | - | - | - | 25mA | - | - | -40°C~85°C | Bulk | 2001 | Active | 1 (Unlimited) | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.27mm) | 30V | - | - | Reflective | - | - | 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB750T TT Electronics/Optek Technology | 10 |
| Datasheet | 8 Weeks | PCB, Screw, Through Hole | Through Hole | PCB Mount | 4 | - | - | 24V | 30mA | 1 | - | -40°C~85°C | Bulk | 2008 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | 24V | Phototransistor | - | 1.8V | - | 100mW | - | 50mA | - | - | 1.8V | 24V | 30mA | 0.220 (5.59mm) | 24V | 2V | 2V | Reflective | - | 24V | 50mA | 40mA | - | 2V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB706B TT Electronics/Optek Technology | 489 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | 4 | - | Plastic | 24V | 25mA | - | - | -40°C~85°C | Bulk | 1997 | Active | 1 (Unlimited) | Wire | 85°C | -40°C | - | 24V | Phototransistor | - | 1.7V | - | 75mW | - | 50mA | - | - | 1.7V | 30V | 25mA | 0.05 (1.27mm) | 24V | - | 2V | Reflective | - | 24V | 50mA | 20mA | - | 2V | - | - | 6.1mm | - | No SVHC | RoHS Compliant | Lead Free |