- Output Type
- Packaging
- Sensing Distance
- Sensing Method
- Forward Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
Attribute column
Manufacturer
Optek Optical Sensors - Reflective - Analog Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Output Voltage | Output Type | Lead Length | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Power Dissipation | Output Current | Forward Current | Response Time | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Voltage - Collector Emitter Breakdown (Max) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Sensing Method | Max Input Current | Max Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | Peak Wavelength | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB608V TT Electronics/Optek Technology | 1000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | 25mA | 1 | 0°C~70°C | Bulk | 2007 | Active | 1 (Unlimited) | - | 70°C | 0°C | - | - | 30V | Phototransistor | - | - | - | 1 | - | 100mW | 25A | 12mA | - | - | 1.7V | - | 30V | 25mA | 0.050 (1.27mm) | 30V | 5V | 5V | - | Reflective | - | 30V | 12mA | 12mA | 850 nm | 5V | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB744WZ TT Electronics/Optek Technology | 19 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | - | - | 30V | - | - | -40°C~80°C | Bulk | 1997 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | - | 30V | Phototransistor | - | - | - | 1 | - | - | - | 20mA | - | - | 1.8V | - | 30V | - | 0.150 (3.81mm) | 30V | - | 2V | - | Reflective | - | - | 40mA | 40mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB702 TT Electronics/Optek Technology | 15 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | - | 1 | -40°C~85°C | Bulk | 2006 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 30V | Phototransistor | - | 1.7V | - | 1 | - | 100mW | - | 20mA | - | - | 1.7V | - | 30V | 1mA | 0.150 (3.81mm) | 30V | 2V | 2V | - | Reflective | - | 30V | 50mA | 40mA | - | - | 8.89mm | 17.78mm | 4.78mm | - | - | RoHS Compliant | - | ||
![]() OPB701ALZ TT Electronics/Optek Technology | 60 | - | Datasheet | 8 Weeks | Chassis Mount, Panel | Chassis Mount | Module, Pre-Wired | 4 | Plastic | - | 15V | - | 1 | -40°C~100°C | Bulk | 2007 | Active | 1 (Unlimited) | Lead Wire | 100°C | -40°C | 15V | - | 15V | Photodarlington | 457mm | - | - | 1 | - | 80mW | - | 50mA | - | - | 1.7V | - | 15V | 43mA | 0.200 (5.08mm) | 15V | 2V | 2V | 890 nm | Reflective | 50mA | - | 100mA | 50mA | 890 nm | 2V | - | - | 15.24mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB70EWZ TT Electronics/Optek Technology | 31 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module, Wire Leads | 4 | - | - | 30V | 25mA | 1 | -40°C~80°C | Bulk | 2009 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | Transistor | - | - | - | - | - | 100mW | - | 40mA | - | - | 1.7V | - | 30V | 25mA | 0.150 (3.81mm) | 30V | 2V | 2V | - | Reflective | - | - | 40mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB730 TT Electronics/Optek Technology | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-72 | 2 | - | - | 15V | 25mA | 1 | 0°C~70°C | Bulk | 2007 | Active | 1 (Unlimited) | - | 70°C | 0°C | 15V | - | 15V | Photodarlington | - | 1.5V | NPN | - | - | 150mW | - | 50mA | - | - | 1.5V | - | 15V | 25mA | 0.250 (6.35mm) | 15V | 3V | 3V | - | Reflective | - | 15V | 50mA | 50mA | - | 3V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() OPB704WZ TT Electronics/Optek Technology | 400 | - | Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | Module, Pre-Wired | 4 | - | Plastic | 30V | 25mA | 1 | - | Bulk | 1997 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | 100mW | 30V | Phototransistor | - | - | - | 1 | - | 100mW | - | 40mA | - | - | 1.7V | - | 30V | 25mA | 0.149 (3.8mm) | 30V | 2V | 2V | 890 nm | Reflective | - | 30V | 40mA | 40mA | - | 2V | 23.36mm | 18.03mm | 18mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB702D TT Electronics/Optek Technology | 464 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 15V | - | - | -40°C~85°C | Bulk | 2006 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | Photodarlington | - | 1.7V | - | - | - | - | - | 20mA | - | - | 1.7V | - | 15V | 65mA | 0.150 (3.81mm) | 15V | - | 2V | - | Reflective | - | 15V | 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB705WZ TT Electronics/Optek Technology | 27 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | - | - | 30V | 25mA | - | - | Bulk | 1997 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 30V | Phototransistor | - | - | NPN | 1 | - | - | - | 40mA | - | - | 1.7V | - | 30V | 25mA | 0.150 (3.81mm) | 30V | - | 2V | - | Reflective | - | 30V | 40mA | 40mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB739RWZ TT Electronics/Optek Technology | 27 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module, Wire Leads | - | - | - | 30V | - | - | -40°C~85°C | Bulk | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | - | Phototransistor | - | - | - | - | - | - | - | 40mA | 0.3ms | 300μs | 2V | 300 μs | 30V | 250μA | 0.015 ~ 0.045 (0.38mm ~ 1.14mm) ADJ | - | - | 2V | - | Reflective | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB740 TT Electronics/Optek Technology | 27 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | - | 1 | -40°C~85°C | Bulk | 2011 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | Phototransistor | - | 1.7V | NPN | - | - | 100mW | - | 20mA | - | - | 1.8V | - | 30V | - | 0.150 (3.81mm) | 30V | 2V | 2V | - | Reflective | - | 30V | 40mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB732 TT Electronics/Optek Technology | 633 |
| Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | 50mA | 1 | -40°C~85°C | Bulk | 2006 | Active | 1 (Unlimited) | Solder | 85°C | -40°C | - | - | - | Phototransistor | - | 1.8V | - | 1 | - | 100mW | 50mA | 50mA | - | - | 1.8V | - | 30V | 50mA | 3 (76.2mm) | 30V | 3V | 3V | - | Reflective | - | 30V | 50mA | 50mA | 850 nm | 3V | 12.7mm | 12.19mm | 5.08mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB706C TT Electronics/Optek Technology | 477 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | 4 | - | - | 24V | 25mA | 1 | -40°C~85°C | Bulk | 2006 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | Phototransistor | - | 1.7V | - | - | - | 75mW | - | 20mA | - | - | 1.7V | - | 30V | 25mA | 0.050 (1.27mm) | 24V | 2V | 2V | - | Reflective | - | 24V | 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB608C TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | 25mA | 1 | -40°C~85°C | Bulk | 2007 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | Phototransistor | - | 1.7V | - | - | - | 100mW | - | 20mA | - | - | 1.7V | - | 30V | 25mA | 0.050 (1.27mm) | 30V | 2V | 2V | - | Reflective | - | 30V | 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB745WZ TT Electronics/Optek Technology | 27 |
| Datasheet | 12 Weeks | Chassis Mount, Through Hole | Chassis Mount | Module, Pre-Wired | 4 | - | - | 15V | - | 1 | -40°C~80°C | Bulk | 2011 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | Photodarlington | - | - | - | - | - | 100mW | - | 20mA | - | - | 1.8V | - | 15V | - | 0.150 (3.81mm) | 15V | 2V | 2V | - | Reflective | - | 15V | 40mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB705 TT Electronics/Optek Technology | 15 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole | PCB Mount | 4 | - | - | 30V | 25mA | 1 | - | Bulk | 1997 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 30V | Phototransistor | - | 1.7V | - | 1 | - | 100mW | - | 40mA | - | - | 1.7V | - | 30V | 25mA | 0.150 (3.81mm) | 30V | 2V | 2V | - | Reflective | - | 30V | 40mA | 40mA | - | 2V | 22.86mm | 17.78mm | 5.08mm | - | Unknown | RoHS Compliant | - | ||
![]() OPB700Z TT Electronics/Optek Technology | 201 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module, Pre-Wired | 4 | Plastic | - | 24V | - | 1 | -40°C~100°C | Bulk | 1997 | Active | 1 (Unlimited) | Lead Wire | 100°C | -40°C | 25V | - | 25V | Phototransistor | 102mm | - | - | 1 | - | 80mW | - | 50mA | - | - | 1.7V | - | 25V | 2.5mA | 0.200 (5.08mm) | 24V | 2V | 2V | 890 nm | Reflective | 50mA | - | 100mA | 50mA | 890 nm | 2V | - | - | 15.24mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPB607C TT Electronics/Optek Technology | 47 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | PCB Mount | 4 | - | - | 15V | 125mA | - | -40°C~85°C | Bulk | 1997 | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | Photodarlington | - | 1.7V | - | - | - | - | - | 20mA | - | - | 1.7V | - | 15V | 125mA | 0.050 (1.27mm) | 15V | - | 2V | - | Reflective | - | - | 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB748WZ TT Electronics/Optek Technology | 10 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module, Wire Leads | 4 | - | - | 30V | - | - | -40°C~80°C | Bulk | 2011 | Active | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | Transistor, Base-Emitter Resistor | - | - | - | - | - | - | - | 20mA | - | - | 2.6V | - | 30V | - | 0.300 (7.62mm) | 30V | - | 2V | - | Reflective | - | - | 40mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPB732WZ TT Electronics/Optek Technology | 287 | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module, Pre-Wired | 4 | - | - | 30V | 50mA | 1 | -40°C~85°C | Bulk | 2016 | Active | 1 (Unlimited) | Lead Wire | 85°C | -40°C | - | - | 30V | Phototransistor | - | - | - | 1 | 3V | 100mW | - | 50mA | - | - | 1.8V | - | 30V | 50mA | 3 (76.2mm) | 30V | 3V | 3V | - | Reflective | - | 30V | 50mA | 20mA | 850 nm | 3V | - | - | - | No | No SVHC | RoHS Compliant | Lead Free |