- Output Type
- Packaging
- Sensing Distance
- Sensing Method
- Forward Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
Attribute column
Manufacturer
Optek Optical Sensors - Reflective - Analog Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Output Type | Power Dissipation | Forward Current | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Voltage - Collector Emitter Breakdown (Max) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Sensing Method | Current - DC Forward (If) (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB701 TT Electronics/Optek Technology | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module, Pre-Wired | 4 | 15V | 1 | -40°C~100°C | Bulk | 1997 | Obsolete | 1 (Unlimited) | 100°C | -40°C | Photodarlington | 80mW | 50mA | 1.7V | 15V | 43mA | 0.200 (5.08mm) | 15V | 2V | 2V | 890 nm | Reflective | 100mA | Non-RoHS Compliant | ||
![]() OPB745W TT Electronics/Optek Technology | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | Module, Pre-Wired | 4 | 15V | 1 | -40°C~80°C | Bulk | 1997 | Obsolete | 1 (Unlimited) | 80°C | -40°C | Photodarlington | 100mW | 20mA | 1.8V | 15V | - | 0.150 (3.81mm) | 15V | 2V | 2V | 890 nm | Reflective | 40mA | Non-RoHS Compliant |