- Voltage, Rating
- Connections
- Connector Type
- Contact Gender
- Contact Plating
- Contact Shape
- Current Rating
- ELV
- Flammability Rating
- Housing Color
- Housing Material
- IP Rating
Attribute column
Manufacturer
Robert Bosch Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Contact Shape | Housing Material | PCB Mounting Orientation | Connections | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Shrouded | Voltage Rating (AC) | Voltage, Rating | Termination | Connector Type | Number of Positions | Number of Rows | Pitch | Orientation | Current Rating | Number of Contacts | Contact Gender | Housing Color | Lead Length | ELV | Pressure Type | Mating Post Length | IP Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0273.300.436-1NV Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R901102716 Robert Bosch | 2593 |
| - | - | - | - | - | - | G 1/4 | HED8 | 350bar | +80°C | -30°C | - | - | - | 250V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | Positive Pressure | - | IP65 | - | - | - | ||
![]() 0273.300.416-1NV Robert Bosch | In Stock | - | - | Gold | Through Hole | Square | Polyester | Right Angle | - | - | - | - | - | Compliant | No | 600 V | 600 V | Through Hole | Header, Pin, Plug | 4 | 1 | 3.96 mm | Right Angle | 7 A | 4 | Male | White | 3.18 mm | Compliant | - | 10.16 mm | - | No | UL94 V-0 | Contains Lead |