- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- Mounting Feature
- Surface Mount
- Gap Size
- Output Circuit Type
- On-State Current-Max
- On-State Voltage-Max
Attribute column
Manufacturer
KODENSHI AUK Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Semiconductor Material | Current Transfer Ratio-Min | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Dark Current-Max | Output Circuit Type | On-State Voltage-Max | Response Time-Max | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LG-248D1 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-107LF Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-204 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI CORP | - | 85 °C | -20 °C | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.04 A | - | - | - | Transistor | 30 V | 0.000005 s | 5 mm | ||
![]() SG-212 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI CORP | - | 80 °C | -25 °C | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.02 A | - | - | - | Transistor | 30 V | 0.00005 s | 0.9 mm | ||
![]() SPC714 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | KODENSHI AUK CORP | 1 | 100 °C | -30 °C | Obsolete | 0.15 W | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | 0.05 A | 1.3 V | 0.05 A | - | 5000 V | - | - | - | - | - | ||
![]() LG206L Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 85 °C | -20 °C | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.03 A | - | - | - | Schmitt Trigger | - | - | 5 mm | ||
![]() HPI307R2 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG2A022 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-222 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI CORP | - | 85 °C | -25 °C | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.02 A | - | - | - | Transistor | 30 V | 0.00015 s | 2 mm | ||
![]() SG233 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 85 °C | -20 °C | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | Transistor | 30 V | 0.00005 s | 3 mm | ||
![]() SG-215 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI CORP | - | 75 °C | -20 °C | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.02 A | - | - | - | Transistor | 30 V | - | 3 mm | ||
![]() HPI6FFR4 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | Silicon | - | KODENSHI AUK CORP | - | 70 °C | -30 °C | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | PIN PHOTODIODE | - | - | - | 35 V | - | 10 nA | - | - | - | - | ||
![]() HPI6FER2 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | Silicon | - | KODENSHI AUK CORP | - | 70 °C | -30 °C | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | PIN PHOTODIODE | - | - | - | 35 V | - | 100 nA | - | - | - | - | ||
![]() KE2108-15 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-248 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI CORP | - | 85 °C | -20 °C | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | Transistor | 30 V | - | 5 mm | ||
![]() SG-105F3 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI AUK CORP | - | 85 °C | -25 °C | Contact Manufacturer | - | - | - | - | - | 8541.40.80.00 | 1 | unknown | SINGLE | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-201 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI CORP | - | 70 °C | -10 °C | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | Transistor | 30 V | 0.0000068 s | 1 mm | ||
![]() PIC-26043SM Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | KODENSHI CORP | - | - | - | Obsolete | - | No | e0 | No | Tin/Lead (Sn/Pb) | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG-207 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI CORP | - | 85 °C | -20 °C | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.03 A | - | - | - | Schmitt Trigger | - | - | 5 mm |