Filters
  • Ihs Manufacturer
  • JESD-609 Code
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Package Description
  • Package Equivalence Code
  • Part Life Cycle Code
  • Reach Compliance Code
  • Rohs Code
  • Terminal Finish
  • Additional Feature
  • Body Breadth

Attribute column

Manufacturer

Philips Specialized Sensors

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Number of Terminals

Capacitors series

Case - inch

Case - mm

Ihs Manufacturer

Kind of capacitor

Mounting

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Description

Package Equivalence Code

Package Shape/Style

Part Life Cycle Code

Rohs Code

Type of capacitor

JESD-609 Code

Temperature Coefficient

Terminal Finish

Additional Feature

Capacitance

Reach Compliance Code

Output

Body Length or Diameter

Body Breadth

Dielectric

Termination Type

Sensors/Transducers Type

Housing

Operating Current-Max

R0-Nom

Body Height

KTY82-110
KTY82-110

Philips Semiconductors

17500

-

Datasheet

YES

SURFACE MOUNT

3

GCQ

0201

0603

PHILIPS SEMICONDUCTORS

MLCC

SMD

150 °C

-55 °C

-

SOT-23, 3 PIN

TO-236

RECTANGULAR

Transferred

Yes

ceramic

e3

POSITIVE ppm/°C

Matte Tin (Sn)

SEATED HEIGTH-MAX

9.8pF

unknown

-

2.9 mm

1.3 mm

C0G (NP0)

SOLDER

TEMPERATURE SENSOR,ANALOG,RESISTANCE BASED

PLASTIC

10 mA

815 Ω

1 mm

KMI22/1
KMI22/1

Philips Semiconductors

In Stock

-

Datasheet

-

-

-

-

-

-

PHILIPS SEMICONDUCTORS

-

-

85 °C

-40 °C

PLASTIC/EPOXY

SOT-477B

SOT-477B

-

Transferred

No

-

e0

-

Tin/Lead (Sn/Pb)

-

-

unknown

BRIDGE

-

-

-

-

-

-

-

-

-