- Forward Current-Max
- Forward Voltage-Max
- HTS Code
- Ihs Manufacturer
- Isolation Voltage-Max
- JESD-609 Code
- Mounting Feature
- Number of Elements
- On-State Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
Attribute column
Manufacturer
LAPIS Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Terminal Finish | HTS Code | Reach Compliance Code | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCM113F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.45 A | 4000 V | ||
![]() OCM105F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.1 A | 4000 V | ||
![]() OCM203F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.4 A | 4000 V | ||
![]() OCM221F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.25 A | 4000 V | ||
![]() OCM221 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.25 A | 4000 V | ||
![]() OCM223F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.25 A | 4000 V | ||
![]() OCM110F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.45 A | 1500 V | ||
![]() OCM245F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.015 A | 4000 V | ||
![]() OCM145F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.02 A | 4000 V | ||
![]() OCM448F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 2 | 85 °C | -40 °C | Obsolete | 0.4 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | 1500 V | ||
![]() OCM124F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | 1500 V | ||
![]() OCM121F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.35 A | 4000 V | ||
![]() OCM207F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.45 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.35 A | 4000 V | ||
![]() OCM112F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.45 A | 1500 V | ||
![]() OCM102F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.5 A | 1500 V | ||
![]() OCM213F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.35 A | 4000 V | ||
![]() OCM205F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.08 A | 4000 V | ||
![]() OCM247F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.45 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.12 A | 4000 V | ||
![]() OCM143F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.3 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.2 A | 4000 V | ||
![]() OCM206F LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | Obsolete | 0.45 W | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.35 A | 1500 V |