- ECCN Code
- Mounting Type
- Package / Case
- Packaging
- JESD-609 Code
- Pin Count
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Number of Terminations
Attribute column
Manufacturer
Analog Devices, Inc. Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Accuracy | Converter Type | Supply Type | Forward Voltage | Resolution | Sampling Rate | Sensor Type | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Linearity | Sample and Hold / Track and Hold | Number of A/D Converters | Input Capacitance | Output Voltage-Max | Output Voltage-Min | Output Format | Sensors/Transducers Type | Max Supply Voltage (DC) | Differential Nonlinearity | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Number of Analog Inputs | Sensing Temperature - Local | Accuracy-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD592AN Analog Devices Inc. | 9 | - | Datasheet | - | - | Lead, Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | 25°C | - | -25°C~105°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Solder | Tin/Lead (Sn85Pb15) | - | - | - | - | - | 4V~30V | - | - | - | - | - | - | - | AD592 | 3 | - | 5.08mm | 4.06 mm | - | Analog Current | - | - | 5V | - | Analog | - | - | - | - | - | - | 298.2μA | - | - | - | - | - | - | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | 4V | PLASTIC | ±2.5°C | - | -25°C~105°C | 0.15 Cel | - | - | - | - | 4.85mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD22103KRZ-R7 Analog Devices Inc. | 4215 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 25°C (0°C ~ 100°C) | - | 0°C~100°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | AD22103 | 8 | - | 4.9mm | 3.9 mm | - | Analog Voltage | 3.3V | - | - | - | Analog | - | - | SOLDER | 600μA | 600μA | - | - | - | - | - | - | - | 28mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | 0.95V | - | - | - | - | - | - | PLASTIC | ±2°C (±2.5°C) | - | 0°C~100°C | - | - | - | - | - | 1.55mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD22100ATZ Analog Devices Inc. | 3779 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | 25°C (-40°C) | - | -50°C~150°C | Bulk | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | - | 4V~6.5V | - | - | - | - | - | - | - | AD22100 | 3 | - | - | - | 1.938V | Analog Voltage | 5V | - | 5V | - | Analog | - | - | SOLDER | 500μA | 500μA | - | - | - | - | - | - | - | 22.5mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | ±2°C (±3.7°C) | - | -40°C~85°C | - | - | 5.33mm | 5.21mm | 4.19mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP37FT9Z Analog Devices Inc. | 10000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | 25°C (5°C ~ 100°C) | - | -40°C~150°C | Bag | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP37 | 3 | - | - | - | - | Analog Voltage | - | - | - | - | Analog | - | - | SOLDER | 50μA | 50μA | - | - | - | - | - | - | - | 20mV/°C | - | Analog, Local | - | - | - | - | 0.5 Cel | - | - | - | 2V | 0.1V | - | - | - | - | - | PLASTIC | - | - | 5°C~100°C | - | Shutdown Mode | 5.33mm | 5.21mm | 4.19mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7417BRZ Analog Devices Inc. | 3109 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 25°C (-40°C ~ 85°C) | - | -40°C~85°C | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | AD7417 | 16 | - | - | - | - | I2C | 5V | Unipolar | - | 5 | - | - | - | - | 600μA | 600μA | 450mW | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | 10 b | 66.7 ksps | Digital, Local | 4 | 2'S COMPLEMENT BINARY | 0.0977% | 1 LSB | - | TRACK | 1 | - | - | - | SERIAL | - | - | - | - | - | ±1°C (±2°C) | 4 | -40°C~55°C | - | Output Switch, Programmable Limit, Shutdown Mode | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7418ARMZ Analog Devices Inc. | 3107 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | AD7418 | 8 | - | - | - | - | I2C | 5V | Unipolar | - | 2 | - | - | - | - | 600μA | 600μA | 450mW | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | 10 b | 66.7 ksps | Digital, Local | 1 | - | 0.0977% | 1 LSB | - | TRACK | 1 | - | - | - | SERIAL | - | - | - | - | - | ±2°C (±3°C) | - | -40°C~125°C | - | Output Switch, Programmable Limit, Shutdown Mode | 850μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7414ARTZ-1REEL7 Analog Devices Inc. | 1166 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | 40°C (-40°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | AD7414 | 6 | - | 2.9mm | - | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, Serial | - | - | SOLDER | 900μA | 900μA | - | - | 10 | - | - | - | - | 9 b | 1.25 sps | Digital, Local | - | - | - | - | - | - | - | - | 2.4V | 0.4V | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1.87°C (±3°C) | - | -40°C~125°C | 3 Cel | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode | - | - | - | 1.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD22100STZ Analog Devices Inc. | 4000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | 25°C (-50°C ~ 150°C) | - | -50°C~150°C | Bulk | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | - | 4V~6.5V | - | - | - | - | - | - | - | AD22100 | 3 | - | - | - | 1.938V | Analog Voltage | 5V | - | 5V | - | Analog | - | - | SOLDER | 500μA | 500μA | - | - | - | - | - | - | - | 22.5mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | ±2°C (±4°C) | - | -50°C~150°C | - | - | 5.33mm | 5.21mm | 4.19mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT75BRMZ Analog Devices Inc. | 528 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 0°C ~ 70°C (-55°C ~ 100°C) | - | -55°C~125°C | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | ACCURACY FOR A GRADE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT75 | 8 | - | - | - | - | I2C/SMBus | - | - | 3.3/5V | 1 | I2C, Serial | - | - | SOLDER | 525μA | 525μA | - | - | 12 | - | - | - | - | 11 b | 10 sps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1°C (±3°C) | - | -55°C~125°C | 3 Cel | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | 850μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7414ARTZ-1500RL7 Analog Devices Inc. | 278 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | 40°C (-40°C ~ 85°C) | - | -40°C~125°C | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | AD7414 | 6 | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, Serial | - | - | SOLDER | 900μA | 900μA | - | - | 10 | - | - | - | - | 9 b | 1.25 sps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1.87°C (±3°C) | - | -40°C~125°C | 3 Cel | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP05AKSZ-500RL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | 0°C ~ 70°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | POSITIVE ppm/°C | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | TMP05 | 5 | - | - | - | - | PWM | - | - | - | 1 | - | - | - | - | 650μA | 425μA | - | 10mA | 12 | - | - | - | - | 1.5 B | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±5°C) | - | -40°C~150°C | 2 Cel | One-Shot | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7416ARMZ-REEL7 Analog Devices Inc. | 1198 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -25°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 5V OPERATION IS ALSO POSSIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AD7416 | 8 | - | 3mm | 3 mm | - | I2C | - | - | 3/5V | - | - | - | - | SOLDER | 1mA | 1mA | - | - | 10 | - | - | - | - | 9 b | 2.5 ksps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | 1.01mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7417ARUZ-REEL Analog Devices Inc. | 2053 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | - | - | 450mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | AD7417 | 16 | Not Qualified | - | - | - | I2C | - | Unipolar | - | 5 | - | - | - | - | 600μA | 600μA | 450mW | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | Single | - | 10 b | 66.7 ksps | Digital, Local | 4 | 2'S COMPLEMENT BINARY | 0.0977% | 1 LSB | - | TRACK | 1 | - | - | - | SERIAL | - | - | 1 LSB | - | - | ±2°C (±3°C) | 4 | -40°C~125°C | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADT7310TRZ-REEL Analog Devices Inc. | 905 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C ~ 105°C (-55°C ~ 150°C) | - | -55°C~150°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT7310 | 8 | - | 4.9mm | 3.9 mm | - | SPI | - | - | 3/5V | 1 | SPI, Serial | - | - | SOLDER | 230μA | 230μA | - | - | 16 | - | - | - | - | 15 b | 1 sps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | ±0.44°C (±1°C) | - | -55°C~150°C | 0.5 Cel | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7814ARMZ-REEL Analog Devices Inc. | 3684 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 0°C ~ 85°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AD7814 | 8 | - | 3mm | 3 mm | - | SPI | - | - | 3/5V | 1 | SPI, Serial | - | - | SOLDER | 400μA | 400μA | - | - | 10 | - | - | - | - | 10 b | 2.5 ksps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±3.5°C) | - | -55°C~125°C | 3.5 Cel | Shutdown Mode, Standby Mode | - | - | - | 0.95mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD590MH Analog Devices Inc. | 150 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Through Hole | Through Hole | TO-206AC, TO-52-3 Metal Can | - | 3 | 25°C | - | -55°C~125°C | Box | e4 | no | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | POSITIVE ppm/°C | - | - | - | - | TEMPERATURE COEFFICIENT 1 UA/K | - | - | 4V~30V | - | - | - | - | - | - | - | AD590 | 3 | - | - | - | - | Analog Current | - | - | 5V | - | Analog | - | - | - | - | - | - | 298.2μA | - | - | - | - | 44V | - | - | Analog, Local | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | ±0.5°C | - | -55°C~150°C | 0.5 Cel | - | 3.81mm | 5.84mm | 5.84mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP36GSZ-REEL7 Analog Devices Inc. | 5360 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 25°C (-40°C ~ 125°C) | - | -40°C~150°C | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP36 | 8 | - | 4.9mm | 3.9 mm | - | Analog Voltage | - | - | 3/5V | - | Analog | - | - | SOLDER | 50μA | 50μA | - | - | - | 3 % | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | 0.5 Cel | - | - | - | 2V | 0.1V | - | - | - | - | - | PLASTIC | ±3°C (±4°C) | - | -40°C~125°C | - | Shutdown Mode | - | - | - | 1.55mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7416ARMZ Analog Devices Inc. | 238 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -25°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AD7416 | 8 | - | - | - | - | I2C | - | - | 3/5V | - | I2C, Serial | - | - | SOLDER | 1mA | 1mA | - | - | 10 | - | - | - | - | 9 b | 2.5 ksps | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | Output Switch, Programmable Limit, Shutdown Mode | 850μm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD22103KRZ Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 25°C (0°C ~ 100°C) | - | 0°C~100°C | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | AD22103 | 8 | - | - | 3.9 mm | 950mV | Analog Voltage | 3.3V | - | - | - | Analog | - | - | SOLDER | 600μA | 600μA | - | - | - | - | - | - | - | 28mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | ±2°C (±2.5°C) | - | 0°C~100°C | - | - | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD590JH/883B Analog Devices Inc. | 635 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | TO-206AC, TO-52-3 Metal Can | - | 3 | - | Military grade | - | Bulk | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | - | - | 150°C | -55°C | TEMPERATURE COEFFICIENT 1 UAMP/K | - | - | - | - | - | - | - | - | - | - | AD590 | 3 | - | 5.57mm | - | - | - | - | - | 5V | - | Analog | 30V | 4V | SOLDER | - | - | - | 298.2μA | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 Cel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |