- Resistance
- Tolerance
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Subcategory
- Mounting Styles
- Termination Style
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Manufacturer Series
Attribute column
Manufacturer
KOA Speer Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Shape | Package Cooled | Material Finish | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating Max | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Operating Frequency | Lead Length | Working Voltage | Lead Diameter | Voltage | Rated Temperature | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Terminal Placement | Product Type | Rated (AC) Voltage (URac) | Current Rating (Max) | Thermistor Application | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT732ATTD102J3600 KOA Speer | 3402 |
| - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | LT732ATTD102J3600 | LT73 | + 125 C | - 40 C | Flange | -10C to 40C | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 4.32 | Details | Yes | 0.000160 oz | 250VAC | MouseReel | LT73 | 5 % | e3 | Yes | - | EAR99 | 3600 PPM / C | PTC | 1 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | Thermistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | 50/60(Hz) | - | - | - | 50 V | 70 °C | - | - | - | DUAL ENDED | PTC Thermistors | 50 V | 10(A) | TEMPERATURE SENSING | - | - | PTC Thermistors | 57.2(mm) | - | 0.5 mm | 2 mm | 1.25 mm | 38.9(mm) | ||
![]() LT1/6CT52A202J3300 KOA Speer | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | KOA Speer | 3000 | - | KOA Speer | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ammo Pack | pushPIN™ | 5 % | - | - | Active | - | 3300 PPM / C | Top Mount | 2 kOhms | - | - | Thermistors | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Push Pin | 0.790 (20.00mm) | 7.52°C/W @ 100 LFM | - | PTC Thermistors | - | - | - | -- | -- | PTC Thermistors | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() LT732ATTD102J3300 KOA Speer | 10000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | LT732ATTD102J3300 | LT73 | - | - | - | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | - | Yes | - | - | - | - | 5% | e3 | Yes | - | EAR99 | - | - | 1000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | Non-linear Resistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | - | 0.1 W | - | - | - | - | - | 70 °C | - | - | - | DUAL ENDED | - | 50 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | ||
![]() LT732ATTE123J1400 KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | LT732ATTE123J1400 | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | - | Yes | - | - | - | - | 5 % | e3 | Yes | - | - | - | - | 12 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Non-linear Resistors | TR, EMBOSSED PLASTIC, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | - | - | - | - | - | 70 °C | - | - | - | DUAL ENDED | - | 50 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | ||
![]() LT1/4LT52R102J3900 KOA Speer | 4372 |
| - | - | - | - | - | - | - | - | - | - | KOA Speer | 5000 | - | KOA Speer | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007584 oz | - | Cut Tape | LT | 5 % | - | - | - | - | 3900 PPM / C | PTC | 1 kOhms | - | - | Thermistors | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | PTC Thermistors | - | - | - | - | - | PTC Thermistors | - | 2.3 mm | - | 6.3 mm | - | - | ||
![]() LT732ATTD511J3900 KOA Speer | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | LT732ATTD511J3900 | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.01 | Details | Yes | 0.000160 oz | - | Reel | LT73 | 5 % | e3 | Yes | - | - | 3900 PPM / C | PTC | 510 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Thermistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | - | - | - | - | 50 V | 70 °C | - | - | - | DUAL ENDED | PTC Thermistors | 50 V | - | TEMPERATURE SENSING | - | - | PTC Thermistors | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() LT732ATTE392J1400 KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 5 %, + 5 % | - | - | - | - | - | - | 3.9 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT732ATTD681J3900 KOA Speer | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | LT732ATTD681J3900 | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | Details | Yes | - | - | Reel | LT73 | 5 % | e3 | Yes | - | EAR99 | 3900 PPM / C | PTC | 680 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | Thermistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | - | - | - | - | 50 V | 70 °C | - | - | - | DUAL ENDED | PTC Thermistors | 50 V | - | TEMPERATURE SENSING | - | - | PTC Thermistors | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() LT732ATTD510J4500 KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | LT732ATTD510J4500 | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.01 | - | Yes | - | - | - | LT73 | 5 % | e3 | Yes | - | - | - | - | 51 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Non-linear Resistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | - | - | - | - | - | 70 °C | - | - | - | DUAL ENDED | - | 50 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | ||
![]() LT732BTTD561J2800 KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | LT732BTTD561J2800 | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | Non-Compliant | Yes | - | - | - | - | 5 % | e3 | Yes | - | EAR99 | - | - | 560 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | Non-linear Resistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.125 W | - | - | - | - | - | 70 °C | - | - | - | DUAL ENDED | - | 75 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | ||
![]() LT732ATTD102J3900 KOA Speer | 1855 |
| - | 0805 (2012 metric) | YES | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | LT732ATTD102J3900 | RC | + 125 C | - 40 C | PCB Mount | - | 125 | -55 | , | 3.6 | 9.5 | TUBULAR PACKAGE | Axial | Active | 0.61 | Details | Yes | 0.000160 oz | - | MouseReel | LT73 | 5 | e3 | Yes | - | - | 2667 | PTC | 2.7e+006 | TIN | - | Thermistors | BULK | CARBON COMPOSITION | Tubular | FIXED RESISTOR | compliant | SMD/SMT | 0.5 | - | 28 | 350 | 0.7 | 50 V | 70 | - | - | - | DUAL ENDED | PTC Thermistors | 50 V | - | TEMPERATURE SENSING | - | - | PTC Thermistors | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() LT732ATTD472J1400 KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT732BTTD681J3900 KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | - | KOA SPEER ELECTRONICS INC | O-Z Gedney | ACV75T | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | - | Yes | - | - | - | LT73 | 5 % | e3 | Yes | - | EAR99 | - | - | 680 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | Non-linear Resistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.125 W | - | - | - | - | - | 70 °C | - | - | - | DUAL ENDED | - | 75 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | ||
![]() LT732ATTD561J3900 KOA Speer | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | IDEC | LB7K-2ST3C-1H | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | Details | Yes | - | - | Reel | LT73 | 5 % | e3 | Yes | - | - | 3900 PPM / C | PTC | 560 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Thermistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | - | - | - | - | 50 V | 70 °C | - | - | - | DUAL ENDED | PTC Thermistors | 50 V | - | TEMPERATURE SENSING | - | - | PTC Thermistors | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() LT732ATTD162J3900 KOA Speer | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | LT732ATTD162J3900 | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | Details | Yes | - | - | Reel | LT73 | 5 % | e3 | Yes | - | EAR99 | 3900 PPM / C | PTC | 1.6 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | Thermistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | - | - | - | - | 50 V | 70 °C | - | - | - | DUAL ENDED | PTC Thermistors | 50 V | - | TEMPERATURE SENSING | - | - | PTC Thermistors | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() LT732ATTD621J3900 KOA Speer | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | LT732ATTD621J3900 | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | Details | Yes | - | - | Reel | LT73 | 5 % | e3 | Yes | - | EAR99 | 3900 PPM / C | PTC | 620 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | Thermistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | - | - | - | - | 50 V | 70 °C | - | - | - | DUAL ENDED | PTC Thermistors | 50 V | - | TEMPERATURE SENSING | - | - | PTC Thermistors | - | - | 0.5 mm | 2 mm | 1.25 mm | - | ||
![]() LT732ATTD821J3900 KOA Speer | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | LT732ATTD821J3900 | LT73 | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.03 | Details | Yes | - | - | Reel | LT73 | 5 % | e3 | Yes | - | EAR99 | 3900 PPM / C | PTC | 820 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.70 | Thermistors | TR, PAPER, 7 INCH | - | - | PTC THERMISTOR | compliant | SMD/SMT | 0.1 W | - | - | - | - | 50 V | 70 °C | - | - | - | DUAL ENDED | PTC Thermistors | 50 V | - | TEMPERATURE SENSING | - | - | PTC Thermistors | - | - | 0.5 mm | 2 mm | 1.25 mm | - |


Product
Brand
Articles
Tools