- Diameter
- Material
- Overall Length
- Weight
- Voltage, Rating
- Plug Type
- Series
- Length
- Number of Pieces
- Voltage
- Features
- Width
Attribute column
Manufacturer
Robert Bosch Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Overall Length | Number of Pieces | Diameter |
---|---|---|---|---|---|---|---|---|---|
![]() 2608585439 Robert Bosch | 113 |
| - | HSS | 3.8 m | 10 | 2.8mm | ||
![]() 2608585878 Robert Bosch | 101 |
| - | HSS | 65 mm | 10 | 3.3mm | ||
![]() 2608595078 Robert Bosch | 71 |
| - | HSS-G | - | 5 | 10.5mm | ||
![]() 2608833782 Robert Bosch | 53 |
| - | - | 160 mm | - | 6.5mm | ||
![]() 2608597404 Robert Bosch | 43 |
| - | - | 400 mm | - | 14mm | ||
![]() 2608597624 Robert Bosch | 41 |
| - | High Speed Steel | 235 mm | - | 10mm | ||
![]() 2608901481 Robert Bosch | 23 |
| - | Carbide Tipped | 250 mm | - | 6mm | ||
![]() 2608901485 Robert Bosch | 10 |
| - | Carbide Tipped | 250 mm | - | 10mm | ||
![]() 2608595063 Robert Bosch | 47 |
| - | HSS-G | 86 mm | 10 | 5.2mm | ||
![]() 2608585899 Robert Bosch | 11 |
| - | HSS | 133 mm | 5 | 10.2mm | ||
![]() 2608595065 Robert Bosch | 31 |
| - | HSS-G | 93 mm | 10 | 5.8mm | ||
![]() 2608595075 Robert Bosch | 123 |
| - | HSS-G | 125 mm | 5 | 9mm | ||
![]() 2608595072 Robert Bosch | 207 |
| - | HSS-G | 117 mm | 5 | 8mm | ||
![]() 2608585461 Robert Bosch | 11 |
| - | HSS | 142 mm | 5 | 11.5mm | ||
![]() 2608585462 Robert Bosch | 19 |
| - | HSS | 151 mm | 5 | 15/32in | ||
![]() 2608585444 Robert Bosch | 63 |
| - | HSS | 86 mm | 10 | 4.8mm | ||
![]() 2608585433 Robert Bosch | 23 |
| - | HSS | 20 mm | 10 | 0.4mm | ||
![]() 2608585861 Robert Bosch | 14 |
| - | HSS | 117 mm | - | 8mm | ||
![]() 2608585530 Robert Bosch | 15 |
| - | HSS-G | 142 mm | 5 | 11.1mm | ||
![]() 2608585893 Robert Bosch | 23 |
| - | HSS | 109 mm | 10 | 7.5mm |