- Diameter
- Material
- Overall Length
- Weight
- Voltage, Rating
- Plug Type
- Series
- Length
- Number of Pieces
- Voltage
- Features
- Width
Attribute column
Manufacturer
Robert Bosch Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Weight | Abrasive Material | Approvals | Battery Capacity | Dim | For Use With | Power supply (LOV) | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Technology | Voltage - Supply | Orientation | Efficiency | Voltage | Polarization | Current - Output (Max) | Speed | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Plug Type | No Load Power Consumption | Overall Length | Number of Pieces | Frames per Second | Pixel Size | Active Pixel Array | Features | Number of Batteries | Kit Contents | Wattage | Battery Type | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06112A3000 Robert Bosch | 2516 |
| - | - | - | - | 2.7kg | - | - | - | - | - | - | - | 230V | - | - | GBH | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Type F - Schuko plug | - | - | - | - | - | - | - | - | - | 830W | - | - | - | - | - | - | ||
![]() 1600A01TX0 Robert Bosch | 2224 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06019H8001 Robert Bosch | 2991 |
| - | - | - | - | 1.00 | - | - | - | (L x W x H) 445 x 355 x 125 mm | - | rechargeable | - | - | - | - | GSR | - | - | - | - | - | Li-ion | - | Straight | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | Body Only | - | 125mm | 445mm | 355mm | - | ||
![]() 06019A6979 Robert Bosch | 2196 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UK Plug | - | - | - | - | - | - | - | - | Battery Kit, Drill, Tool Bag | - | Li-Ion | - | - | - | - | - | ||
![]() 060186817A Robert Bosch | 2228 |
| - | - | - | - | - | - | - | 2Ah | - | - | - | - | 12V | - | - | GSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type G - British 3-Pin | - | - | - | - | - | - | - | 2 | - | - | Li-Ion | - | - | - | - | - | ||
![]() 06019H9102 Robert Bosch | 2690 |
| - | - | - | - | 0.32 lb (145.15g) | - | cULus | - | (L x W x H) 298 x 224 x 116 mm | - | - | - | 18V | 0°C ~ 40°C | - | PSA15A | 2.81 L x 1.97 W x 1.23 H (71.5mm x 50.0mm x 31.2mm) | Active | - | ITE (Commercial) | 15W | - | - | - | Level VI | 18V | Positive Center | 1.25A | 11000rpm | Fixed Blade | 12V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW (Max) | - | - | - | - | - | brushless,w/o battery,incl. case | - | - | 560W | - | - | 116mm | 298mm | 224mm | - | ||
![]() 2608644503 Robert Bosch | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1618580000 Robert Bosch | 2881 |
| - | - | - | - | - | - | - | - | - | Core Drill | - | - | - | - | - | - | - | - | Right Angle Attachment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2607018361 Robert Bosch | 44 |
| - | - | - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1608571062 Robert Bosch | 48 |
| - | - | - | - | - | - | - | - | - | Power Drills | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0611911102 Robert Bosch | In Stock | - | - | 25-CSP | -- | - | - | - | - | 2 x 4Ah | - | - | - | - | - | -30°C ~ 70°C (TJ) | Tape & Reel (TR) | CameraCubeChip™, OmniPixel3-HS™ | - | Active | CMOS with Processor | - | - | - | 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C - Euro Plug | - | - | - | 30 | 1.75µm x 1.75µm | 640H x 480V | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608595082 Robert Bosch | 43 |
| - | - | - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 151 mm | 5 | - | - | - | - | - | - | - | - | 12.5mm | - | - | - | - | ||
![]() 2608596686 Robert Bosch | 45 |
| - | - | - | HSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mm | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | ||
![]() 2607019925 Robert Bosch | 52 |
| - | - | - | HSS-Co | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 060179G002 Robert Bosch | In Stock | - | - | - | - | - | 2.4kg | - | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11500rpm | - | - | - | - | - | - | - | Type C - Euro Plug | - | - | - | - | - | - | - | - | - | 1.7kW | - | - | - | 311mm | - | - | ||
![]() 06019J9070 Robert Bosch | 2816 |
| - | - | - | - | - | - | - | 3Ah | - | - | - | - | 12V | - | - | GSB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type G - British 3-Pin | - | - | - | - | - | - | - | - | - | - | Li-Ion | - | - | - | - | - | ||
![]() 2608602200 Robert Bosch | 46 |
| - | - | - | - | - | Diamond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | ||
![]() 2608597642 Robert Bosch | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mm | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | ||
![]() 2608596063 Robert Bosch | In Stock | - | - | - | - | Carbide | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mm | - | - | - | - | - | - | - | - | - | 10 mm | - | 250 mm | - | - | ||
![]() 2608578612 Robert Bosch | In Stock | - | - | - | - | Carbide Tipped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340 mm | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - |