- Diameter
- Material
- Overall Length
- Weight
- Voltage, Rating
- Plug Type
- Series
- Length
- Number of Pieces
- Voltage
- Features
- Width
Attribute column
Manufacturer
Robert Bosch Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Battery Capacity | Dim | For Use With | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Orientation | Function | Efficiency | Voltage | Polarization | Current - Output (Max) | Speed | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Plug Type | No Load Power Consumption | Power | Overall Length | Number of Pieces | Features | Number of Batteries | Stroke Length | Kit Contents | Wattage | Battery Type | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2608578612 Robert Bosch | In Stock | - | - | Carbide Tipped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340 mm | - | - | - | - | - | - | - | 16mm | - | - | - | ||
![]() 2608596731 Robert Bosch | 36 |
| - | HSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 117 mm | - | - | - | - | - | - | - | 8mm | - | - | - | ||
![]() 1608571062 Robert Bosch | 48 |
| - | - | - | - | - | - | Power Drills | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608595082 Robert Bosch | 43 |
| - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 151 mm | 5 | - | - | - | - | - | - | 12.5mm | - | - | - | ||
![]() 2608596686 Robert Bosch | 45 |
| - | HSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mm | - | - | - | - | - | - | - | 3.5mm | - | - | - | ||
![]() 2607019925 Robert Bosch | 52 |
| - | HSS-Co | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0611332101 Robert Bosch | 690 |
| - | - | 4.7kg | - | - | - | - | - | 230V | - | GBH | - | - | GBH 4-32 | - | - | Straight | Impact stop,Roto stop | - | - | - | - | - | - | - | - | - | - | - | - | Type F - Schuko plug | - | 900W | - | - | - | - | - | - | 900W | - | - | - | - | - | ||
![]() 2607018361 Robert Bosch | 44 |
| - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | ||
![]() 06019A6979 Robert Bosch | 2196 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UK Plug | - | - | - | - | - | - | - | Battery Kit, Drill, Tool Bag | - | Li-Ion | - | - | - | - | ||
![]() 060186817A Robert Bosch | 2228 |
| - | - | - | - | 2Ah | - | - | - | 12V | - | GSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type G - British 3-Pin | - | - | - | - | - | 2 | - | - | - | Li-Ion | - | - | - | - | ||
![]() 06019H9102 Robert Bosch | 2690 |
| - | - | 0.32 lb (145.15g) | cULus | - | (L x W x H) 298 x 224 x 116 mm | - | - | 18V | 0°C ~ 40°C | PSA15A | 2.81 L x 1.97 W x 1.23 H (71.5mm x 50.0mm x 31.2mm) | Active | - | ITE (Commercial) | 15W | - | - | Level VI | 18V | Positive Center | 1.25A | 11000rpm | Fixed Blade | 12V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 100mW (Max) | - | - | - | brushless,w/o battery,incl. case | - | - | - | 560W | - | - | 116mm | 298mm | 224mm | ||
![]() 2608596125 Robert Bosch | In Stock | - | - | Carbide Tipped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | - | - | - | - | - | - | - | 3mm | - | - | - | ||
![]() 0601882L63 Robert Bosch | In Stock | - | - | - | 5.3kg | - | - | - | - | Non-Compliant | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | 6500rpm | - | - | - | - | - | - | - | BS 4343 | - | - | - | - | - | - | - | - | 2.2kW | - | - | - | - | - | ||
![]() 2608595064 Robert Bosch | 521 |
| - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93 mm | 10 | - | - | - | - | - | - | 5.5mm | - | - | - | ||
![]() 06033A0200 Robert Bosch | 2901 |
| - | - | 2.1kg | - | - | - | - | - | - | - | PST | - | - | PST 900 PEL | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | Type C - Euro Plug | - | 620W | - | - | incl. case | - | 23mm | - | - | - | - | - | - | - | ||
![]() 2608585463 Robert Bosch | 19 |
| - | HSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 m | 5 | - | - | - | - | - | - | 12mm | - | - | - | ||
![]() 2608595061 Robert Bosch | 39 |
| - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 10 | - | - | - | - | - | - | 4.5mm | - | - | - | ||
![]() 2608595060 Robert Bosch | 263 |
| - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | 10 | - | - | - | - | - | - | 4.2mm | - | - | - | ||
![]() 2608595062 Robert Bosch | 623 |
| - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | 10 | - | - | - | - | - | - | 5mm | - | - | - | ||
![]() 2608595053 Robert Bosch | 119 |
| - | HSS-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 mm | 10 | - | - | - | - | - | - | 2.5mm | - | - | - |