- Diameter
- Material
- Overall Length
- Weight
- Voltage, Rating
- Plug Type
- Series
- Length
- Number of Pieces
- Voltage
- Features
- Width
Attribute column
Manufacturer
Robert Bosch Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Material | Weight | Abrasive Material | Battery Capacity | Breakdown Voltage-Nom | CoilResistance | Contact Materials | Content | Degree of protection (IP) | Dim | For Use With | Maximum Airflow | Maximum Operating Temperature | Power supply (LOV) | RoHS | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Technology | Orientation | Termination Style | Polarity | Voltage | Speed | Diode Type | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Rep Pk Reverse Voltage-Max | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Plug Type | Power | Drive Size | Capacity | Clamping Voltage-Max | Overall Length | Features | Number of Batteries | Stroke Length | Wattage | Battery Type | Grade | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2607010148 Robert Bosch | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wood Plastic Metal Non-Ferrous Metal Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06019J2205 Robert Bosch | 2065 |
| - | - | - | - | 1.2kg | - | - | - | - | - | - | - | (L x W x H) 147 x 61 x 206 mm | - | - | - | rechargeable | - | - | - | - | - | - | - | - | GDX 18V-200 | - | Li-ion | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 in | - | - | - | incl. case,brushless | - | - | - | - | - | - | 206mm | 147mm | 61mm | - | ||
![]() 06039A8002 Robert Bosch | In Stock | - | - | - | - | - | 300g | - | 1.5Ah | - | - | - | - | - | - | - | - | - | rechargeable | - | - | - | 3.6V | - | - | - | - | IXO V | - | Li-ion | - | - | - | 3.6V | 215rpm | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | 1.5Ah | - | - | incl. rechargeables | - | - | - | Li-ion | - | - | - | - | - | - | ||
![]() 0.601.790.270 Robert Bosch | In Stock | - | - | - | - | - | 2.1kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | 11500rpm | - | - | - | - | - | - | - | - | - | - | - | - | Type G - British 3-pin | - | - | - | - | - | - | - | - | 900W | - | - | - | - | 353mm | - | - | ||
![]() 0611267661 Robert Bosch | 2513 |
| - | - | - | - | 2.9kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110V | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BS 4343 | - | - | - | - | - | - | - | - | 850W | - | - | - | - | - | - | - | ||
![]() 06019H9002 Robert Bosch | 2746 |
| - | Through Hole | - | - | 1.6kg | - | - | - | 820 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | 1.2 VDC | 16.8 VDC | 18V | -30°C ~ 60°C | Bulk | OMI, OEG | Active | - | - | - | - | PC Pin | - | 18V | 11000rpm | - | SPST-NO (1 Form A) | General Purpose | 15ms | 24VDC | Non Latching | - | 250VAC, 30VDC - Max | 30.0mA | 8ms | 10A | 720 mW | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | ||
![]() 06019H2101 Robert Bosch | 2028 |
| - | - | - | - | 0.305kg | - | 1.5Ah | - | - | - | - | - | (W x H) 40 mm x 190 mm | - | - | - | - | - | - | - | 3.6V | - | - | * | Active | - | - | Li-ion | - | - | - | 3.6V | 360rpm | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | 1.5Ah | - | - | incl. rechargeables,incl. charger,incl. case | - | - | - | Li-Ion | - | - | 190mm | - | 40mm | - | ||
![]() 060164E200 Robert Bosch | In Stock | - | - | - | - | - | 4.1kg | - | - | - | - | - | 1pc(s) | IP65 | - | - | - | - | - | - | - | - | - | - | - | GSA | - | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C - Euro Plug | 1300W | - | - | - | - | incl. case | - | 28mm | - | - | - | - | - | - | - | - | ||
![]() 0601372200 Robert Bosch | 2795 |
| - | - | - | - | 1.6kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | brushless,w/o battery | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608606071 Robert Bosch | 46 |
| - | - | - | - | - | Aluminium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium | - | - | 533mm | 75mm | - | ||
![]() 06011B4020 Robert Bosch | 976 |
| - | - | - | - | 14.7kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 → 230V | - | - | - | - | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C - Euro Plug | 1200W | - | - | - | - | - | - | - | - | - | - | - | 444mm | 274mm | 196mm | - | ||
![]() 0601822400 Robert Bosch | 2795 |
| - | - | - | - | 2.4kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | 11000rpm | - | - | - | - | - | - | - | - | - | - | - | - | Type C - Euro Plug | 1100W | - | - | - | - | - | - | - | 1.1kW | - | - | - | 106mm | 298mm | - | - | ||
![]() 2608607458 Robert Bosch | In Stock | - | - | - | - | - | - | Aluminium Oxide | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fine | - | - | 115 mm | 107 mm | No SVHC | ||
![]() 2608596696 Robert Bosch | 57 |
| - | - | - | HSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mm | - | - | - | - | - | - | 4.5mm | - | - | - | - | ||
![]() 06012A6501 Robert Bosch | 2858 |
| - | - | - | - | 0.590kg | - | - | - | - | - | - | - | - | - | 175L/min | 500°C | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cordless | - | - | - | - | - | w/o battery | - | - | - | - | - | - | - | 77mm | 183mm | - | ||
![]() 060193A304 Robert Bosch | In Stock | - | - | - | - | - | 2.3kg | - | 4Ah | - | - | - | - | - | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0611916000 Robert Bosch | 2005 |
| - | - | - | - | 2.6kg | - | - | - | - | - | - | - | (L x W x H) 573 x 288 x 114 mm | - | - | - | rechargeable | - | - | - | 18V | - | - | GBH | - | - | - | Li-ion | Straight | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C - Euro Plug | - | - | - | - | - | - | 0 | - | - | Body Only | - | - | 114mm | 573mm | 288mm | - | ||
![]() 1600A00L1M Robert Bosch | 2787 |
| - | - | - | - | - | - | 6Ah | - | - | - | - | - | - | Bosch Cordless Power Tools | - | - | - | - | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Li-Ion | - | - | - | - | - | - | ||
![]() 06018B6001 Robert Bosch | 2244 |
| - | - | - | - | 1.6kg | - | - | - | - | - | - | - | (L x W x H) 440 x 360 x 155 mm | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | 8000 → 20000rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155mm | 440mm | 360mm | - | ||
![]() 0.601.7B2.000 Robert Bosch | 2546 |
| - | - | YES | - | 2.1kg | - | - | 105.5 | - | - | - | - | (L x W x H) 280 x 73 x 100 mm | - | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | 230V | 11000rpm | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 90 | - | - | - | - | - | Type C - Euro Plug | 900W | - | - | 146 | - | - | - | - | 900W | - | - | - | 100mm | 280mm | 73mm | - |