- Actuator Type
- Angle of Throw
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- Key Removable Positions
- Number of Positions
- Packaging
- Panel Cutout Dimensions
- Part Status
- Series
Attribute column
Manufacturer
Moujen Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Materials | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Number of Positions | Current Rating (Amps) | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Angle of Throw | Key Removable Positions | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M6K-C32S2-A Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Left and Center | UL94 V-0, IP65 | ||
![]() M6K-C31S2-E Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Right | UL94 V-0, IP65 | ||
![]() M6K-B31S2-A Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center and Right | UL94 V-0, IP65 | ||
![]() M22K-20SF02-B Moujen | In Stock | - | Datasheet | - | Silver-Nickel Alloy | 230 V | 24 V | - | Bulk | M22 | Active | 2 | 6A (AC), 3A (DC) | Silver | Screw Terminal | Flat Key | DPST | - | Circular - 22.30mm Dia | 45° | All | - | ||
![]() M6K-C20S2-A Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 2 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | DPDT | On-On | Circular - 16.20mm Dia | 90° | All | UL94 V-0, IP65 | ||
![]() M22K-32SF02-A Moujen | In Stock | - | Datasheet | - | Silver-Nickel Alloy | 230 V | 24 V | - | Bulk | M22 | Active | 3 | 6A (AC), 3A (DC) | Silver | Screw Terminal | Flat Key | SPST | - | Circular - 22.30mm Dia | 45° | Center | - | ||
![]() M6K-B22S2-A Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 2 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | DPDT | On-On | Circular - 16.20mm Dia | 90° | Left | UL94 V-0, IP65 | ||
![]() M6K-A22S2-A Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 2 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | DPDT | On-On | Circular - 16.20mm Dia | 90° | Left | UL94 V-0, IP65 | ||
![]() M22K-20SF11-B Moujen | In Stock | - | Datasheet | - | Silver-Nickel Alloy | 230 V | 24 V | - | Bulk | M22 | Active | 2 | 6A (AC), 3A (DC) | Silver | Screw Terminal | Flat Key | DPST | - | Circular - 22.30mm Dia | 45° | All | - | ||
![]() M6K-B30S2-E Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Left and Right | UL94 V-0, IP65 | ||
![]() M6K-A31S2-A Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center and Right | UL94 V-0, IP65 | ||
![]() M6K-A32S2-E Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Left | UL94 V-0, IP65 | ||
![]() M6K-C32S2-E Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Left | UL94 V-0, IP65 | ||
![]() M22K-20SB10-B Moujen | In Stock | - | Datasheet | - | Silver-Nickel Alloy | 230 V | 24 V | - | Bulk | M22 | Active | 2 | 6A (AC), 3A (DC) | Silver | Screw Terminal | Flat Key | SPST | - | Circular - 22.30mm Dia | 45° | All | - | ||
![]() M6K-C30S2-C Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center and Right | UL94 V-0, IP65 | ||
![]() M22K-32SF01-A Moujen | In Stock | - | Datasheet | - | Silver-Nickel Alloy | 230 V | 24 V | - | Bulk | M22 | Active | 3 | 6A (AC), 3A (DC) | Silver | Screw Terminal | Flat Key | SPST | - | Circular - 22.30mm Dia | 45° | Center | - | ||
![]() M6K-C30S2-D Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center | UL94 V-0, IP65 | ||
![]() M6K-B20S2-B Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 2 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | DPDT | On-On | Circular - 16.20mm Dia | 90° | Left | UL94 V-0, IP65 | ||
![]() M6K-B31S2-B Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center | UL94 V-0, IP65 | ||
![]() M6K-A30S2-D Moujen | In Stock | - | Datasheet | Panel Mount | Silver (Ag) | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center | UL94 V-0, IP65 |