- Circuit
- Current Rating (Amps)
- Mounting Type
- Packaging
- Part Status
- Series
- Actuator Marking
- Mfr
- Type
- Operating Temperature
- Ingress Protection
- Panel Cutout Dimensions
Attribute column
Manufacturer
Moujen Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mfr | Reset Operation | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22MP-MSF01-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Yellow | - | - | STOP | - | ||
![]() M22MP-ASB11-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Yellow | - | - | STOP | - | ||
![]() M22FP-MSF20-E30-W- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | White | 12 ~ 30 VAC/DC | LED, White | I | - | ||
![]() M22XP-ASF10-G Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST | - | Circular - 22.30mm Dia | Green | - | - | No Marking | - | ||
![]() M22MP-MSF20-G- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Green | - | - | O | - | ||
![]() M22FP-ASB10-W- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | White | - | - | I | - | ||
![]() M22MP-MSB10-G- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Green | - | - | I | - | ||
![]() M22FP-MSB02-W- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | White | - | - | O | - | ||
![]() M22EL-PSB01-E30R Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | Pull | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22EL | Active | - | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | 30 VAC/DC | - | - | Illuminated (Red) | ||
![]() M22FP-MSF11-E230-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Yellow | 230 VAC | LED, Yellow | I | - | ||
![]() M22XP-MSB10-E230-R Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | No Marking | - | ||
![]() M6P-BAS2-06EB Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | DPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M6P-BMS2-110R Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | DPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M6P-BMS2-12EY Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | DPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22FP-ASB20-E30-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Yellow | 12 ~ 30 VAC/DC | LED, Yellow | O | - | ||
![]() M22MP-MSB01-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Red | - | - | I | - | ||
![]() M22MP-MSF10-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Yellow | - | - | O | - | ||
![]() M22FP-MSB01-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Red | - | - | I | - | ||
![]() M22MPL-ASF11-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | O | - | ||
![]() M22FP-MSF10-E230-W- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | White | 230 VAC | LED, White | I | - |