- Circuit
- Current Rating (Amps)
- Mounting Type
- Packaging
- Part Status
- Series
- Actuator Marking
- Mfr
- Type
- Operating Temperature
- Ingress Protection
- Panel Cutout Dimensions
Attribute column
Manufacturer
Moujen Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Style | Actuator/Cap Color | Contact Current | Mfr | Mounting Styles | Package | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Actuator Marking | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22FP-MSF01-W Moujen | In Stock | - | Datasheet | - | Round Button | White | 6A | - | Direct Insert | Bag-packed | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | IP65 | ||
![]() M22FP-MSF20-BL Moujen | In Stock | - | Datasheet | - | Round Button | Blue | 6A | - | Direct Insert | Bag-packed | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | Double knife single throw | - | - | - | - | - | - | IP65 | ||
![]() M22FP-ASF20-E30-BL- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Blue | 12 ~ 30 VAC/DC | LED, Blue | O | - | ||
![]() M22FP-MSB10-WO- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | White Opaque | - | - | I | - | ||
![]() M22XP-MSF20-R Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | DPST | - | Circular - 22.30mm Dia | Red | - | - | No Marking | - | ||
![]() M6P-AAS1-12EG Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | SPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22MP-MSB11-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | - | - | START | - | ||
![]() M22FP-ASB10-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Red | - | - | O | - | ||
![]() M22FP-ASF02-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | I | - | ||
![]() M22MP-ASB02-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | - | - | START | - | ||
![]() M22MP-MSF01-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Red | - | - | O | - | ||
![]() M6P-BMS2-220W Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | DPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22FP-ASF01-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | I | - | ||
![]() M22MP-MSB20-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | - | - | O | - | ||
![]() M22MP-ASB10-G- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Green | - | - | O | - | ||
![]() M6P-BAS2-110R Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | DPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22XP-ASB20-E230-G Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | DPST | - | Circular - 22.30mm Dia | Green | 230 VAC | LED, Green | No Marking | - | ||
![]() M22FP-MSF20-RO- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Red Opaque | - | - | I | - | ||
![]() M6P-BMS2-06ER Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | DPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22FP-ASB01-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | I | - |