- Circuit
- Current Rating (Amps)
- Mounting Type
- Packaging
- Part Status
- Series
- Actuator Marking
- Mfr
- Type
- Operating Temperature
- Ingress Protection
- Panel Cutout Dimensions
Attribute column
Manufacturer
Moujen Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mfr | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Actuator Marking |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M6P-BMS1-220Y Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | SPDT | On-On | - | - | - | - | No Marking | ||
![]() M22MP-MSF11-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Yellow | - | - | STOP | ||
![]() M22XP-ASF01-E230-BL Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST | - | Circular - 22.30mm Dia | Blue | 230 VAC | LED, Blue | No Marking | ||
![]() M22MPL-ASB02-E30-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | 12 ~ 30 VAC/DC | LED, Red | I | ||
![]() M22XP-MSB20-E30-W Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | DPST | - | Circular - 22.30mm Dia | White | 12 ~ 30 VAC/DC | LED, White | No Marking | ||
![]() M22MPL-MSF20-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | O | ||
![]() M22FP-ASF20-E230-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Yellow | 230 VAC | LED, Yellow | O | ||
![]() M22MP-ASF11-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | - | - | I | ||
![]() M22FP-MSF10-BL- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Blue | - | - | O | ||
![]() M22MPL-ASF10-E30-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Red | 12 ~ 30 VAC/DC | LED, Red | I | ||
![]() M22FP-ASF11-E30-W- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | White | 12 ~ 30 VAC/DC | LED, White | O | ||
![]() M22FP-ASF01-E30-G- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Green | 12 ~ 30 VAC/DC | LED, Green | I | ||
![]() M22MPL-ASF02-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | START | ||
![]() M22FP-MSB01-E230-BL- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Blue | 230 VAC | LED, Blue | I | ||
![]() M22MPL-MSF10-E30-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Red | 12 ~ 30 VAC/DC | LED, Red | STOP | ||
![]() M22MPL-ASF20-E30-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | 12 ~ 30 VAC/DC | LED, Red | START | ||
![]() M22XP-ASF10-E30-W Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST | - | Circular - 22.30mm Dia | White | 12 ~ 30 VAC/DC | LED, White | No Marking | ||
![]() M22XP-MSF10-Y Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST | - | Circular - 22.30mm Dia | Yellow | - | - | No Marking | ||
![]() M22FP-MSB11-E230-G- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Green | 230 VAC | LED, Green | I | ||
![]() M6P-CMS1-24EG Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | SPDT | On-On | - | - | - | - | No Marking |