- Circuit
- Current Rating (Amps)
- Mounting Type
- Packaging
- Part Status
- Series
- Actuator Marking
- Mfr
- Type
- Operating Temperature
- Ingress Protection
- Panel Cutout Dimensions
Attribute column
Manufacturer
Moujen Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Style | Actuator/Cap Color | Contact Current | Mfr | Mounting Styles | Package | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Actuator Marking | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22FP-MSB10-E230-G Moujen | In Stock | - | Datasheet | - | Round Button | Green | 6A | - | Direct Insert | Bag-packed | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | IP65 | ||
![]() M22FP-ASF11-E230-BL Moujen | In Stock | - | - | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22FP-MSB02-E230-BL Moujen | In Stock | - | - | - | Round Button | Blue | 6A | - | Direct Insert | Bag-packed | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | Double knife single throw | - | - | - | - | - | - | IP65 | ||
![]() M22FP-ASB02-E230-R Moujen | In Stock | - | Datasheet | - | Round Button | Red | 6A | - | Direct Insert | Bag-packed | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | Double knife single throw | - | - | - | - | - | - | IP65 | ||
![]() M22MPL-MSB01-E30-R Moujen | In Stock | - | Datasheet | - | Round Button | Red | 6A | - | Direct Insert | Bag-packed | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | IP65 | ||
![]() M22MP-ASB10-G Moujen | In Stock | - | Datasheet | - | Round Button | Green | 6A | - | Direct Insert | Bag-packed | true | - | - | -25℃~+70℃ | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | IP65 | ||
![]() M22FP-ASB01-BKO- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | SPST | - | Circular - 22.30mm Dia | Black Opaque | - | - | O | - | ||
![]() M22FP-ASB20-E30-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Red | 12 ~ 30 VAC/DC | LED, Red | O | - | ||
![]() M22FP-MSF20-E230-BL- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Blue | 230 VAC | LED, Blue | O | - | ||
![]() M6P-BMS1-24EO Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | SPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22MP-MSF02-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Yellow | - | - | O | - | ||
![]() M6P-BMS1-06ER Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | SPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22XP-ASF02-E230-Y Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | DPST | - | Circular - 22.30mm Dia | Yellow | 230 VAC | LED, Yellow | No Marking | - | ||
![]() M22FP-MSB02-Y- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Flush | DPST | - | Circular - 22.30mm Dia | Yellow | - | - | I | - | ||
![]() M22MPL-MSF20-E30-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | 12 ~ 30 VAC/DC | LED, Red | START | - | ||
![]() M6P-CMS1-06EY Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | - | - | - | Retail Package | M6 | Active | Standard, Illuminated | 2A (AC), 400mA (DC) | - | - | - | SPDT | On-On | - | - | - | - | No Marking | - | ||
![]() M22XP-MSB10-G Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST | - | Circular - 22.30mm Dia | Green | - | - | No Marking | - | ||
![]() M22MP-MSF01-G- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Green | - | - | O | - | ||
![]() M22MPL-ASB10-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | START | - | ||
![]() M22MPL-ASB20-E230-R- Moujen | In Stock | - | Datasheet | Panel Mount, Front | - | - | - | Moujen | - | - | - | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST | - | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | O | - |