- Circuit
- Current Rating (Amps)
- Mounting Type
- Packaging
- Part Status
- Series
- Actuator Marking
- Mfr
- Type
- Operating Temperature
- Ingress Protection
- Panel Cutout Dimensions
Attribute column
Manufacturer
Moujen Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mfr | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Actuator Marking |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22DP-SB20-E30-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | 12 ~ 30 VAC/DC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SF20-E230-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | 230 VAC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SF02-E30-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | 12 ~ 30 VAC/DC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SF11-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | - | - | I,O | ||
![]() M22DP-SF20-E30-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | 12 ~ 30 VAC/DC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SB11-E230-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | 230 VAC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SF11-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | - | - | START/STOP (Alternating) | ||
![]() M22DP-SB02-E230-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | 230 VAC | LED, White | I,O | ||
![]() M22DP-SB20-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | - | - | START/STOP (Alternating) | ||
![]() M22DP-SB02-E30-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | 12 ~ 30 VAC/DC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SB11-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | - | - | START/STOP (Alternating) | ||
![]() M22DP-SB02-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | - | - | I,O | ||
![]() M22DP-SF20-E30-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | 12 ~ 30 VAC/DC | LED, White | I,O | ||
![]() M22DP-SF02-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | - | - | START/STOP (Alternating) | ||
![]() M22DP-SB02-E230-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | 230 VAC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SF20-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | - | - | I,O | ||
![]() M22DP-SB11-E230-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | 230 VAC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SF02-E30-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | 12 ~ 30 VAC/DC | LED, White | I,O | ||
![]() M22DP-SB20-E30-GR- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard, Illuminated | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Green, Red | 12 ~ 30 VAC/DC | LED, White | START/STOP (Alternating) | ||
![]() M22DP-SB20-WB- Moujen | In Stock | - | Datasheet | Panel Mount, Front | Moujen | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Dual | SPST | Circular - 22.30mm Dia | Black, White | - | - | START/STOP (Alternating) |