- Actuator Marking
- Actuator Type
- Color - Actuator/Cap
- Mfr
- Mounting Type
- Packaging
- Part Status
- Termination Style
- Type
- Current Rating (Amps)
- Mechanical Life
- Panel Cutout Dimensions
Attribute column
Manufacturer
Analog Devices, Inc. Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03476-002 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | - | Screw Terminal | Round, Button, Mushroom | DPST-NO/NC | On-Mom, Off-Mom | Rectangular - 73.15mm x 54.10mm | Red | - | - | 1,000,000 Cycles | No Marking | ||
![]() 22102-502 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | - | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | - | - | Circular - 22.30mm Dia | Red | - | - | 1,000,000 Cycles | No Marking | ||
![]() 22102-504 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | - | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | - | - | Circular - 22.30mm Dia | Yellow | - | - | 1,000,000 Cycles | No Marking | ||
![]() 40102-122 REES, Inc | In Stock | - | Datasheet | Panel Mount, Front | - | REES, Inc | - | 0°C ~ 55°C | Box | 40102 | Active | Standard | - | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Plunger | 4PST-2NO/2NC | Off-On | - | Red | - | - | - | No Marking | ||
![]() 00579-132 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | - | Screw Terminal | Round, Button, Dual | 3PST-2NO/1NC | On-Mom, Off-Mom | Rectangular - 73.15mm x 54.10mm | Green, Red | - | - | 1,000,000 Cycles | No Marking | ||
![]() 00294-004 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Rectangular - 73.15mm x 54.10mm | Yellow | - | - | 1,000,000 Cycles | No Marking | ||
![]() 01371-512 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST-NO | Off-Mom | Rectangular - 73.15mm x 54.10mm | Silver | - | - | 1,000,000 Cycles | No Marking | ||
![]() 04917-712 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | 4PST-2NO/2NC | On-Off, Off-On | Rectangular - 114.30mm x 64.26mm | Silver | - | - | 1,000,000 Cycles | No Marking | ||
![]() 22102-413 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | - | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | - | - | Circular - 22.30mm Dia | Green | - | - | 1,000,000 Cycles | No Marking | ||
![]() 01508-012 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST-NO | Off-Mom | Rectangular - 73.15mm x 54.10mm | Silver | - | - | 1,000,000 Cycles | No Marking | ||
![]() 02761-003 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | 4PST-2NO/2NC | On-Off, Off-On | Rectangular - 73.15mm x 54.10mm | Green | - | - | 1,000,000 Cycles | No Marking | ||
![]() 22102-314 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | - | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | DPST-NC | On-On | Circular - 22.30mm Dia | Yellow | - | - | 1,000,000 Cycles | No Marking | ||
![]() 22102-224 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | - | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | - | - | Circular - 22.30mm Dia | Yellow | - | - | 1,000,000 Cycles | No Marking | ||
![]() 01619-032 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | - | Screw Terminal | Round, Button, Dual | DPST-NO/NC | On-Mom, Off-Mom | Rectangular - 73.15mm x 54.10mm | Green, Red | - | - | 1,000,000 Cycles | No Marking | ||
![]() 01371-412 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | SPST-NO | Off-Mom | Rectangular - 73.15mm x 54.10mm | Silver | - | - | 1,000,000 Cycles | No Marking | ||
![]() 04917-012 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | 4PST-2NO/2NC | On-Off, Off-On | Rectangular - 73.15mm x 54.10mm | Silver | - | - | 1,000,000 Cycles | No Marking | ||
![]() 02761-002 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | 4PST-2NO/2NC | On-Off, Off-On | Rectangular - 73.15mm x 54.10mm | Red | - | - | 1,000,000 Cycles | No Marking | ||
![]() 02738-001 REES, Inc | In Stock | - | - | Panel Mount, Snap-In | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 3A (AC), 1.1A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button | SPST-NO | Off-Mom | - | Black | - | - | 500,000 Cycles | No Marking | ||
![]() 04948-001 REES, Inc | In Stock | - | - | Chassis Mount | - | REES, Inc | 125 V | 0°C ~ 55°C | Bulk | - | Active | Standard | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round, Button, Mushroom | 4PST-2NO/2NC | On-Off, Off-On | Rectangular - 73.15mm x 54.10mm | Black | - | - | 1,000,000 Cycles | No Marking | ||
![]() SW19STL252 Linrose Electronics, Inc. | In Stock | - | Datasheet | Panel Mount, Front | 50,000 Cycles | Linrose Electronics, Inc. | - | -40°C ~ 80°C | Bulk | SW19ST | Active | Standard, Illuminated | 5A (AC) | IP65 - Dust Tight, Water Resistant | Solder Lug | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 19.00mm Dia | Silver | 12 VAC | LED, Blue | 1,000,000 Cycles | No Marking |