- Circuit
- Current Rating (Amps)
- Illumination
- Ingress Protection
- Mounting Type
- Number of Positions
- Operating Temperature
- Packaging
- Panel Cutout Dimensions
- Part Status
- Series
- Termination Style
Attribute column
Manufacturer
Moujen Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M6S-C32S2-12EB Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On-On | Circular - 16.20mm Dia | 12 VDC | LED, Blue | Illuminated | UL94 V-0 | ||
![]() M22S-T22SB10-E230-Y Moujen | In Stock | - | Datasheet | Panel Mount | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 2 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | SPST | - | Circular - 22.30mm Dia | 230 VAC | LED, Yellow | Illuminated | - | ||
![]() M6S-B22S2-220W Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | DPDT | On-On | Circular - 16.20mm Dia | 220 VAC | Neon, White | Illuminated | UL94 V-0 | ||
![]() M6S-A22S1-110W Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On | Circular - 16.20mm Dia | 110 VAC | Neon, White | Illuminated | UL94 V-0 | ||
![]() M6S-A30S2-24EY Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On-On | Circular - 16.20mm Dia | 24 VDC | LED, Yellow | Illuminated | UL94 V-0 | ||
![]() M6S-B22S1-24EB Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On | Circular - 16.20mm Dia | 24 VDC | LED, Blue | Illuminated | UL94 V-0 | ||
![]() M6S-C22S1-12EO Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On | Circular - 16.20mm Dia | 12 VDC | LED, Orange | Illuminated | UL94 V-0 | ||
![]() M22S-T32SF10-Y Moujen | In Stock | - | Datasheet | Panel Mount | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 3 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | SPST | - | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | ||
![]() M22S-T22SB20-BL Moujen | In Stock | - | Datasheet | Panel Mount | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 2 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | DPST | - | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | ||
![]() M6S-C30S2-24EO Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On-On | Circular - 16.20mm Dia | 24 VDC | LED, Orange | Illuminated | UL94 V-0 | ||
![]() M6S-B20S2-06ER Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | DPDT | On-On | Circular - 16.20mm Dia | 6 VDC | LED, Red | Illuminated | UL94 V-0 | ||
![]() M6S-A20S1-24EO Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On | Circular - 16.20mm Dia | 24 VDC | LED, Orange | Illuminated | UL94 V-0 | ||
![]() M6S-B31S2-G Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On-On | Circular - 16.20mm Dia | - | - | Non-Illuminated | UL94 V-0 | ||
![]() M22S-R22SF11 Moujen | In Stock | - | Datasheet | Panel Mount | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 2 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | DPST | - | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | ||
![]() M22S-T32SB01-E230-G Moujen | In Stock | - | Datasheet | Panel Mount | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 3 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | SPST | - | Circular - 22.30mm Dia | 230 VAC | LED, Green | Illuminated | - | ||
![]() M6S-C20S2-24EY Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 2 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | DPDT | On-On | Circular - 16.20mm Dia | 24 VDC | LED, Yellow | Illuminated | UL94 V-0 | ||
![]() M22S-T20SB01-E30-G Moujen | In Stock | - | Datasheet | Panel Mount | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 2 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | SPST | - | Circular - 22.30mm Dia | 12 ~ 30 VAC/DC | LED, Green | Illuminated | - | ||
![]() M22S-T22SF20-R Moujen | In Stock | - | Datasheet | Panel Mount | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 2 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | DPST | - | Circular - 22.30mm Dia | - | - | Non-Illuminated | - | ||
![]() M22S-T32SB01-E230-BL Moujen | In Stock | - | Datasheet | Panel Mount | 230 V | 24 V | -25°C ~ 70°C | Bulk | M22 | Active | Standard | 3 | 6A (AC), 3A (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | SPST | - | Circular - 22.30mm Dia | 230 VAC | LED, Blue | Illuminated | - | ||
![]() M6S-B32S2-24EY Moujen | In Stock | - | Datasheet | Panel Mount | 250 V | 125 V | -25°C ~ 55°C | Retail Package | M6 | Active | Standard | 3 | 2A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.110" (2.8mm) | SPDT | On-On-On | Circular - 16.20mm Dia | 24 VDC | LED, Yellow | Illuminated | UL94 V-0 |