Filters
  • Circuit
  • Operating Temperature
  • Current Rating (Amps)
  • ElectricalLife
  • Ingress Protection
  • Mechanical Life
  • Mounting Type
  • Operating Force
  • Packaging
  • Part Status
  • Series
  • Switch Function

Attribute column

Manufacturer

Moujen Snap Action, Limit Switches

View Mode:
444 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

ElectricalLife

Voltage Rating AC

Voltage Rating DC

Operating Temperature

Packaging

Series

Part Status

Current Rating (Amps)

Ingress Protection

Termination Style

Actuator Type

Circuit

Switch Function

Mechanical Life

Operating Force

Overtravel

Differential Travel

Pretravel

Release Force

Features

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Spring, Coil

SPDT

On-Mom

2,000,000 Cycles

150gf

-

-

15°

-

Actuator Seal Boot

MVS-3300
MVS-3300

Moujen

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-40°C ~ 85°C

Retail Package

MVS

Active

6A (AC), 500mA (DC)

IP40

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

250gf

0.039" (1.0mm)

0.005" (0.13mm)

0.047" (1.2mm)

50gf

Positive Opening

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Retail Package

M4

Active

5A (AC), 400mA (DC)

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1800gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Actuator Seal Boot

MJ1-6107
MJ1-6107

Moujen

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

125 V

125 V

-10°C ~ 80°C

Retail Package

MJ1

Active

15A (AC), 500mA (DC)

IP60 - Dust Tight

Screw Terminal

Lever, Roller

SPDT

On-Mom

20,000,000 Cycles

600gf

0.217" (5.5mm)

0.028" (0.72mm)

0.197" (5.0mm)

170gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Quick Connect - 0.250" (6.3mm)

Lever, Adjustable Plunger

SPDT

On-Mom

10,000,000 Cycles

76gf

0.327" (8.3mm)

0.035" (0.9mm)

0.303" (7.7mm)

58gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Quick Connect - 0.250" (6.3mm)

Lever, Simulated Roller

SPDT

On-Mom

10,000,000 Cycles

160gf

0.219" (5.6mm)

0.016" (0.4mm)

0.138" (3.5mm)

135gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Side Rotary, Roller

SPDT

On-Mom

2,000,000 Cycles

580gf

40°

25°

150gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1800gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-20°C ~ 80°C

Retail Package

MV

Active

5A (AC), 500mA (DC)

IP40

Quick Connect - 0.187" (4.7mm)

Round (Pin Plunger)

SPST-NO

Off-Mom

5,000,000 Cycles

250gf

0.039" (1.0mm)

0.016" (0.4mm)

0.047" (1.2mm)

50gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Screw Terminal

Lever, Roller

SPDT

On-Mom

10,000,000 Cycles

166gf

0.178" (4.5mm)

0.016" (0.4mm)

0.138" (3.5mm)

128gf

One Way Action Roller

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Cross Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1800gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4CZ

Active

1.5A (AC), 400mA (DC)

IP67 - Dust Tight, Waterproof

Cable Leads

Spring, Coil

SPDT

On-Mom

2,000,000 Cycles

90gf

-

-

-

-

Corrosion Resistance

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Screw Terminal

Cross Roller Plunger

SPDT

On-Mom

10,000,000 Cycles

400gf

0.217" (5.5mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

400gf

0.059" (1.5mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Screw Terminal

Cross Roller Plunger

SPDT

On-Mom

10,000,000 Cycles

400gf

0.217" (5.5mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

ME-8108-M
ME-8108-M

Moujen

In Stock

-

Datasheet

Chassis Mount

300,000 Cycles

250 V

115 V

-15°C ~ 70°C

Retail Package

ME

Active

5A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Adjustable Roller

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

340gf

75°

10°

20°

21gf

Metal Lever, Metal Roller

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

MVS-3203
MVS-3203

Moujen

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-40°C ~ 85°C

Retail Package

MVS

Active

6A (AC), 500mA (DC)

IP40

Quick Connect - 0.250" (6.3mm)

Lever, Straight

SPDT

On-Mom

10,000,000 Cycles

140gf

0.118" (3.0mm)

0.020" (0.5mm)

0.150" (3.8mm)

20gf

Positive Opening