Filters
  • Circuit
  • Operating Temperature
  • Current Rating (Amps)
  • ElectricalLife
  • Ingress Protection
  • Mechanical Life
  • Mounting Type
  • Operating Force
  • Packaging
  • Part Status
  • Series
  • Switch Function

Attribute column

Manufacturer

Moujen Snap Action, Limit Switches

View Mode:
444 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

ElectricalLife

Voltage Rating AC

Voltage Rating DC

Operating Temperature

Packaging

Series

Part Status

Current Rating (Amps)

Ingress Protection

Termination Style

Actuator Type

Circuit

Switch Function

Mechanical Life

Operating Force

Overtravel

Differential Travel

Pretravel

Release Force

Features

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Bulk

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

20,000,000 Cycles

540gf

0.062" (1.6mm)

0.002" (0.06mm)

0.090" (2.3mm)

114gf

PTFE Roller

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Adjustable Wire

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

100gf

50°

12°

20°

40gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

300 V

250 V

-10°C ~ 80°C

Retail Package

MJ

Active

10A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Adjustable Rod

SPDT (DB/DM)

On-Mom

15,000,000 Cycles

150gf

60°

16°

25° ~ 30°

25gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Roller

SPDT

On-Mom

20,000,000 Cycles

130gf

0.158" (4.0mm)

0.062" (1.6mm)

0.280" (7.1mm)

21gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

300 V

250 V

-10°C ~ 80°C

Retail Package

MJ

Active

10A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Fork Lever Lock (Yoke)

SPDT (DB/DM)

On-Mom

15,000,000 Cycles

1200gf

35°

-

55°

-

Metallic Rollers, Front/Back

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Roller

SPDT

On-Mom

20,000,000 Cycles

200gf

0.094" (2.4mm)

0.020" (0.5mm)

0.138" (3.5mm)

42gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Roller

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

300gf

50°

12°

20°

100gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Roller

SPDT

On-Mom

20,000,000 Cycles

110gf

0.158" (4.0mm)

0.062" (1.6mm)

0.252" (6.4mm)

25gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

20,000,000 Cycles

540gf

0.138" (3.5mm)

0.002" (0.06mm)

0.094" (2.4mm)

114gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Cross Roller Plunger

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

500gf

0.157" (4.0mm)

0.039" (1.0mm)

0.080" (2.0mm)

150gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Roller

SPDT

On-Mom

20,000,000 Cycles

125gf

0.134" (3.4mm)

0.045" (1.1mm)

0.224" (5.7mm)

33gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Bulk

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Roller Plunger

SPDT

On-Mom

20,000,000 Cycles

450gf

0.141" (3.58mm)

0.002" (0.05mm)

0.020" (0.5mm)

114gf

PTFE Roller

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Bulk

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Roller

SPDT

On-Mom

20,000,000 Cycles

170gf

0.094" (2.4mm)

0.020" (0.51mm)

0.106" (2.7mm)

42gf

One Way Action Roller

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

300 V

250 V

-10°C ~ 80°C

Retail Package

MJ

Active

10A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Fork Lever Lock (Yoke)

SPDT (DB/DM)

On-Mom

15,000,000 Cycles

1200gf

35°

-

55°

-

Metallic Rollers, Back

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

300 V

250 V

-10°C ~ 80°C

Retail Package

MJ

Active

10A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Adjustable Roller

SPDT (DB/DM)

On-Mom

15,000,000 Cycles

900gf

60°

16°

25° ~ 30°

50gf

Rubber Roller

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Bulk

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

20,000,000 Cycles

450gf

0.062" (1.6mm)

0.002" (0.05mm)

0.020" (0.5mm)

114gf

PTFE Roller

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Cross Roller Plunger

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

500gf

0.157" (4.0mm)

0.039" (1.0mm)

0.080" (2.0mm)

150gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Roller Plunger

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

500gf

0.157" (4.0mm)

0.039" (1.0mm)

0.080" (2.0mm)

150gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

20,000,000 Cycles

450gf

0.063" (1.6mm)

0.002" (0.05mm)

0.020" (0.5mm)

114gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Adjustable Roller

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

100gf

50°

12°

20°

40gf

-